- Base Part Number
- Channel Type
- Driver Configuration
- Gate Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Voltage - Supply
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Bridge Type | Current - Saturation (Isat) | Current Limit | Driver Configuration | Driver Type | Factory Pack QuantityFactory Pack Quantity | Fall Time | Frequency-Self-Resonant | Inductance Frequency-Test | Input Logic Compatibility | Logic voltage-VIL, VIH | Material-Core | Maximum Fall Time | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Rise Time | Maximum Turn-Off Delay Time | Maximum Turn-On Delay Time | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Package | Package Type | Peak Output Current | Product Status | Qualification | Rds On - Drain-Source Resistance | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tradename | Typical Operating Supply Voltage | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Current Rating (Amps) | Voltage - Supply | Shielding | Supply Voltage | Pin Count | Number of Outputs | Output Voltage | Output Type | Note | Inductance | Interface | DC Resistance (DCR) | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Q @ Freq | Switch Type | Logic Type | Rise Time | Ratio - Input:Output | Voltage - Load | Rise / Fall Time (Typ) | Current - Output / Channel | Fault Protection | Screening Level | Channel Type | Number of Drivers | Rds On (Typ) | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | Current - Peak Output | Load Type | Product | Features | Input Voltage | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VNQ9080AJTR STMicroelectronics | 100 | - | Datasheet | Surface Mount | PowerSSO-16 | PowerSSO-16 | - | - | 13.6A | - | - | 2500 | - | - | - | - | - | - | - | - | + 150 C | - | - | - | STMicroelectronics | - | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PowerSSO-16 | - | Active | AEC-Q100 | - | Details | - | 28 V | 4 V | VIPower | - | 0.004339 oz | - | -40°C ~ 150°C (TJ) | MouseReel | - | - | - | - | High-Side | - | - | - | - | 28V | 16 | 4 | - | N-Channel | - | - | Parallel | - | - | 13.6A | High Side | 2.2 A | 4V ~ 28V | Non-Inverting | - | General Purpose | CMOS | - | 1:1 | - | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | 86mOhm | - | - | - | - | - | Isolated Gate Drivers | Load Discharge, Status Flag | 13V | - | - | ||
![]() VN7004SLHTR STMicroelectronics | 5946 | - | Datasheet | Surface Mount | Octapak-8 | OctaPAK 7+1 | - | - | 135A | - | - | 2500 | - | - | - | - | - | - | - | - | + 150 C | - | 510 us | 1100 us | STMicroelectronics | - | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Octapak | - | Active | AEC-Q100 | 6 mOhms | Details | - | 28 V | 4 V | VIPower | - | 0.010229 oz | - | -40°C ~ 150°C (TJ) | MouseReel | - | - | - | - | High-Side | - | - | - | - | 28V | 7 | 3 Output | - | P-Channel | - | - | Logic | - | 4 mA | 135A | High Side | 38 mA | 4V ~ 28V | Non-Inverting | - | General Purpose | CMOS | - | 1:1 | - | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | 4mOhm | - | - | - | - | - | Isolated Gate Drivers | Load Discharge, Status Flag | 13V | - | - | ||
![]() STGAP1BS STMicroelectronics | 2000 | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SO | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | Tube | - | - | Active | AEC-Q100 | - | Details | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated Gate Drivers | - | - | - | - | ||
![]() STDRIVEG600W STMicroelectronics | 27 | - | Datasheet | Surface Mount | SOIC-16 | Wafer | - | - | - | Half-Bridge | - | 1 | 5 ns | - | - | - | 1.45V, 2V | - | - | - | + 125 C | - | - | - | STMicroelectronics | - | - 40 C | - | - | SMD/SMT | - | Bulk | - | - | Active | - | - | Details | - | 20 V | 4.75 V | - | - | - | - | -40°C ~ 125°C (TJ) | Bulk | - | - | - | - | High-Side, Low-Side | - | - | 4.75V ~ 20V | - | - | - | 1 Output | 520 V | - | - | - | - | - | - | - | - | 5.5 A, 6 A | - | Non-Inverting | - | - | - | 7 ns | - | - | 7ns, 5ns | - | - | - | Independent | 2 Driver | - | N-Channel MOSFET | 5.5A, 6A | 620 V | - | - | Half-Bridge Drivers | - | - | - | - | ||
![]() MASTERGAN3 STMicroelectronics | 27 |
| Datasheet | Surface Mount | QFN-31 | 31-QFN (9x9) | Half Bridge | - | - | Non-Inverting | High and Low Side | 1560 | - | - | - | 3.3V to 15V | - | - | - | 9.5 V | + 125 C | - | 70 ns | - | STMicroelectronics | 4.75 V | - 40 C | Yes | - | SMD/SMT | - | Bulk | - | 12 A | Active | - | - | Details | - | 9.5 V | 4.75 V | - | 6 V | - | - | -40°C ~ 125°C (TJ) | Tray | MASTERGAN | - | - | - | High-Side, Low-Side | DC-DC Converters | - | 3.3V ~ 15V | - | - | - | 4 Output | - | - | - | - | Logic | - | 0.8 mA | - | Half Bridge | 4 A, 6.5 A | - | - | - | - | - | - | - | 600V (Max) | - | 4A, 6.5A | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | 2 Driver | 225mOhm LS, 450mOhm HS | - | - | - | 7A, 12A | Inductive, Capacitive | Half-Bridge Drivers | Bootstrap Circuit | - | - | - | ||
![]() VNF7000AYTR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L99H92Q5-TR STMicroelectronics | 3025 |
| Datasheet | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | - | Half-Bridge | - | - | - | 38MHz | 10 MHz | - | - | Ferrite | - | - | - | - | - | - | Taiyo Yuden | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | LK | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | 50 mA | 4.51V ~ 28V | Shielded | - | - | - | - | - | - | 3.9 µH | - | 800mOhm Max | - | - | - | - | - | Non-Inverting | 45 @ 10MHz | - | - | - | - | - | - | - | - | - | Synchronous | 4 | - | N-Channel MOSFET | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() RHRPM4423D2V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHRPM4424K01V STMicroelectronics | 990 | - | Datasheet | - | - | - | - | - | - | Non-Inverting | High and Low Side | - | - | - | - | CMOS/TTL | - | - | 30 ns | 18 V | - | 30 ns | - | - | - | 4.65 V | - | - | Surface Mount | - | - | - | - | 5.5 A | - | - | - | - | FPAK | - | - | - | 10.0000 V | - | Military grade | -55 to 125 °C | - | * | - | - | Active | - | - | - | - | - | - | 16 | 2 | - | - | - | - | - | - | 2.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 139595 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | SO28 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Driving Circuits | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 3,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VND5025BK-E STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23890 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SO16 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Driving Circuits | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 205948 STMicroelectronics | In Stock | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | Multiwatt15 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Driving Circuits | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 167036 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | SO20 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Driving Circuits | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 162552 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | PowerSO10 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232134 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | PowerSSO36 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Driving Circuits | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L99H92QF-TR STMicroelectronics | 5520 |
| Datasheet | Surface Mount | 32-QFP Exposed Pad | 32-TQFP-EP (7x7) | - | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | 4.51V ~ 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | Synchronous | 4 | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | ||
![]() 302227 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | PowerSO12 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | MOSFET Driving Circuits | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 2,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232251 STMicroelectronics | In Stock | - | Datasheet | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | n/a | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18087 STMicroelectronics | In Stock | - | Datasheet | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | DIP18 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Driving Circuits | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | 0,5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |