- Base Part Number
- Dimming
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Terminal Position
Attribute column
Manufacturer
STMicroelectronics PMIC - Lighting, Ballast Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Voltage Rated | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Current - Supply | Max Output Voltage | Input Voltage (Min) | Min Input Voltage | Control Mode | Input Voltage (Max) | Max Input Voltage | Control Technique | Reference Voltage | Rise Time | Fall Time (Typ) | Min Output Voltage | Switcher Configuration | Number of Drivers | fmax-Min | Dimming | Number of Segments | Multiplexed Display Capability | Data Input Mode | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6574D013TR STMicroelectronics | 10000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | CFL/TL Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10V~15.6V | DUAL | GULL WING | 260 | 1 | 12V | - | 60kHz~120kHz | 30 | L6574 | 16 | - | - | 450mA | 15.6V | - | - | - | - | 1 | 2mA | 25mA | 450mA | 25mA | - | - | - | - | - | - | - | - | - | - | 120ns | 80 ns | - | - | 2 | - | Yes | 1 | NO | ANALOG | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6382D STMicroelectronics | 40 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Automotive grade | - | -40°C~125°C | Tube | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | PFC/Ballast Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 14V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | L6382 | 20 | 1 | - | - | 14V | - | - | - | 9V | 1 | 2mA | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() L6574 STMicroelectronics | 900 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | -40°C~125°C | Tube | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | CFL/TL Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10V~15.6V | DUAL | - | - | 1 | 12V | - | 60kHz~120kHz | - | L6574 | 16 | - | - | 450mA | - | - | - | - | - | 1 | 2mA | 25mA | 450mA | 25mA | - | - | - | - | - | - | - | - | - | 600V | 120ns | 80 ns | - | - | 2 | - | Yes | 1 | NO | ANALOG | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6585DETR STMicroelectronics | 326 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 250kHz | - | - | -40°C~150°C | Tape & Reel (TR) | e4 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | PFC/Ballast Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES IN CURRENT MODE | 8542.39.00.01 | 830mW | 11V~16V | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | 58.4kHz~62kHz | - | L6585 | 20 | - | - | - | - | 15V | - | 15V | - | - | 7mA | - | 600mA | 7mA | - | - | - | 11V | - | VOLTAGE-MODE | 16V | - | PULSE WIDTH MODULATION | - | - | - | - | BOOST | - | - | No | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6382D5TR STMicroelectronics | 36 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Automotive grade | - | -40°C~125°C | Tape & Reel (TR) | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | PFC/Ballast Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 14V~17V | DUAL | GULL WING | 260 | 1 | 13V | - | - | 30 | L6382 | 20 | 1 | - | - | - | - | - | - | 9V | 1 | 2mA | - | - | - | NO | - | 12.5V | - | -300mV | - | - | 7V | - | - | - | - | 500mV | - | - | - | Yes | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | - | ROHS3 Compliant | - | ||
![]() L6574D STMicroelectronics | 10000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | CFL/TL Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10V~15.6V | DUAL | GULL WING | 260 | 1 | 12V | - | 60kHz~120kHz | 30 | L6574 | 16 | - | 600V | 450mA | 15.6V | - | - | - | - | 1 | 2mA | 10mA | 450mA | 25mA | - | - | - | - | - | - | - | - | - | - | 120ns | 80 ns | - | - | 2 | - | Yes | 1 | NO | ANALOG | - | - | 9.9mm | 3.9mm | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() L6382D5 STMicroelectronics | 24 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Automotive grade | - | -40°C~125°C | Tube | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | PFC/Ballast Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 14V~17V | DUAL | GULL WING | 260 | 1 | 13V | 1.27mm | - | 30 | L6382 | 20 | - | - | - | - | - | 15V | 12V | 9V | 1 | 2mA | - | - | - | NO | - | 12.5V | - | -300mV | - | - | 7V | - | - | - | - | 500mV | - | - | - | Yes | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6585D STMicroelectronics | 23000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~150°C | Tube | e4 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | PFC/Ballast Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | IT CAN ALSO OPERATE WITH CURRENT MODE | - | - | 11V~16V | DUAL | GULL WING | 260 | 1 | 15V | - | 58.4kHz~62kHz | - | L6585 | 20 | 1 | - | - | 16V | 15V | - | - | - | - | 7mA | - | 600mA | 7mA | - | - | - | - | - | VOLTAGE-MODE | - | - | PULSE WIDTH MODULATION | - | - | - | - | PUSH-PULL | - | - | No | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6382DTR STMicroelectronics | 795 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Automotive grade | 600V | -40°C~125°C | Tape & Reel (TR) | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | PFC/Ballast Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 14V~17V | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | - | 30 | L6382 | 20 | - | - | - | - | - | 15V | 12V | 9V | 1 | 2mA | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 2.65mm | - | 13mm | 7.6mm | No | - | ROHS3 Compliant | - | ||
![]() L6520 STMicroelectronics | 1340 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Military grade | - | -25°C~85°C | Tube | e4 | yes | Active | 3 (168 Hours) | 8 | - | CFL/TL Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10.5V~18.5V | DUAL | GULL WING | 260 | 1 | 16V | 1.27mm | 46kHz~47.2kHz | - | L6520 | 8 | - | - | - | 18.5V | - | - | 16V | 10.5V | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6521 STMicroelectronics | 225 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Military grade | - | -25°C~85°C | Tube | e4 | yes | Active | 3 (168 Hours) | 8 | - | CFL/TL Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10.5V~18.5V | DUAL | GULL WING | 260 | 1 | 16V | 1.27mm | 46kHz~47.2kHz | - | L6521 | 8 | - | - | - | 18.5V | - | - | 16V | 10.5V | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() L6585DE STMicroelectronics | 2230 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 4.535924g | 250kHz | - | - | -40°C~150°C | Tube | e4 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | PFC/Ballast Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES IN CURRENT MODE | - | 830mW | 11V~16V | DUAL | GULL WING | 260 | 1 | 15V | - | 58.4kHz~62kHz | - | L6585 | 20 | - | - | - | - | 15V | - | - | - | - | 7mA | - | 600mA | - | - | - | - | - | - | VOLTAGE-MODE | - | - | PULSE WIDTH MODULATION | 2V | - | - | - | BOOST | 1 | - | No | - | - | - | 6.35mm | - | 25.4mm | 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() L6585DTR STMicroelectronics | 341 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 250kHz | - | - | -40°C~150°C | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | PFC/Ballast Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | IT CAN ALSO OPERATE WITH CURRENT MODE | - | - | 11V~16V | DUAL | GULL WING | 260 | 1 | 15V | - | 58.4kHz~62kHz | - | L6585 | 20 | 1 | - | - | 16V | 15V | - | - | - | - | 7mA | - | 600mA | - | - | - | - | - | - | VOLTAGE-MODE | - | - | PULSE WIDTH MODULATION | - | - | - | - | PUSH-PULL | - | - | No | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() VK05CFLTR-E STMicroelectronics | 2500 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | yes | Obsolete | 3 (168 Hours) | 8 | - | CCFL Driver | - | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | VK05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() L6521TR STMicroelectronics | 36 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 506.605978mg | - | - | - | -25°C~85°C | Tape & Reel (TR) | e4 | yes | Active | 3 (168 Hours) | 8 | - | CFL/TL Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10.5V~18.5V | DUAL | GULL WING | 260 | 1 | 16V | 1.27mm | 46kHz~47.2kHz | - | L6521 | 8 | - | - | - | 10.5V | - | - | 16V | - | - | 8mA | - | 300mA | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6520TR STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 506.605978mg | - | - | - | -25°C~85°C | Tape & Reel (TR) | e4 | yes | Active | 3 (168 Hours) | 8 | - | CFL/TL Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10.5V~18.5V | DUAL | GULL WING | 260 | 1 | 16V | 1.27mm | 46kHz~47.2kHz | - | L6520 | 8 | - | - | - | 10.5V | - | - | 16V | - | - | 8mA | - | 300mA | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() E-L6574D STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tube | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | CFL/TL Controller | - | - | - | - | 10V~15.6V | DUAL | GULL WING | - | 1 | 12V | - | 60kHz~120kHz | - | L6574 | 16 | - | 618V | 450mA | - | - | - | - | - | - | 2mA | 25mA | 450mA | 25mA | - | - | - | - | - | - | - | - | - | - | 120ns | 80 ns | - | - | 2 | 0.114 MHz | Yes | 1 | NO | ANALOG | - | 1.75mm | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() E-L6574D013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | CFL/TL Controller | - | - | - | - | 10V~15.6V | DUAL | GULL WING | - | 1 | 12V | - | 60kHz~120kHz | - | L6574 | 16 | - | - | - | - | - | - | - | - | - | 2mA | 25mA | 450mA | 25mA | - | - | - | - | - | - | - | - | - | - | 120ns | 80 ns | - | - | 2 | 0.114 MHz | Yes | 1 | NO | ANALOG | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |