- Applications
- Function
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
STMicroelectronics PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Pd - Power Dissipation | Product Status | Qualification | RoHS | Supplier Package | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Operating Frequency | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Configuration | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | RAM Size | Output Current | Core Processor | Program Memory Type | Logic Function | Supply Current-Max (Isup) | Voltage - Load | Screening Level | Resistance Tolerance | Motor Type | Motor Type - AC, DC | Motor Type - Stepper | Controller Series | Step Resolution | Product | Product Length | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STSPIN32F0251Q STMicroelectronics | 31 |
| Datasheet | - | - | - | Surface Mount | QFN-72 | - | - | 64-TQFP-EP (10x10) | 1008 | 250 V | + 125 C | 1A | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | 21 | Tray | VFQFPN | 4.5 W | Active | - | Details | - | 0.009171 oz | - | -40°C ~ 125°C (TJ) | Tray | STSPIN32F025 | - | - | - | - | - | - | - | 3 Phase | - | - | - | - | Home & Industrial | - | - | - | 9V ~ 20V | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | 800 kHz | - 10 V to 250 V | - | 9 V to 20 V | - | - | - | 3 Phase | I²C, SPI, UART/USART | - | 950 uA | - | Triple Half Bridge | 4K x 8 | 80 mA | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | DC Motor | - | - | STM32F031x6x7 | - | Brushless DC Motor Controllers | - | - | - | - | - | - | - | - | ||
![]() L9370TR STMicroelectronics | 552 |
| Datasheet | - | - | - | Surface Mount | 64-LQFP | - | - | 64-TQFP (10x10) | 1000 | - | + 175 C | - | STMicroelectronics | - 40 C | Yes | Surface Mount | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | AEC-Q100 | Details | LQFP | - | Automotive grade | -40 to 175 °C | MouseReel | L9370 | - | - | - | - | - | - | - | Electric Parking Braking Automotive IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | 2, 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | Half-Bridge Drivers | - | - | - | - | - | - | - | - | ||
![]() STSPIN32F0251QTR STMicroelectronics | 19 |
| Datasheet | - | - | - | Surface Mount | 72-VFQFN Exposed Pad | - | - | 72-QFN (10x10) | 1500 | - | - | 25mA | STMicroelectronics | - | Yes | - | - | MSL 3 - 168 hours | 21 | Tape & Reel (TR) | QFN | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TJ) | Reel | STSPIN32F0251 | - | - | - | - | - | - | - | - | - | - | - | - | Home & Industrial | - | - | - | 9V ~ 20V | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | 230V | - | - | - | - | - | - | I²C, SPI, UART/USART | - | - | - | Half Bridge | 4K x 8 | 350mA | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | Three Phase DC Brushless | - | - | STM32F031x6x7 | - | - | - | - | - | - | - | - | - | - | ||
![]() L9370 STMicroelectronics | 10 |
| - | - | - | - | Surface Mount | 64-LQFP | - | - | 64-TQFP (10x10) | 960 | - | - | - | STMicroelectronics | - | Yes | - | - | - | - | Bulk | - | - | Active | AEC-Q100 | Details | - | - | - | - | - | L9370 | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STSPIN32F0601QTR STMicroelectronics | 100000 | - | Datasheet | - | - | - | Surface Mount | 72-VFQFN Exposed Pad | - | - | 72-QFN (10x10) | 1500 | - | - | 25mA | STMicroelectronics | - | Yes | - | - | MSL 3 - 168 hours | 21 | Tape & Reel (TR) | QFN | - | Active | - | Details | - | - | - | -40°C ~ 125°C (TJ) | Reel | STSPIN32F0601 | - | - | - | - | - | - | - | - | - | - | - | - | Home & Industrial | - | - | - | 9V ~ 20V | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | 580V | - | - | - | - | - | - | I²C, SPI, UART/USART | - | - | - | Half Bridge | 4K x 8 | 350mA | ARM® Cortex®-M0 | FLASH (32kB) | - | - | - | - | - | BLDC Motor | - | - | STM32F031x6x7 | - | - | - | - | - | - | - | - | - | - | ||
![]() E-L6258E-XYZ STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | PowerSO | - | - | 150 °C | - | - | - | - | - | - | - | - | 25 ppm/°C | DMOS Dual Full Bridge Driver | 100 kOhm | - | - | - | - | - | - | 0.15 W | - | - | - | - | - | - | High Reliability | - | - | - | 36 | - | - | - | - | - | - | - | 12, 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | 2.03 mm | - | - | - | - | - | - | - | ||
![]() STSPIN840/BKN STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L9639 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | e3 | Obsolete | 3 (168 Hours) | 20 | - | - | - | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 8542.39.00.01 | - | 8V~17V | DUAL | GULL WING | - | 12V | 1.27mm | - | - | - | L9639 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 17V | - | - | 8V | - | On/Off | ANALOG CIRCUIT | - | 200μA | Half Bridge (2) | - | - | - | - | AND | 0.2mA | 8V~17V | - | - | - | Brushed DC | - | - | - | - | - | 3.6mm | 15.9mm | 11mm | No | - | ROHS3 Compliant | - | ||
![]() E-PBL3717A STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~150°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 16 | Through Hole | EAR99 | - | - | - | - | - | - | General Purpose | - | - | - | 4.75V~5.25V | DUAL | - | - | 5V | - | - | - | - | PBL3717 | - | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | 46V | 1A | 36V | - | - | 4.75V | - | Parallel | - | - | 16mA | Half Bridge (2) | - | - | - | - | AND | - | 10V~46V | - | - | Stepper | - | Bipolar | - | 1, 1/2, 1/4 | - | - | 5.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6219DSA13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | - | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | - | 5V | 1.27mm | - | - | - | L6219 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 5.25V | - | 4.75V | - | Parallel | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | - | - | - | AND | - | 10V~46V | - | - | - | Brushed DC | Bipolar | - | 1, 1/2 | - | - | 2.65mm | 15.4mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() L9639PD013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 20 | - | - | - | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | - | 8V~17V | DUAL | GULL WING | - | 12V | 1.27mm | - | - | - | L9639 | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 17V | - | - | 8V | - | On/Off | ANALOG CIRCUIT | - | 200μA | Half Bridge (2) | - | - | - | - | AND | - | 8V~17V | - | - | - | Brushed DC | - | - | - | - | - | 3.6mm | 15.9mm | 11mm | - | - | ROHS3 Compliant | - | ||
![]() L99ASC03GTR STMicroelectronics | 1698 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 48-TQFP Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | 6V~28V | - | - | - | - | - | - | - | - | L99A | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | Pre-Driver - Half Bridge (3) | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E-L6207PD013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TEA3718DP STMicroelectronics | 200 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~150°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | General Purpose | ALSO REQUIRES A 10 TO 45 V SUPPLY | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | - | - | 5V | 2.54mm | - | - | - | TEA3718 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 5.25V | 510/45V | 4.75V | - | Parallel | STEPPER MOTOR CONTROLLER | - | 25mA | Half Bridge (2) | - | - | - | - | AND | - | 10V~45V | - | - | - | - | Bipolar | - | 1, 1/2 | - | - | 5.1mm | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() FSCT17A-UH5 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | IPPAK-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~125°C TJ | Tube | A.S.D.™ | e3 | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | Tin (Sn) | - | - | Fan Controller | - | - | - | 9V~15V | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 12V | - | - | not_compliant | NOT SPECIFIED | FSCT | - | - | Controller - Speed | 1 | Not Qualified | - | - | - | 7V | - | - | 9V | - | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | 3mA | Pre-Driver - Low Side | - | 10mA | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 8.4mm | - | 2.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L292H STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 15-SSIP Exposed Pad, Formed Leads | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | 15 | - | EAR99 | - | - | - | - | - | - | General Purpose | - | 8542.39.00.01 | - | 18V~36V | ZIG-ZAG | - | - | 36V | - | - | - | - | L292 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 36V | - | - | 18V | - | Parallel | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | - | - | AND | - | 18V~36V | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() L6506DC013TR STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 4.5V~7V | - | - | - | - | - | - | - | - | L6506 | - | - | Controller - Current Management | - | - | - | - | - | 7V | - | - | - | - | Parallel | - | - | 25mA | Pre-Driver - Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | Bipolar | - | 1, 1/2 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VNH5180A-E STMicroelectronics | 2000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | ECOPACK®, VIPower™ | e3 | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | Matte Tin (Sn) - annealed | - | - | Automotive | - | - | - | 5.5V~18V | - | - | - | - | - | - | - | - | VNH5180 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | - | - | Parallel, PWM | - | - | 3mA | Half Bridge (2) | - | - | - | - | - | - | 5.5V~18V | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STSPIN830 STMicroelectronics | 25 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 24-TFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | STSPIN8 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | 7V~45V | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | STSPIN | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | - | 48V Max | - | - | - | - | Multiphase | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STSPIN840 STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 24-TFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | STSPIN8 | e4 | Active | 3 (168 Hours) | 24 | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Industrial | - | - | - | 7V~45V | QUAD | NO LEAD | - | 36V | 0.5mm | - | compliant | - | STSPIN | - | S-XQCC-N24 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 45V | - | 7V | - | Logic | BRUSH DC MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | - | - | - | 48V Max | - | - | - | Brushed DC | - | - | - | - | - | 1.1mm | 4mm | 4mm | - | - | RoHS Compliant | - |