- Applications
- Function
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
STMicroelectronics PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Max Supply Current | Current - Output | Output Current-Max | Supply Current-Max (Isup) | Voltage - Load | Interface IC Type | Number of Drivers | Supply Voltage1-Nom | Built-in Protections | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Supply Voltage1-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-L6569D013TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SO | - | - | - | - | - | Tape & Reel | 2000 | - | - | Active | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 16.6V | 10V | - | 30mA | - | 25mA | 275mA | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() E-TEA3717DP STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PowerDIP | - | 0°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | TEA3717 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Half Bridge (2) | - | - | - | - | 10V~40V | - | - | - | - | - | Bipolar | 1, 1/2 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSCT07A-UH5 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | IPPAK-5 | NO | - | - | - | 0°C~125°C TJ | Tube | - | A.S.D.™ | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | - | Fan Controller | 8542.39.00.01 | 9V~15V | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | 12V | 1.27mm | not_compliant | NOT SPECIFIED | FSCT | - | R-PSIP-T5 | Controller - Speed | - | Not Qualified | - | 15V | 9/15V | - | 9V | - | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Low Side | - | - | - | 3mA | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 8.4mm | 6.5mm | 2.3mm | - | ROHS3 Compliant | - | ||
![]() VNHD7008AY STMicroelectronics | 5500 | - | Datasheet | 42 Weeks | - | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | - | Automotive, AEC-Q100, VIPOWER™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | Automotive | - | 4V~28V | - | - | - | - | - | - | compliant | - | VNHD7008 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | PWM | - | - | - | - | Half Bridge (2) | - | 51A | - | - | 4V~28V | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | - | ||
![]() FSCT11A-UH5 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | IPPAK-5 | NO | - | - | - | 0°C~125°C TJ | Tube | - | A.S.D.™ | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | - | Fan Controller | 8542.39.00.01 | 9V~15V | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | 12V | 1.27mm | not_compliant | NOT SPECIFIED | FSCT | - | R-PSIP-T5 | Controller - Speed | - | Not Qualified | - | 15V | 9/15V | - | 9V | - | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Low Side | - | - | - | 3mA | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 8.4mm | 6.5mm | 2.3mm | - | ROHS3 Compliant | - | ||
![]() VNH7070AYTR STMicroelectronics | 6000 | - | Datasheet | 20 Weeks | - | Surface Mount | 36-PowerBFSOP (0.295, 7.50mm Width) | YES | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | - | 36 | - | - | - | - | - | Automotive | - | 4V~28V | DUAL | GULL WING | - | - | 7V | 0.5mm | compliant | - | - | - | R-PDSO-G36 | Driver - Fully Integrated, Control and Power Stage | - | - | - | 28V | - | - | 4V | - | PWM | - | - | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | 6mA | - | - | - | - | - | Brushed DC | - | - | - | 2.47mm | 10.3mm | 7.5mm | - | RoHS Compliant | - | ||
![]() L99H02XPTR STMicroelectronics | 2995 | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L99H02XP STMicroelectronics | 11025 | - | Datasheet | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL6207PD STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 36 | - | - | - | - | - | - | e3 | - | - | 36 | EAR99 | Integrated Circuit (IC) | MATTE TIN | 150°C | -40°C | - | - | - | DUAL | GULL WING | 245 | 1 | 48V | 0.65mm | - | 40 | - | 36 | - | - | - | - | 48V | - | - | AUTOMOTIVE | - | 2 | - | 52V | 8V | - | 35mA | - | - | - | 5.6A | - | - | - | - | - | - | - | - | - | - | 3.6mm | 15.9mm | 11mm | No | RoHS Compliant | Lead Free | ||
![]() E-L293DD STMicroelectronics | In Stock | - | Datasheet | 111 Weeks | Surface Mount | - | SO | - | 20 | - | - | - | - | 2003 | - | - | Active | - | 20 | EAR99 | - | - | 150°C | -40°C | - | - | - | DUAL | GULL WING | - | 2 | 5V | 1.27mm | - | - | - | 20 | - | - | - | - | 7V | 36V | - | - | - | 4 | - | - | - | - | 128mA | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 24V | THERMAL | - | - | - | 36V | 2.65mm | 12.8mm | 7.5mm | No | RoHS Compliant | Lead Free |