- Applications
- Function
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
STMicroelectronics PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Logic Function | Output Current-Max | Output Current per Channel | Supply Current-Max (Isup) | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Output Peak Current Limit-Nom | Built-in Protections | Motor Type | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6208D013TR STMicroelectronics | 35 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | STSPIN L62 | e4 | Active | 3 (168 Hours) | 24 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8V~52V | DUAL | GULL WING | 250 | 48V | - | 30 | L6208 | - | Driver - Fully Integrated, Control and Power Stage | 2 | 52V | 5.6A | - | - | 48V | 8V | - | Parallel | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | - | - | - | - | - | 8V~52V | - | - | - | - | - | Bipolar | 1, 1/2 | - | - | 15.4mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() POWERSTEP01TR STMicroelectronics | 15000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 89-PowerVFQFN | YES | 102 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | POWERSTEP | - | Active | 3 (168 Hours) | 89 | EAR99 | - | - | General Purpose | OTHER NOMINAL VOLTAGE=5V | 8542.39.00.01 | - | 3.3V 5V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | - | NOT SPECIFIED | - | R-XQCC-N89 | Driver - Fully Integrated, Control and Power Stage | - | 85V | - | 85V | - | - | - | - | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | AND | - | - | - | - | - | 85V Max | - | - | - | - | - | Bipolar | 1 ~ 1/128 | - | - | 14mm | 11mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L9942XP1TR STMicroelectronics | 7840 |
| Datasheet | 30 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 24 | EAR99 | - | Tin (Sn) | Automotive | - | - | - | 3V~5.3V | DUAL | GULL WING | 260 | 5V | 0.8mm | 30 | L9942 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | 13.5V | 5.3V | - | 3V | - | SPI | STEPPER MOTOR CONTROLLER | - | 20mA | Half Bridge (4) | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Bipolar | 1, 1/2, 1/8, 1/16, 1/32 | - | 2.45mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6472HTR STMicroelectronics | 60330 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | STSPIN L64 | e3 | Active | 3 (168 Hours) | 28 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | ALSO OPERATES AT 5 VOLT | - | - | 3.3V 5V | DUAL | GULL WING | 260 | 36V | 0.65mm | 30 | L6472 | - | Driver - Fully Integrated, Control and Power Stage | 1 | 45V | - | - | - | 3.3V | 8V | - | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | 0.65mA | - | - | 8V~45V | - | - | - | - | - | Bipolar | 1 ~ 1/16 | - | - | 9.7mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6472H STMicroelectronics | 28 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | 120.003531mg | 512kHz | - | -40°C~150°C TJ | Tube | STSPIN L64 | e3 | Active | 3 (168 Hours) | 28 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | ALSO OPERATES AT 5 VOLT | - | 5W | 3.3V 5V | DUAL | GULL WING | 260 | 36V | 0.65mm | 30 | L6472 | - | Driver - Fully Integrated, Control and Power Stage | 1 | 45V | 3A | - | - | 3.3V | 8V | - | SPI | - | 500μA | - | Half Bridge (4) | AND | - | - | 0.65mA | 45V | 3A | 8V~45V | - | - | Stepper | - | - | Bipolar | 1 ~ 1/16 | 1.05mm | - | 9.8mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6472PDTR STMicroelectronics | 600 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | STSPIN L64 | e3 | Active | 3 (168 Hours) | 36 | EAR99 | - | Matte Tin (Sn) | General Purpose | ALSO OPERATES AT 5 VOLT | - | - | 3.3V 5V | DUAL | GULL WING | 260 | 36V | 0.65mm | 30 | L6472 | - | Driver - Fully Integrated, Control and Power Stage | 1 | 45V | - | - | - | 3.3V | 8V | - | SPI | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | 0.65mA | - | - | 8V~45V | - | - | - | - | - | Bipolar | 1 ~ 1/16 | - | 3.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6208Q STMicroelectronics | 12000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | 100kHz | - | -25°C~125°C TJ | Tray | STSPIN L62 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | - | - | - | 8V~52V | QUAD | - | 260 | 48V | 0.5mm | 40 | L6208 | - | Driver - Fully Integrated, Control and Power Stage | 2 | 52V | 5.6A | - | - | - | 8V | - | Parallel | - | - | 5.6A | Half Bridge (4) | - | - | - | 10mA | 52V | 2.8A | 8V~52V | - | - | Stepper | - | - | Bipolar | 1, 1/2 | 950μm | - | 7.15mm | 7.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNH3SP30-E STMicroelectronics | 5 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | - | 30 | 13.607771g | - | - | -40°C~150°C TJ | Tube | STripFET™, VIPower™ | e3 | Active | 3 (168 Hours) | 30 | EAR99 | - | Matte Tin (Sn) - annealed | Automotive | - | - | - | 5.5V~36V | DUAL | GULL WING | 250 | 9V | - | - | VNH3SP | - | Driver - Fully Integrated, Control and Power Stage | 2 | - | - | - | 36V | 9/18V | 5.5V | - | Parallel, PWM | BRUSH DC MOTOR CONTROLLER | - | 15mA | Half Bridge (2) | - | - | - | - | 40V | 30A | 5.5V~36V | - | - | Brushed | - | Brushed DC | - | - | 2.25mm | - | 17.3mm | 16.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6474HTR STMicroelectronics | 2448 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | STSPIN L64 | e3 | Active | 3 (168 Hours) | 28 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | - | - | - | 3.3V 5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 30 | L6474 | - | Driver - Fully Integrated, Control and Power Stage | 1 | 3.2V | - | 45V | - | 3.3V | 8V | - | SPI | STEPPER MOTOR CONTROLLER | - | 650μA | Half Bridge (4) | - | - | - | 0.65mA | - | - | 8V~45V | - | - | - | - | - | Bipolar | 1 ~ 1/16 | - | - | 9.7mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6226PD STMicroelectronics | 59 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | -25°C~125°C TJ | Tube | STSPIN L62 | e3 | Active | 3 (168 Hours) | 36 | EAR99 | 730mOhm | Matte Tin (Sn) - annealed | General Purpose | - | - | - | 8V~52V | DUAL | GULL WING | - | 48V | 0.65mm | - | L6226 | - | Driver - Fully Integrated, Control and Power Stage | - | 52V | 2.8A | 48V | - | - | 8V | 4 | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | - | 1.4A | - | 52V | 1.4A | 8V~52V | - | - | Brushed | - | Brushed DC | Bipolar | - | 3.3mm | - | 16mm | 11.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6226D STMicroelectronics | 62 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -25°C~125°C TJ | Tube | STSPIN L62 | e4 | Active | 3 (168 Hours) | 24 | EAR99 | 730mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8V~52V | DUAL | GULL WING | - | 48V | 1.27mm | - | L6226 | - | Driver - Fully Integrated, Control and Power Stage | 4 | 52V | 2.8A | 48V | - | - | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | AND | - | 1.4A | - | 52V | 1.4A | 8V~52V | - | - | Brushed | - | Brushed DC | Bipolar | - | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNH7100BASTR STMicroelectronics | 17500 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, VIPOWER™ | - | Active | 3 (168 Hours) | - | - | - | - | Automotive | - | - | - | 4V~28V | - | - | - | - | - | - | VNH7100 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | PWM | - | - | - | Half Bridge (2) | - | - | - | - | - | - | 4V~28V | - | - | - | - | Brushed DC | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L6208QTR STMicroelectronics | 28 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | STSPIN L62 | e3 | Active | 3 (168 Hours) | 48 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | - | - | - | 8V~52V | QUAD | - | 260 | 48V | 0.5mm | 40 | L6208 | S-XQCC-N48 | Driver - Fully Integrated, Control and Power Stage | 2 | - | 5.6A | - | - | - | 8V | - | Parallel | STEPPER MOTOR CONTROLLER | - | - | Half Bridge (4) | - | - | - | 10mA | - | - | 8V~52V | - | - | - | - | - | Bipolar | 1, 1/2 | - | 1mm | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNH2SP30TR-E STMicroelectronics | 1 | - | Datasheet | - | - | Surface Mount | Surface Mount | 30-MPSO, MultiPowerSO | - | 30 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | STripFET™, VIPower™ | e3 | Obsolete | 3 (168 Hours) | 30 | EAR99 | - | Matte Tin (Sn) - annealed | Automotive | - | - | - | 5.5V~16V | DUAL | GULL WING | 250 | 9V | - | 30 | VNH2SP | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 30A | - | - | - | 5.5V | - | PWM | BRUSH DC MOTOR CONTROLLER | 30mA | - | Half Bridge (2) | - | - | - | - | - | - | 5.5V~16V | - | - | - | - | Brushed DC | - | - | 2.25mm | - | 17.2mm | 16mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6229D STMicroelectronics | 4 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -25°C~125°C TJ | Tube | STSPIN L62 | e4 | Active | 3 (168 Hours) | 24 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 12V~52V | DUAL | GULL WING | 250 | 48V | 1.27mm | 30 | L6229 | - | Driver - Fully Integrated, Control and Power Stage | 3 | 52V | - | - | - | 48V | 8V | - | Parallel | BRUSHLESS DC MOTOR CONTROLLER | - | 1.4A | Half Bridge (3) | - | 2.8A | - | 10mA | - | - | 12V~52V | - | - | - | - | Brushless DC (BLDC) | - | - | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNH5019A-E STMicroelectronics | 3630 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | - | 30 | - | 20kHz | - | -40°C~150°C TJ | Tube | ECOPACK®, VIPower™ | e3 | Active | 3 (168 Hours) | 30 | EAR99 | - | Matte Tin (Sn) - annealed | Automotive | - | - | - | 5.5V~24V | DUAL | GULL WING | 260 | 13V | - | 3 | VNH5019 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | Parallel, PWM | - | - | 8mA | Half Bridge (2) | - | - | - | - | 41V | 30A | 5.5V~24V | 50A | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | Brushed | SOURCE SINK | Brushed DC | - | - | 2.35mm | - | 17.3mm | 16.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6205N STMicroelectronics | 1000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 100kHz | - | -25°C~125°C TJ | Tube | STSPIN L62 | e3 | Active | 1 (Unlimited) | 20 | EAR99 | 300mOhm | Tin (Sn) | General Purpose | - | - | - | 8V~52V | DUAL | - | - | 48V | - | - | L6205 | - | Driver - Fully Integrated, Control and Power Stage | 4 | 52V | 5.6A | 48V | - | - | 8V | 2 | Parallel | STEPPER MOTOR CONTROLLER | - | 10mA | Half Bridge (4) | - | - | 2.8A | - | 52V | 2.8A | 8V~52V | - | - | Brushed | - | Brushed DC | Bipolar | - | 5.1mm | - | 24.8mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() E-L6258EX STMicroelectronics | 2436 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | - | - | 150°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | 36 | EAR99 | - | Matte Tin (Sn) - annealed | General Purpose | - | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | - | 5V | 0.65mm | - | L6258 | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 5.25V | - | 4.75V | - | Parallel | - | - | - | Half Bridge (4) | AND | - | - | 15mA | 40V | 1.5A | 12V~40V | - | - | Stepper | - | Brushed DC | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | 3.6mm | - | 16mm | 11.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6228D STMicroelectronics | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 307.790773mg | - | - | -25°C~125°C TJ | Tube | STSPIN L62 | e4 | Active | 3 (168 Hours) | 24 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | - | 8V~52V | DUAL | GULL WING | 250 | 48V | 1.27mm | 30 | L6228 | - | Driver - Fully Integrated, Control and Power Stage | 4 | 52V | - | - | - | - | 8V | - | Parallel | - | 1.4A | - | Half Bridge (4) | - | 2.8A | - | - | 52V | 1.4A | 8V~52V | - | - | Stepper | - | - | Bipolar | 1, 1/2 | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6474PD STMicroelectronics | 2300 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 36 | - | 800kHz | - | -40°C~150°C TJ | Tube | STSPIN L64 | e3 | Active | 3 (168 Hours) | 36 | EAR99 | - | Matte Tin (Sn) | General Purpose | - | - | - | 3.3V 5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 30 | L6474 | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 3.3V | 8V | - | SPI | - | 650μA | - | Half Bridge (4) | AND | 7A | - | 0.65mA | 45V | 3A | 8V~45V | - | - | Stepper | - | - | Bipolar | 1 ~ 1/16 | 3.3mm | - | 16mm | 11.1mm | No | No SVHC | ROHS3 Compliant | Lead Free |