- Applications
- Function
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
STMicroelectronics PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Current - Output | Max Output Voltage | Voltage - Output | Logic Function | Output Characteristics | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Output Polarity | Voltage - Load | Interface IC Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | Motor Type | Number of GPIO | Output Current Flow Direction | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6226N STMicroelectronics | 4899 | - | Datasheet | - | - | Through Hole | Through Hole | 24-PowerDIP (0.300, 7.62mm) | - | 24 | - | - | - | -25°C~125°C TJ | Tube | - | STSPIN L62 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | 730mOhm | - | - | - | General Purpose | - | - | - | 8V~52V | - | - | - | - | - | - | - | L6226 | - | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | 2.8A | 48V | - | - | - | - | - | Parallel | - | - | - | 10mA | Half Bridge (4) | - | - | - | - | - | - | - | 1.4A | - | - | - | 52V | 1.4A | - | 8V~52V | - | - | - | - | - | - | - | - | - | Brushed | - | - | Brushed DC | Bipolar | - | 3.3mm | - | 31.75mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6460TR STMicroelectronics | 36 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | 64 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 64 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 13V~38V | QUAD | GULL WING | 260 | - | 32V | 0.5mm | 30 | L6460 | - | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | - | - | - | 38V | 13V | - | 13V | - | SPI | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (8) | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | 13V~38V | - | - | - | - | - | - | - | - | - | - | 15 | - | Brushed DC | Bipolar | 1 ~ 1/16 | - | 1.2mm | 10mm | 10mm | No | - | ROHS3 Compliant | - | ||
![]() E-TEA3718SFPTR STMicroelectronics | 70 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 250 | - | 5V | - | - | TEA3718 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 5.25V | - | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | 25mA | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() E-L9935 STMicroelectronics | 24 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | General Purpose | ALSO REQUIRES 8V TO 24V SUPPLY | - | - | 8V~24V | DUAL | GULL WING | 245 | - | 5V | - | - | L9935 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | 14.4V | 5.5V | 58/24V | - | 4.5V | - | SPI | - | - | STEPPER MOTOR CONTROLLER | 4.5mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~24V | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | 3.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() L99SM81VQ6TR STMicroelectronics | 45000 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 40-TFQFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 40 | - | - | - | - | - | - | Automotive | - | - | - | 6V~28V | QUAD | NO LEAD | NOT SPECIFIED | - | 13.5V | 0.5mm | NOT SPECIFIED | L99S | - | S-XQCC-N40 | Driver | - | - | - | - | - | 28V | - | - | 6V | - | PWM, SPI | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | 1.05mm | 6mm | 6mm | - | - | RoHS Compliant | - | ||
![]() L6460 STMicroelectronics | 43 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | 64 | - | - | - | -40°C~125°C TJ | Tray | - | - | e4 | - | Active | 3 (168 Hours) | 64 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 13V~38V | QUAD | GULL WING | 260 | - | 32V | 0.5mm | 30 | L6460 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 30V | 3A | - | 38V | 13V | - | 13V | - | SPI | - | - | - | 11mA | Half Bridge (8) | - | 2.5A | - | - | - | - | - | - | 400ns | - | 400 ns | - | - | - | 13V~38V | - | 4 | - | - | - | - | - | - | - | Stepper | 15 | - | Brushed DC | Bipolar | 1 ~ 1/16 | - | 1.2mm | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L292 STMicroelectronics | 9 | - | Datasheet | - | - | Through Hole | Through Hole | 15-SSIP Exposed Pad, Formed Leads | - | 15 | Multiwatt15V | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 15 | Through Hole | EAR99 | - | MATTE TIN | - | - | General Purpose | - | - | 25W | 18V~36V | ZIG-ZAG | - | - | - | 36V | - | - | L292 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 36V | 2A | - | - | - | - | - | - | Parallel | - | - | BRUSH DC MOTOR CONTROLLER | 30mA | Half Bridge (2) | - | - | - | 36V | - | - | - | - | - | 50mA | - | - | - | - | 18V~36V | - | - | - | - | - | 150°C | - | - | - | - | - | - | Brushed DC | - | - | 18.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6219DS STMicroelectronics | 300 | - | Datasheet | 111 Weeks | - | Surface Mount | - | SO | - | 24 | - | - | - | - | - | 2008 | - | e4 | - | Active | - | 24 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -20°C | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 24 | - | - | - | - | - | - | - | - | - | OTHER | - | 2 | - | 46V | 10V | STEPPER MOTOR CONTROLLER | 10mA | - | - | - | 750mA | - | 46V | - | - | - | - | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.4mm | 7.5mm | No | - | RoHS Compliant | Contains Lead | ||
![]() L293E STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | - | 4.5V~36V | DUAL | - | - | - | 5V | - | - | L293 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 36V | 1A | 24V | - | - | - | - | 4 | Parallel | - | - | - | 2mA | Half Bridge (4) | - | - | - | - | - | AND | 3-STATE | - | - | - | - | 36V | 2A | TRUE | 4.5V~36V | - | - | - | 2A | - | - | - | - | OVER CURRENT; THERMAL | Brushed | - | - | Brushed DC | Bipolar | - | 5.1mm | - | 24.8mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6219R013TR STMicroelectronics | 9000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | - | - | e3/e4 | - | Obsolete | 3 (168 Hours) | 24 | - | EAR99 | - | TIN/NICKEL PALLADIUM GOLD | - | - | General Purpose | CONTROL FOR TWO DC MOTORS; ALSO REQUIRES A 4.5 VOLTS TO 10 VOLTS SUPPLY | 8542.39.00.01 | - | 4.75V~5.25V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | L6219 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 30V | 5.25V | 4.55V | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | 10mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~10V | - | - | - | - | - | - | - | - | - | - | - | - | Brushed DC | Bipolar | 1, 1/2 | - | 2.65mm | 15.4mm | 7.5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PBL3717A STMicroelectronics | 5 | - | Datasheet | 111 Weeks | - | Surface Mount, Through Hole | - | PDIP | - | 16 | - | - | - | - | - | 2003 | - | e3 | no | Discontinued | - | 16 | - | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | - | - | 8542.39.00.01 | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 16 | - | - | - | - | - | - | 36V | 5.25V | 510/46V | COMMERCIAL | 4.75V | - | - | - | - | STEPPER MOTOR CONTROLLER | 15mA | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | 20mm | 7.1mm | No | - | RoHS Compliant | Contains Lead | ||
![]() TEA3718SP STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | - | - | 0°C~150°C TJ | Tube | - | - | e0 | - | Obsolete | 3 (168 Hours) | 15 | - | EAR99 | - | TIN LEAD | - | - | General Purpose | ALSO REQUIRES A 10 TO 45 V SUPPLY | 8542.39.00.01 | - | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | 1.27mm | - | TEA3718 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 50V | 5.25V | 510/45V | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | 25mA | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() L9925 STMicroelectronics | 565 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 8542.39.00.01 | - | 9V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 14V | 1.27mm | NOT SPECIFIED | L9925 | - | R-PDSO-G28 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Half Bridge (4) | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | 9V~16V | - | - | 50 µs | - | - | - | YES | 50 µs | - | - | - | - | Brushed DC | Bipolar | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() E-TEA3718SFP STMicroelectronics | 50000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | 0°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 250 | - | 5V | - | - | TEA3718 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | - | - | - | 4.75V | 2 | Parallel | - | - | STEPPER MOTOR CONTROLLER | 25mA | Half Bridge (2) | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | - | - | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() E-L6203 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | 11 | - | - | - | - | - | 2003 | - | - | - | Active | - | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36V | - | - | - | - | 2 | - | 48V | 12V | - | 128mA | - | - | - | 4A | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() L99SM81VYTR STMicroelectronics | 281 |
| Datasheet | 42 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | - | YES | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | - | - | Automotive | - | - | - | 6V~28V | DUAL | GULL WING | NOT SPECIFIED | - | 13.5V | 0.5mm | NOT SPECIFIED | L99S | - | R-PDSO-G36 | Driver | - | - | - | - | - | 28V | - | - | 6V | - | PWM, SPI | - | - | STEPPER MOTOR CONTROLLER | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2, 1/4, 1/8, 1/16 | - | 2.45mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() E-L293DD013TR STMicroelectronics | 15000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | General Purpose | - | - | - | 4.5V~36V | DUAL | GULL WING | - | - | 5V | 1.27mm | - | L293 | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | 36V | - | 6.5V | - | - | - | - | 4 | Parallel | - | - | - | - | Half Bridge (4) | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | 4.5V~36V | - | - | - | - | 24V | - | - | - | THERMAL | - | - | - | Brushed DC | Bipolar | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6208D STMicroelectronics | 233 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 100kHz | - | -25°C~125°C TJ | Tube | - | STSPIN L62 | e4 | - | Active | 3 (168 Hours) | 24 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | 8V~52V | DUAL | GULL WING | 250 | - | 48V | 1.27mm | 30 | L6208 | - | - | Driver - Fully Integrated, Control and Power Stage | 4 | - | 52V | 5.6A | 48V | - | - | - | 8V | - | Parallel | - | - | - | 10mA | Half Bridge (4) | - | - | - | - | - | - | - | - | - | - | - | 52V | 2.8A | - | 8V~52V | - | - | - | - | - | - | - | - | - | Stepper | - | - | - | Bipolar | 1, 1/2 | 2.35mm | - | 15.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() L9947S STMicroelectronics | 80000 | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | - | - | -40°C~150°C TJ | Bulk | - | - | e0 | - | Obsolete | 3 (168 Hours) | 15 | - | EAR99 | - | TIN LEAD | - | - | Automotive | - | - | - | 4.5V~5.5V | ZIG-ZAG | - | - | - | 5V | - | - | L9947 | - | - | Driver - Fully Integrated, Control and Power Stage | 5 | - | 600mV | - | 14.4V | - | - | - | - | - | - | - | - | - | 5mA | Half Bridge (4), High Side (1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~16V | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | 12A | - | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SOURCE SINK | Brushed DC | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() E-TEA3718SP STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | - | - | 0°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 15 | - | EAR99 | - | - | - | - | General Purpose | - | - | - | 4.75V~5.25V | ZIG-ZAG | - | - | - | 5V | - | - | TEA3718 | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | - | - | - | 5.25V | - | - | 4.75V | - | Parallel | - | - | STEPPER MOTOR CONTROLLER | 25mA | Half Bridge (2) | 3.1W | - | - | - | - | AND | - | - | - | - | - | - | - | - | 10V~45V | - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar | 1, 1/2 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |