- Base Part Number
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
- ECCN Code
Attribute column
Manufacturer
STMicroelectronics PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Element Configuration | Nominal Supply Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Max Input Voltage | Output Characteristics | Output Current per Channel | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Output Polarity | Ratio - Input:Output | Input Characteristics | Voltage - Load | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | FET Technology | Turn On Time | Input Current | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VN02H STMicroelectronics | 26 | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | - | 5 | - | -40°C~150°C TJ | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | 350mOhm | MATTE TIN | - | 28W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | VN02 | 5 | - | 1 | Not Qualified | N-Channel | 6A | 36V | - | - | - | On/Off | - | 50μA | High Side | - | 28W | 6A | Not Required | 20mA | Non-Inverting | - | General Purpose | 5V | 36V | - | - | - | - | - | - | - | 1:1 | - | 5V~36V | 1 | Open Load Detect, Over Temperature | - | - | 20 μs | - | - | 0.9A | 400m Ω (Max) | - | 30 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() VN808SR STMicroelectronics | 600 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-36 Exposed Bottom Pad | - | 36 | - | -40°C~125°C TJ | Tube | VIPower™ | e3 | yes | Obsolete | 1 (Unlimited) | 36 | - | EAR99 | 150mOhm | Matte Tin (Sn) - annealed | - | 96W | DUAL | GULL WING | 245 | 8 | 24V | 0.65mm | - | - | 30 | VN808 | 36 | - | 8 | - | N-Channel | 700mA | - | 45V | 10.5/32V | 10.5V | On/Off | - | 12mA | High Side | - | 96W | 700mA | Not Required | 12mA | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 10.5V~45V | 8 | Current Limiting (Fixed), Over Temperature | - | - | 100 μs | - | - | - | 150m Ω | - | 150 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | 3.6mm | 15.9mm | 11mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNN7NV0413TR STMicroelectronics | 44689 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | 1.5 μs | -40°C~150°C TJ | Tape & Reel (TR) | OMNIFET II™, VIPower™ | e3 | yes | Obsolete | 3 (168 Hours) | 4 | - | EAR99 | - | Matte Tin (Sn) - annealed | 40V | 7W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 6A | - | VNN7NV | 4 | - | 1 | - | N-Channel | 6A | - | - | - | - | On/Off | Single | 100μA | Low Side | - | 7W | 6A | Not Required | - | Non-Inverting | 300 ns | General Purpose | - | - | - | - | 470ns | 350 ns | - | 6A | - | 1:1 | - | 36V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | 2.3 µs | - | - | 9A | 60m Ω (Max) | 60mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | 6.5mm | 3.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() VNB49N04 STMicroelectronics | 21368 | - | Datasheet | - | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | -40°C~125°C TJ | Tube | OMNIFET™, VIPower™ | e3 | yes | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | not_compliant | - | NOT SPECIFIED | VNB49 | 4 | R-PSSO-G2 | 1 | Not Qualified | N-Channel | - | - | - | - | - | On/Off | - | - | Low Side | - | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | OPEN-DRAIN | - | - | - | - | - | TRUE | 1:1 | SCHMITT TRIGGER | 33V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 3.8 μs | - | - | 49A | 40m Ω (Max) | - | 24 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Status Flag | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND600 STMicroelectronics | 152 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | Solder | EAR99 | - | TIN LEAD | - | 8.3W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VND600 | 16 | - | 2 | - | N-Channel | 25A | - | 36V | 8/36V | 5.5V | On/Off | - | 6mA | High Side | - | 8.3W | 25A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 2 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 10mA | 25A | 40A | 35m Ω (Max) | 120mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | 3.75mm | 9.4mm | 7.5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() VN02NSP13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | 400mOhm | Matte Tin (Sn) - annealed | - | 58W | DUAL | GULL WING | - | 1 | 13V | - | - | 6A | - | VN02 | 10 | - | 1 | - | N-Channel | 6A | 26V | - | - | - | On/Off | - | 15mA | High Side | - | 58W | 6A | Not Required | 50mA | Non-Inverting | - | General Purpose | 7V | 26V | - | - | - | - | - | - | - | 1:1 | - | 7V~26V | 1 | Open Load Detect, Over Temperature | - | - | - | - | - | - | 400m Ω (Max) | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | 3.75mm | 9.4mm | 7.5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() VN820SP STMicroelectronics | 325 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | 30 μs | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | 65.8W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VN820 | 10 | - | 1 | - | N-Channel | 9A | 13V | 36V | 8/36V | - | On/Off | - | 25mA | High Side | - | 65.8W | - | Not Required | 3.5mA | Non-Inverting | 30 μs | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 13A | 40m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | 3.75mm | 9.4mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VND600PEP-E STMicroelectronics | 265 | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | -40°C~150°C TJ | Tube | - | - | yes | Active | 3 (168 Hours) | 24 | - | EAR99 | 30mOhm | - | - | 96W | DUAL | GULL WING | - | 1 | 13V | 0.8mm | - | - | - | VND600 | 24 | - | 2 | - | N-Channel | 40A | 36V | - | - | - | On/Off | - | 6mA | High Side | - | 96W | 25A | Not Required | 6mA | Non-Inverting | - | General Purpose | 5.5V | 36V | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 2 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 30m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VND830 STMicroelectronics | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~150°C TJ | Tube | VIPower™ | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | TIN LEAD | - | 8.3W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VND830 | 16 | - | 2 | - | N-Channel | 6A | - | 36V | 8/36V | 5.5V | On/Off | - | 12μA | High Side | - | 8.3W | 9A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 9A | 60m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VN920SO13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | - | TIN LEAD | - | 8.3W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VN920 | 16 | - | 1 | - | N-Channel | 30A | 41V | 36V | 8/36V | - | On/Off | - | 25mA | High Side | - | 8.3W | 30A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 45A | 16m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VNQ830TR-E STMicroelectronics | 63018 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | e4 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 6.25W | DUAL | GULL WING | 250 | 4 | 13V | 1.27mm | - | - | NOT SPECIFIED | VNQ830 | 28 | - | 4 | Not Qualified | N-Channel | 6A | 13V | 36V | 8/36V | - | On/Off | - | 12μA | High Side | - | 6.25W | 9A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 9A | 60m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | 2.65mm | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() VNQ05XSP16TR-E STMicroelectronics | 6000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerBSOP (0.370, 9.40mm Width) | - | 16 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | yes | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | 78W | - | - | - | - | - | - | - | - | - | VNQ05 | - | - | 4 | - | N-Channel | 5A | - | - | - | - | On/Off | - | 10mA | High Side | - | 78W | 5A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 110m Ω (Max) | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() VN920-B513TR STMicroelectronics | 6810 | - | Datasheet | - | - | Surface Mount | Surface Mount | P2PAK (4 Leads + Tab) | - | 5 | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | e0 | no | Obsolete | 3 (168 Hours) | 4 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 96.1W | SINGLE | GULL WING | - | 1 | 13V | - | - | - | - | VN920 | 4 | R-PSSO-G4 | 1 | - | N-Channel | 30A | 41V | 36V | 8/36V | - | On/Off | - | 25mA | High Side | - | 96.1W | 30A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 45A | 16m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VND600-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~150°C TJ | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 30mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8.3W | DUAL | GULL WING | 260 | 2 | 13V | - | - | - | 30 | VND600 | 16 | - | 2 | Not Qualified | N-Channel | 25A | 36V | - | - | - | On/Off | - | 6mA | High Side | - | 8.3W | 25A | Not Required | 6mA | Non-Inverting | - | General Purpose | 5.5V | 36V | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 2 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 35m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() VNB28N04TR-E STMicroelectronics | 9547 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | Tape & Reel (TR) | OMNIFET™, VIPower™ | e3 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | 35mOhm | Tin (Sn) | - | 83W | - | - | - | - | - | - | - | - | - | VNB28 | - | - | 1 | - | N-Channel | 28A | 18V | - | - | - | On/Off | - | 250μA | Low Side | ENHANCEMENT MODE | 83W | 19A | Not Required | 250μA | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 31V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | 35m Ω (Max) | - | - | - | - | Status Flag | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VND5E050MKTR-E STMicroelectronics | 2400 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | 45 μs | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | e3 | - | Obsolete | 3 (168 Hours) | 24 | - | EAR99 | 50mOhm | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | 13V | 0.8mm | not_compliant | - | 30 | VND5E050 | 24 | - | 2 | Not Qualified | N-Channel | 27A | - | - | - | 4.5V | On/Off | - | 3mA | High Side | - | - | 27A | Not Required | 6mA | Non-Inverting | 20 μs | General Purpose | - | - | - | 19A | - | - | - | - | - | 1:1 | - | 4.5V~28V | 2 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 50m Ω (Max) | - | - | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VNQ830ETR-E STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | - | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | 65mOhm | - | - | 6.25W | DUAL | GULL WING | - | - | - | 1.27mm | - | - | - | VNQ830 | 28 | - | 4 | - | N-Channel | 9A | - | - | 8/36V | - | On/Off | - | 5mA | High Side | - | 6.25W | 9.5A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | 6A | - | - | - | - | - | 1:1 | - | 5.5V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 13.5A | 65m Ω (Max) | - | - | - | - | Auto Restart, Status Flag | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VNQ660SP13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | 50mOhm | Matte Tin (Sn) - annealed | - | 113.6W | DUAL | GULL WING | - | 1 | 13V | 1.27mm | - | - | - | VNQ660 | 10 | - | 4 | - | N-Channel | 18A | 36V | - | - | - | On/Off | - | 6mA | High Side | - | 113.6W | 6A | Not Required | 40mA | Non-Inverting | - | General Purpose | 5.5V | 36V | - | - | - | - | - | - | - | 1:1 | - | 6V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 70 μs | - | - | - | 40m Ω | 130mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Status Flag | 3.75mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNQ830P-E STMicroelectronics | In Stock | - | Datasheet | - | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 30 μs | -40°C~150°C TJ | Tube | VIPower™ | e4 | - | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 6.25W | DUAL | GULL WING | 250 | 4 | 13V | 1.27mm | - | - | 30 | VNQ830 | 28 | - | 4 | - | N-Channel | 6A | 13V | 36V | 8/36V | - | On/Off | - | 5mA | High Side | - | 6.25W | 6A | Not Required | - | Non-Inverting | 30 μs | General Purpose | - | - | - | - | - | - | 13V | - | - | 1:1 | - | 5.5V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 9A | 65m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNQ810M STMicroelectronics | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~150°C TJ | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 6.25W | DUAL | GULL WING | - | 2 | 13V | 1.27mm | - | - | - | VNQ810 | 28 | - | 4 | - | N-Channel | 700mA | 41V | 36V | 13V | - | On/Off | - | 12μA | High Side | - | 6.25W | 900mA | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 0.9A | 150m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | - |