- Base Part Number
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
- ECCN Code
Attribute column
Manufacturer
STMicroelectronics PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Max Input Voltage | Output Current per Channel | Continuous Drain Current (ID) | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VND7050AJ-E STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | 16 | - | 100 μs | Automotive grade | -40°C~150°C TJ | Tube | VIPower™ | - | - | Discontinued | 3 (168 Hours) | 16 | - | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 13V | 0.5mm | - | - | VND7050 | - | - | 2 | - | N-Channel | 21A | - | - | - | 4V | On/Off | 5mA | High Side | - | - | Not Required | 8mA | Non-Inverting | 120 μs | General Purpose | - | - | - | - | 1:1 | 4V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | 50m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart, Status Flag | - | 1.7mm | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VND5160J-65-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | PowerSSO-12 | 12 | - | - | - | -40°C~150°C TJ | Tube | VIPower™ | - | - | Active | 3 (168 Hours) | - | - | - | 160mOhm | - | - | - | - | - | - | - | - | - | - | - | - | VND5160 | - | - | 2 | - | N-Channel | 5A | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 3.5A | - | 1:1 | 4.5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 160m Ω (Max) | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VNQ830MTR-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | e4 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 60mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 6.25W | DUAL | GULL WING | - | 4 | 13V | 1.27mm | - | - | VNQ830 | 28 | - | 4 | - | N-Channel | 10.5A | 13V | 36V | - | - | On/Off | 12μA | High Side | 6.25W | 6A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | 5.5V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 10.5A | 60m Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | 2.65mm | 17.9mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VNP14N04-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | TO-220AB | - | - | - | Tube | OMNIFET™, VIPower™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | VNP14N | - | - | 1 | - | N-Channel | 10A | - | - | - | - | On/Off | - | Low Side | 50W | 14A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | 14A | 1:1 | 35V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | - | - | - | 70mOhm (Max) | 70mOhm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN820SP13TR STMicroelectronics | 160614 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | 30 μs | - | -40°C~150°C TJ | Cut Tape (CT) | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 65.8W | DUAL | GULL WING | - | 1 | 13V | - | - | - | VN820 | 10 | - | - | - | N-Channel | 9A | - | 36V | 8/36V | 5.5V | On/Off | 25mA | High Side | 65.8W | - | Not Required | 3.5mA | Non-Inverting | 30 μs | General Purpose | - | - | - | - | 1:1 | 5.5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 1 | - | 13A | 40m Ω (Max) | 80mOhm | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | - | 3.75mm | 9.4mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VN31(011Y) STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | 5 | - | - | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | 30mOhm | Matte Tin (Sn) - annealed | - | - | 54W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 13V | - | not_compliant | NOT SPECIFIED | VN31 | 5 | - | 1 | Not Qualified | N-Channel | 31A | 26V | - | - | - | On/Off | 15mA | High Side | 54W | 31A | Not Required | 50mA | Non-Inverting | - | General Purpose | 5.5V | 26V | - | - | 1:1 | 5.5V~26V | 1 | Open Load Detect, Over Temperature | - | - | - | 2.5A | 30m Ω (Max) | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() VN31-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | 5 | 5-PENTAWATT | - | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | Not Applicable | - | - | - | 30mOhm | - | 150°C | -40°C | 54W | - | - | - | - | - | - | - | - | VN31 | - | - | 1 | - | N-Channel | 31A | 26V | - | - | - | On/Off | 15mA | High Side | 54W | 31A | Not Required | 15mA | Non-Inverting | - | General Purpose | 5.5V | 26V | - | - | 1:1 | 5.5V~26V | - | Open Load Detect, Over Temperature | - | - | - | - | 30mOhm (Max) | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VBG08HTR-E STMicroelectronics | 2000 | - | Datasheet | 26 Weeks | - | - | Surface Mount | OctaPAK (7 leads + Tab) | 7 | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | VBG08 | - | - | 1 | - | - | 8A | - | - | - | - | On/Off | - | Low Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | 6V~40V | - | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VND7140AJ-E STMicroelectronics | 80000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | 16 | - | 100 μs | Automotive grade | -40°C~150°C TJ | Tube | VIPower™ | - | - | Discontinued | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | VND7140 | - | - | 2 | - | N-Channel | 8A | - | - | - | - | On/Off | - | High Side | - | - | Not Required | 8mA | Non-Inverting | 120 μs | General Purpose | - | - | - | - | 1:1 | 4V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | 140m Ω | - | - | - | Auto Restart, Status Flag | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() VN06(012Y) STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | 5 | - | - | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | 360mOhm | Matte Tin (Sn) | - | - | 27W | SINGLE | - | - | 1 | 13V | - | - | - | VN06 | 5 | - | 1 | - | N-Channel | 9A | 26V | - | - | - | On/Off | 50mA | High Side | - | 9A | Not Required | 50mA | Non-Inverting | - | General Purpose | 5.5V | 26V | - | - | 1:1 | 5.5V~26V | 1 | Open Load Detect, Over Temperature | - | - | - | 1.4A | 180m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VNQ810M-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | - | -40°C~150°C TJ | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 150mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 6.25W | DUAL | GULL WING | - | 4 | 13V | 1.27mm | - | - | VNQ810 | 28 | - | 4 | - | N-Channel | 900mA | 13V | 36V | 8/36V | - | On/Off | 12μA | High Side | 6.25W | 600mA | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | 5.5V~36V | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 0.9A | 150m Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | 2.35mm | - | 18.1mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNQ7040AY-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | 36 | - | - | Automotive grade | -40°C~150°C TJ | Tube | - | - | - | Discontinued | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | VNQ7040 | - | - | 4 | - | N-Channel | 24A | - | - | - | - | Parallel | 10mA | High Side | - | - | Not Required | 16mA | Non-Inverting | 250 μs | General Purpose | - | - | - | - | 1:1 | 4V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | 40m Ω | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN460SP13TR STMicroelectronics | 300 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | 20mOhm | Tin (Sn) | - | - | 112W | DUAL | GULL WING | - | 1 | 13V | - | - | - | VN460 | 10 | - | 1 | - | N-Channel | 25A | 36V | - | - | - | On/Off | 15μA | High Side | 112W | 25A | Not Required | 30mA | Non-Inverting | - | Relay, Solenoid Driver | 5.5V | 36V | - | - | 1:1 | 5.5V~36V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 250 µs | 5.4A | 20m Ω (Max) | - | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Status Flag | - | 3.75mm | 9.4mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VNB14N04-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | - | - | - | Tube | OMNIFET™, VIPower™ | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | 70mOhm | Matte Tin (Sn) - annealed | - | - | 50W | - | - | - | - | - | - | - | - | VNB14 | - | - | 1 | - | N-Channel | 14A | 18V | - | - | - | On/Off | 250μA | Low Side | 50W | 10A | Not Required | 250μA | Non-Inverting | - | General Purpose | - | - | - | 14A | 1:1 | 35V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | - | - | - | 70m Ω (Max) | 70mOhm | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN02N STMicroelectronics | 200 | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | 5 | - | - | - | -40°C~150°C TJ | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | 400mOhm | Matte Tin (Sn) - annealed | - | - | 29W | ZIG-ZAG | - | NOT SPECIFIED | 1 | 13V | - | not_compliant | NOT SPECIFIED | VN02 | 5 | - | 1 | Not Qualified | N-Channel | 6A | 26V | - | - | - | On/Off | 15mA | High Side | 29W | 6A | Not Required | 15mA | Non-Inverting | - | General Purpose | 7V | 26V | - | - | 1:1 | 7V~26V | 1 | Open Load Detect, Over Temperature | - | - | - | 0.9A | 400m Ω (Max) | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VN03(012Y) STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | 5 | - | - | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | 14W | SINGLE | - | - | 1 | 13V | - | - | - | VN03 | 5 | - | 1 | - | N-Channel | 4A | - | 26V | - | - | On/Off | - | High Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | 5.5V~26V | - | Open Load Detect, Over Temperature | - | - | - | 0.9A | 500m Ω (Max) | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VND5025LAK-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | 24 | - | 50 μs | - | -40°C~150°C TJ | Tube | VIPower™ | - | yes | Obsolete | 3 (168 Hours) | 24 | - | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 13V | 0.8mm | - | - | VND5025 | 24 | - | 2 | - | N-Channel | 40mA | 13V | 36V | 8/36V | - | On/Off | 6mA | High Side | - | 40A | Not Required | 6mA | Non-Inverting | 35 μs | General Purpose | - | - | - | - | 1:1 | 4.5V~36V | 2 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 25m Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VN920-B5H13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | P2PAK (4 Leads + Tab) | 5 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | - | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | 18mOhm | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 13V | - | - | NOT SPECIFIED | VN920 | - | R-PSSO-G4 | 1 | - | N-Channel | - | - | 36V | - | - | On/Off | - | High Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 45A | - | 1:1 | 5.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 18m Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND7012AY-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | 36 | - | 100 μs | Automotive grade | -40°C~150°C TJ | Tube | - | - | - | Discontinued | 3 (168 Hours) | 36 | - | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 13V | 0.5mm | - | - | VND7012 | - | - | 2 | - | N-Channel | 60A | - | - | - | 4V | On/Off | - | High Side | - | - | Not Required | 8mA | Non-Inverting | 120 μs | General Purpose | - | - | - | - | 1:1 | 4V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | 75A | 12m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() VND5004ASP30-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | 30 | - | 35 μs | - | -40°C~150°C TJ | Tube | VIPower™ | - | - | Active | 1 (Unlimited) | 30 | SMD/SMT | EAR99 | 4mOhm | - | - | - | - | DUAL | GULL WING | - | 1 | 13V | 1mm | - | - | VND5004 | 30 | - | 2 | - | N-Channel | 100A | 13V | - | - | - | On/Off | 6mA | High Side | - | 100A | Not Required | 6mA | Non-Inverting | 25 μs | General Purpose | - | - | 70A | - | 1:1 | 4.5V~27V | 2 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 100A | 4m Ω (Max) | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | Auto Restart | 2.25mm | - | 17.2mm | 16mm | No | No SVHC | ROHS3 Compliant | Lead Free |