- Base Part Number
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
- ECCN Code
Attribute column
Manufacturer
STMicroelectronics PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Cable features | Content | Core layout | Cross section (each core) | Current Limit | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Manufacturer | Manufacturer part # | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mode of Oscillation | Moisture Sensitive | Mounting | Mounting Styles | No. of leads | Nominal voltage | Nominal voltage U0 | On Resistance - Max | Outside Ø | Package | Product Status | RoHS | RoHS-compliant | Sold per metre | Standard Frequency | Supplier Package | Supply Voltage-Min | Turn Off Delay Time | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Resistor Type | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Current Rating | Analog IC - Other Type | Current - Output (Max) | Load Capacitance | Nominal Supply Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Viewing Angle | Frequency Tolerance | Adjustable Threshold | Input Type | Turn On Delay Time | Forward Current | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Output Characteristics | Output Current per Channel | Test Current | Drain to Source Voltage (Vdss) | Forward Voltage | Product Type | Continuous Drain Current (ID) | Illumination Color | Output Polarity | Ratio - Input:Output | Input Characteristics | Voltage - Load | Series Resistance | Luminous Flux | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Turn On Time | Input Current | Resistance Tolerance | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Color Rendering Index (CRI) | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VND1NV04-1 STMicroelectronics | In Stock | - | Datasheet | Surface Mount, Through Hole | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | OMNIFET II™, VIPower™ | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VND1N | - | - | 1 | - | - | N-Channel | 1.7A | - | - | - | - | - | - | On/Off | - | - | - | - | 100μA | Low Side | - | - | 1.7A | Not Required | 100μA | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 20A | - | - | 1:1 | - | 36V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 250m Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() ST2044BD STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5.5V | - | - | - | 30 | - | ST2044 | 16 | - | 4 | - | 5.5V | N-Channel | 500mA | 5.5V | - | - | - | - | 2 | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 20μA | High Side | - | - | 500mA | Not Required | - | - | - | NO | Non-Inverting | - | - | General Purpose | 2.7V | 2 | 5.5V | - | - | - | - | - | - | - | - | - | 2 x 1:2 | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 80m Ω | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | ROHS3 Compliant | Contains Lead | - | ||
![]() VNB49N0413TR STMicroelectronics | 21368 | - | Datasheet | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | OMNIFET™, VIPower™ | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | 40mOhm | Matte Tin (Sn) | - | - | - | - | - | 125W | SINGLE | GULL WING | 245 | 1 | - | 2.54mm | - | - | 30 | - | VNB49 | 4 | R-PSSO-G2 | 1 | - | - | N-Channel | 49A | 18V | - | - | - | - | - | On/Off | - | - | - | - | 250μA | Low Side | - | 125W | 28A | Not Required | 250μA | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | OPEN-DRAIN | - | - | - | - | - | - | - | TRUE | 1:1 | SCHMITT TRIGGER | 33V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 3.8 μs | - | - | - | 49A | 40m Ω (Max) | - | 24 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | Status Flag | - | - | - | - | 4.826mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() VNB28N0413TR STMicroelectronics | 21368 | - | Datasheet | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | OMNIFET™, VIPower™ | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | 35mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | 83W | SINGLE | GULL WING | - | 1 | - | 2.54mm | - | - | - | - | VNB28 | 4 | R-PSSO-G2 | 1 | - | - | N-Channel | 28A | 18V | - | - | - | - | - | On/Off | - | - | - | - | 250μA | Low Side | - | 83W | 19A | Not Required | 250μA | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 31V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 0.7 μs | - | - | - | 28A | 35m Ω (Max) | - | - | OVER CURRENT; THERMAL; ZENER CLAMP | - | - | Status Flag | - | - | - | - | 4.6mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() VND7140AJ12TR-E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 12-PowerLSOP (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VND7140 | - | - | 2 | - | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 4V~28V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | - | - | 140m Ω | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VN920(012Y) STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 μs | - | -40°C~150°C TJ | Tube | VIPower™ | - | - | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | 16mOhm | - | - | - | - | - | - | 96.1W | - | - | - | 1 | 13V | - | - | - | - | - | VN920 | - | - | 1 | - | - | N-Channel | - | 41V | - | 36V | - | - | - | On/Off | - | - | - | - | 25mA | High Side | - | 96.1W | 30A | Not Required | - | - | - | - | Non-Inverting | 50 μs | - | General Purpose | - | - | - | - | 45A | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 16m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Auto Restart | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() VN02N-E STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | 5 | 5-PENTAWATT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | 400mOhm | - | 150°C | -40°C | - | - | - | 29W | - | - | - | - | - | - | - | - | - | - | VN02 | - | - | 1 | - | - | N-Channel | 6A | 26V | - | - | - | - | - | On/Off | - | - | - | - | 15mA | High Side | - | 29W | 6A | Not Required | 15mA | - | - | - | Non-Inverting | - | - | General Purpose | 7V | - | 26V | - | - | - | - | - | - | - | - | - | 1:1 | - | 7V~26V | - | - | - | Open Load Detect, Over Temperature | - | - | - | - | - | - | 400mOhm (Max) | - | - | - | - | - | Status Flag | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VN21 STMicroelectronics | 100 | - | Datasheet | Through Hole | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e0 | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | - | - | 50mOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 48W | ZIG-ZAG | - | - | 1 | 13V | - | - | - | - | - | VN21 | 5 | - | 1 | - | - | N-Channel | 23A | - | - | 26V | - | - | - | On/Off | - | - | - | - | 50mA | High Side | - | - | 23A | Not Required | 15mA | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~26V | - | - | 1 | Open Load Detect, Over Temperature | - | - | - | - | - | 2.5A | 50m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() VND05B(012Y) STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | Heptawatt-7 (Straight Leads, Staggered Depth) | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e0 | no | Obsolete | Not Applicable | 7 | Solder | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 13V | - | - | - | NOT SPECIFIED | - | VND05 | 7 | - | 2 | Not Qualified | - | N-Channel | 1.6A | - | - | - | 8/16V | 6V | - | On/Off | - | - | - | - | 35μA | High Side | - | 59W | 9A | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 6V~26V | - | - | 2 | Open Load Detect, Over Temperature | - | - | 10mA | - | 9A | 1.6A | 200m Ω (Max) | 200mOhm | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VNP14N04FI STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | ISOWATT-220-3 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | OMNIFET™, VIPower™ | - | e3 | - | Obsolete | 3 (168 Hours) | 3 | - | EAR99 | - | - | 70mOhm | Matte Tin (Sn) | - | - | - | - | - | 31W | SINGLE | - | - | 1 | - | - | - | - | - | - | VNP14N | 3 | - | 1 | - | - | N-Channel | 10A | 18V | - | - | - | - | - | On/Off | - | - | - | - | 250μA | Low Side | - | 31W | 10A | Not Required | 250μA | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | OPEN-DRAIN | - | - | - | - | - | 14A | - | TRUE | 1:1 | SCHMITT TRIGGER | 35V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | 0.5 μs | - | - | - | 14A | 70m Ω (Max) | 70mOhm | 7.5 μs | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() VNV35NV0413TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | OMNIFET II™, VIPower™ | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | - | - | 10mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | 125W | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | VNV35 | 10 | - | 1 | - | - | N-Channel | 45A | 18V | - | - | - | - | - | On/Off | - | - | - | - | 100μA | Low Side | - | 125W | 30A | Not Required | 100μA | - | - | - | Non-Inverting | 12 μs | - | General Purpose | - | - | - | - | - | - | 40V | - | - | 30A | - | - | 1:1 | - | 36V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | - | - | - | 45A | 10m Ω (Max) | 10Ohm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | No | ROHS3 Compliant | - | - | ||
![]() VN750-12-E STMicroelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 μs | - | -40°C~150°C TJ | Tube | VIPower™ | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | - | 60mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.2W | SINGLE | - | - | 1 | 13V | - | - | - | - | - | VN750 | 5 | - | 1 | - | - | N-Channel | 6A | 13V | - | 36V | 8/36V | - | - | On/Off | - | - | - | - | 3.5mA | High Side | - | 60W | 6A | Not Required | 3.5mA | - | - | - | Non-Inverting | 40 μs | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 9A | 60m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() VND810MSPTR-E STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | - | - | 150mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | 52W | DUAL | GULL WING | 250 | 2 | 13V | - | - | - | - | - | VND810 | 10 | - | 2 | - | - | N-Channel | 900mA | 13V | - | 36V | 8/36V | - | - | On/Off | - | - | - | - | 12μA | High Side | - | 52W | 600mA | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | - | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 0.9A | 150m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | Auto Restart, Status Flag | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | No | ROHS3 Compliant | - | - | ||
![]() IPS2050H-32 STMicroelectronics | 14 |
| Datasheet | - | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | PowerSSO-24 | STMicroelectronics | - | - | - | - | - | - | 1225 | - | STMicroelectronics | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | Details | - | - | - | - | - | - | - | -40°C ~ 150°C | Tube | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 2.05 MOhm | - | - | - | - | Switch ICs | 0.1 W | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 2 | - | - | N-Channel | - | - | - | - | - | - | - | Logic | - | - | 5A | - | - | High Side | - | - | - | 8V ~ 60V | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | 1:1 | - | - | - | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | 1 | - | - | 25mOhm | - | - | - | - | - | - | STMicroelectronics | 1.55 | 0.85 | - | - | - | - | - | - | - | - | ||
![]() IPS2050H STMicroelectronics | 7 |
| Datasheet | - | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | PowerSSO-24 | STMicroelectronics | - | - | - | - | - | - | 1225 | - | STMicroelectronics | - | - | - | - | - | STMicroelectronics | - | - | - | Fundamental | - | Surface Mount | - | - | - | - | - | - | Bulk | Active | Details | - | - | 15.36 MHz | HC-49/US SM | - | - | - | -20 to 70 °C | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | N-Channel | - | - | - | - | - | - | - | Logic | - | - | 2.4A | - | - | High Side | - | - | - | 8V ~ 60V | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 40 Ohm | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | ||
![]() IPS161HF STMicroelectronics | 20 |
| Datasheet | - | Surface Mount | 12-LSOP (0.154, 3.90mm Width) Exposed Pad | - | PowerSSO-12 | STMicroelectronics | - | - | - | - | - | - | 2000 | - | STMicroelectronics | - | - | - | - | - | STMicroelectronics | - | - | - | - | Yes | - | - | - | - | - | - | - | Bulk | Active | Details | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | P-Channel | - | - | - | - | - | - | - | - | - | - | 600mA | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | 1:1 | - | 8V ~ 60V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Reverse Battery, UVLO | - | - | - | - | - | - | 60mOhm | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | - | - | - | ||
![]() VNQ7004SY STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | PowerSSO-36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 MHz | - | ±50ppm | - | - | - | 4 | - | - | N-Channel | - | - | 100 Ohms | - | - | - | - | SPI | - | - | 9A, 20A | 21pF | - | High Side | Fundamental | - | - | 4V ~ 28V | - | - | ±30ppm | - | CMOS | - | - | Latched Driver | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 9mOhm, 35mOhm | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() RH-PMICL1AKX STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 mA | - | - | - | - | - | - | - | - | - | - | 115 ° | - | - | - | - | 22 mA | - | - | - | - | - | - | 22 mA | - | 48 V | - | - | White | - | - | - | - | - | 73.9 lm | - | - | - | - | - | - | - | - | - | - | - | - | 82 | - | - | - | - | - | 2.36 mm | - | 3.45 mm | 3.45 mm | - | - | - | - | ||
![]() VB526SP13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | Heat-resistant,Oil-resistant,UV-resistant,Flexible,Halogen-free,Ozone-resistant | Sold per metre | Copper stranded conductor, tinned, according to DIN VDE 0295 | 0.50mm² | - | Violet | - | Yes | - | 51287 | 200m | +145°C | +120°C | - | - | -55°C | -35°C | - | - | - | - | - | 1x | 500V | 300V | - | 1.90mm | No | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HELUTHERM® 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPS1025HQ STMicroelectronics | 281 | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (8x6) | - | - | - | - | - | 3.5 A | - | 2500 | - | - | - | - | - | - | + 150 C | STMicroelectronics | - | - | - 40 C | - | Yes | - | SMD/SMT | - | - | - | 15 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | 8.65 V to 60 V | - | 0.016579 oz | -40°C ~ 150°C | MouseReel | - | - | - | - | - | - | - | - | - | - | High Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | - | 8.65 V to 60 V | - | - | - | - | - | Logic | - | - | 2.4A | - | - | High Side | - | - | 2.4 A | 8V ~ 60V | - | - | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | - | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO | - | - | - | - | - | - | 12mOhm | - | - | - | - | Power Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - |