- Base Part Number
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
- ECCN Code
Attribute column
Manufacturer
STMicroelectronics PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Brand | Current Limit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Product Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Rds On (Typ) | Product | Features | Input Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STELPD01PUR STMicroelectronics | 95000 |
| Datasheet | Surface Mount | 10-VFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | 5.15 A | 3000 | - | - | - | 4 → 18 V | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 52 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | 16.8 V | 4 V | - | 0.000741 oz | -40°C ~ 125°C (TJ) | MouseReel | - | - | - | Load Switch | - | - | - | - | - | - | - | 2 | - | N-Channel | - | 4 V to 16.8 V | - | 1 | On/Off | 5A | High Side | 5 A | Not Required | Non-Inverting | USB Switch | - | 1:1 | 4V ~ 18V | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO | 50mOhm | Power Switch ICs | Latch Function, Slew Rate Controlled | - | - | ||
![]() IPS2050HQ-32 STMicroelectronics | 2514 | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (8x6) | - | - | 17.9 A | 2500 | - | - | - | - | + 150 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | - | 30 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | 60 V | 8 V | - | 0.005291 oz | -40°C ~ 150°C | MouseReel | - | - | - | High Side | - | - | - | - | - | - | - | 2 | - | N-Channel | - | 8 V to 60 V | - | - | Logic | 5.6A | High Side | 5.6 A | 8V ~ 60V | Non-Inverting | General Purpose | - | 1:1 | - | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, UVLO | 25mOhm | Power Switch ICs | - | - | - | ||
![]() IPS1025HFTR STMicroelectronics | 872 | - | Datasheet | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | PowerSSO-24 | - | - | 3.5 A | 1000 | - | - | - | 60 V | + 150 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | - | 15 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 8.65 V to 60 V | - | 0.016579 oz | -40°C ~ 150°C | MouseReel | - | - | - | High Side | - | - | - | - | - | - | - | 16 | - | N-Channel | - | 8.65 V to 60 V | - | 1 | On/Off | - | High Side | 2.4 A | 8.65V ~ 60V | Non-Inverting | General Purpose | - | 1:1 | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO | 12mOhm | Power Switch ICs | - | - | - | ||
![]() STEL12H24PUR STMicroelectronics | 3633 |
| Datasheet | Surface Mount | 12-VFDFN Exposed Pad | - | 12-DFN (3x3) | - | - | 20 mA | 4000 | - | - | - | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 110 us | 6 mOhms | 1.93 ms | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Details | 13.5 V | 500 mV | - | - | -40°C ~ 125°C (TJ) | MouseReel | - | - | - | Electronic Switch | - | - | - | - | - | - | - | 1 | - | N-Channel | - | 500 mV to 13.5 V | - | - | Logic | 17A | - | 17 A | 3V ~ 13.5V | Non-Inverting | General Purpose | - | 1:1 | 0.5V ~ 13.5V | - | - | Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO | 4.5mOhm | Power Switch ICs | Load Discharge, Slew Rate Controlled | - | - | ||
![]() ISO808-1 STMicroelectronics | 32 |
| Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off | 1A | High Side | - | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:1 | 9.2V ~ 36V | - | - | Current Limiting (Adjustable), Over Load, Over Temperature, Over Voltage, Short Circuit | 125mOhm | - | Auto Restart, Status Flag | - | - | ||
![]() VN5E025ASO-E STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SO | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | VIPower™ | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | 60A | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 4.5V ~ 28V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 25mOhm | - | Auto Restart | - | - | ||
![]() IPS1025HF STMicroelectronics | 36 |
| Datasheet | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | PowerSSO-24 | - | STMicroelectronics | - | 1225 | - | STMicroelectronics | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | -40°C ~ 150°C | Tube | - | - | - | - | Switch ICs | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | High Side | - | 8.65V ~ 60V | Non-Inverting | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO | 12mOhm | - | - | - | STMicroelectronics | ||
![]() ISO808QTR STMicroelectronics | 800 | - | Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off | 700mA | High Side | - | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:1 | 9.2V ~ 36V | - | - | Current Limiting (Adjustable), Over Load, Over Temperature, Over Voltage, Short Circuit | 125mOhm | - | Auto Restart, Status Flag | - | - | ||
![]() IPS8160HQ-1 STMicroelectronics | 2500 |
| Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (8x6) | - | Amphenol FCI | 1.7 A | 2250 | - | Amphenol | - | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 60 us | 160 mOhms | 80 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | 4 W | Active | - | - | - | 32 V | 10.5 V | Minitek | - | -40°C ~ 125°C (TJ) | Reel | - | - | - | High Side | Power Connectors | - | - | - | - | - | - | 8 | - | N-Channel | - | 10.5 V to 32 V | - | - | On/Off | 1A | High Side | 1 A | 7V ~ 45V | CMOS | General Purpose | Power to the Board | 1:1 | 7V ~ 45V | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Reverse Battery, Short Circuit, UVLO | 160mOhm (Max) | Power Switch ICs | Auto Restart, Status Flag | - | Power to the Board | ||
![]() ISO808AQTR STMicroelectronics | 802 | - | Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off, SPI | 2.3A | High Side | - | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:8 | 9.2V ~ 36V | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO | 125mOhm | - | Auto Restart, Power Good, Status Flag | - | - | ||
![]() VN9D5D20FTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount, Wettable Flank | 32-PowerVFQFN | - | 32-QFN (6x6) | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | - | SPI | 34.5A, 72A | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 4V ~ 28V | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, UVLO | 6.7mOhm, 20mOhm | - | - | - | - | ||
![]() ISO808ATR-1 STMicroelectronics | 41 |
| Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off, SPI | 2.3A | High Side | - | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:8 | 9.2V ~ 36V | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO | 125mOhm | - | Auto Restart, Power Good, Status Flag | - | - | ||
![]() ISO808A STMicroelectronics | 26 | - | Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | SMD/SMT | - | 80 us | 260 mOhms | 24 us | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | 36 V | 9.2 V | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | 9.2 V to 36 V | - | - | On/Off, SPI | 2.3A | High Side | 2.3 A | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:8 | 9.2V ~ 36V | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO | 125mOhm | Power Solid State Relay | Auto Restart, Power Good, Status Flag | - | - | ||
![]() ISO808ATR STMicroelectronics | 298 | - | Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off, SPI | 2.3A | High Side | - | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:8 | 9.2V ~ 36V | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO | 125mOhm | - | Auto Restart, Power Good, Status Flag | - | - | ||
![]() ISO808QTR-1 STMicroelectronics | 788 | - | Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off | 1A | High Side | - | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:1 | 9.2V ~ 36V | - | - | Current Limiting (Adjustable), Over Load, Over Temperature, Over Voltage, Short Circuit | 125mOhm | - | Auto Restart, Status Flag | - | - | ||
![]() ISO808AQTR-1 STMicroelectronics | 116 | - | Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off, SPI | 2.3A | High Side | - | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:8 | 9.2V ~ 36V | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Current, UVLO | 125mOhm | - | Auto Restart, Power Good, Status Flag | - | - | ||
![]() VND9016AJTR STMicroelectronics | 1625 |
| - | - | Power SSO-16 | - | - | - | - | 50.6 A | - | - | - | - | - | + 150 C | - | - 40 C | - | SMD/SMT | - | 100 us | 16 mOhms | 120 us | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Side | Switch ICs | - | - | - | - | - | - | 2 Output | - | - | - | 4 V to 28 V | - | - | - | - | - | 13 A | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | High Side Switches | - | - | - | ||
![]() ISO808 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | - | On/Off | 700mA | High Side | - | 9.2V ~ 36V | Non-Inverting | Relay, Solenoid Driver | Power Switch ICs - Power Distribution | 1:1 | 9.2V ~ 36V | - | - | Current Limiting (Adjustable), Over Load, Over Temperature, Over Voltage, Short Circuit | 125mOhm | - | Auto Restart, Status Flag | - | - | ||
![]() VND5T016ASP-E STMicroelectronics | 80000 | - | Datasheet | Surface Mount | 16-PowerBSOP (0.370, 9.40mm Width) | YES | PowerSO-16™ | 16 | - | - | - | STMICROELECTRONICS | STMicroelectronics | VND5T016ASP-E | - | - | STMicroelectronics | - | - | - | - | - | - | - | Tube | PLASTIC/EPOXY | SSOP | SSOP, SOP16,.55,32 | SOP16,.55,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | Obsolete | NOT SPECIFIED | 2.05 | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | VIPower™ | - | EAR99 | - | Peripheral Drivers | DUAL | GULL WING | NOT SPECIFIED | 0.8 mm | compliant | R-PDSO-G18 | 2 | Not Qualified | N-Channel | STMicroelectronics | - | 8/36 V | - | On/Off | 70A | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 8V ~ 36V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 16mOhm | - | - | - | - | ||
![]() IPS4260LM STMicroelectronics | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |