- Base Part Number
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
- ECCN Code
Attribute column
Manufacturer
STMicroelectronics PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Interface | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Output Characteristics | Output Current per Channel | Nominal Input Voltage | Continuous Drain Current (ID) | Output Polarity | Ratio - Input:Output | Input Characteristics | Voltage - Load | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDE1898RFPT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 24V | - | 500mA | - | TDE189 | 20 | - | 1 | - | - | N-Channel | 500mA | 35V | - | - | - | - | On/Off | 20mA | - | High Side | - | 500mA | Not Required | 20mA | Differential | - | General Purpose | 18V | - | 35V | - | - | - | - | - | 1:1 | - | 18V~35V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 0.75A | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | 9V | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN750LS13TR STMicroelectronics | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VN750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN920DB5-E STMicroelectronics | 12500 | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | P2PAK (4 Leads + Tab) | 5 | - | - | - | - | -40°C~150°C TJ | Tube | VIPower™ | e3 | - | Active | 3 (168 Hours) | 4 | EAR99 | - | Matte Tin (Sn) - annealed | 96.1W | SINGLE | GULL WING | 245 | 1 | 13V | - | - | 30 | VN920 | 4 | R-PSSO-G4 | 1 | - | - | N-Channel | 30A | - | 36V | 8/36V | - | - | On/Off | 3.5mA | - | High Side | 96.1W | 30A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 45A | 18m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart | - | 4.8mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VND10B-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | 5 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 75W | - | - | - | - | - | - | - | - | VND10 | - | - | 2 | - | - | N-Channel | 3.4A | - | - | - | - | - | On/Off | 35μA | - | High Side | 75W | 14A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 6V~26V | - | Open Load Detect, Over Temperature | - | - | - | 100m Ω (Max) | - | - | - | - | - | - | Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VN03(011Y) STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | 5 | - | - | - | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 14W | ZIG-ZAG | - | - | 1 | 13V | - | - | - | VN03 | 5 | - | 1 | - | - | N-Channel | 4A | - | 26V | - | - | - | On/Off | - | - | High Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~26V | - | Open Load Detect, Over Temperature | - | - | 0.9A | 500m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | - | - | Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VND7N04-1 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | 3 | - | - | - | - | -40°C~150°C TJ | Tube | OMNIFET II™, VIPower™ | e3 | yes | Obsolete | 3 (168 Hours) | 3 | EAR99 | 60mOhm | Matte Tin (Sn) | 60W | SINGLE | - | 260 | 1 | - | 2.25mm | - | 30 | VND7N | 3 | - | 1 | - | - | N-Channel | 7A | - | - | - | - | - | On/Off | 250μA | - | Low Side | 60W | 4A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | OPEN-DRAIN | - | - | 7A | TRUE | 1:1 | SCHMITT TRIGGER | 31V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | 0.5 µs | 7A | 140m Ω (Max) | 140mOhm | 7 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | 6.2mm | 6.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() VNV49N0413TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 12 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | OMNIFET™, VIPower™ | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | 40mOhm | Matte Tin (Sn) - annealed | 125W | DUAL | GULL WING | 250 | 1 | - | - | - | 30 | VNV49 | 10 | - | 1 | - | - | N-Channel | 49A | 18V | - | - | - | - | On/Off | 250μA | - | Low Side | 125W | 28A | Not Required | 250μA | Non-Inverting | - | General Purpose | - | - | - | OPEN-DRAIN | - | - | - | TRUE | 1:1 | SCHMITT TRIGGER | 33V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 3.8 µs | 49A | 40m Ω (Max) | - | 24 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | Non-RoHS Compliant | - | ||
![]() VNV49N04 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | - | - | - | -40°C~150°C TJ | Tube | OMNIFET™, VIPower™ | e3 | yes | Obsolete | 3 (168 Hours) | 10 | EAR99 | 40mOhm | Matte Tin (Sn) - annealed | 125W | DUAL | GULL WING | - | 1 | - | - | - | - | VNV49 | 10 | - | 1 | - | - | N-Channel | 49A | 18V | - | - | - | - | On/Off | 250μA | - | Low Side | 125W | 28A | Not Required | 250μA | Non-Inverting | - | General Purpose | - | - | - | OPEN-DRAIN | - | - | 49A | TRUE | 1:1 | SCHMITT TRIGGER | 33V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | 3.8 μs | 49A | 40m Ω (Max) | 40mOhm | 24 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | Non-RoHS Compliant | - | ||
![]() VND5E050J-E STMicroelectronics | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | PowerSSO-12 | 12 | - | - | 40 μs | - | -40°C~150°C TJ | Tube | VIPower™ | - | - | Active | 3 (168 Hours) | 12 | EAR99 | 50mOhm | - | - | DUAL | GULL WING | - | 1 | 13V | 0.8mm | 38A | - | VND5E050 | 12 | - | 2 | - | - | N-Channel | 27A | 13V | - | - | - | - | On/Off | 6mA | - | High Side | - | - | Not Required | 6mA | Non-Inverting | 20 μs | General Purpose | - | - | - | - | 19A | - | - | - | 1:1 | - | 4.5V~28V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 50m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | - | - | Auto Restart | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN450P-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | VN450 | - | - | 3 | - | - | - | 18A | - | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | - | Non-Inverting | - | Relay, Solenoid Driver | - | - | - | - | 10A | - | - | - | 1:1 | - | 5.5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | 40m Ω (Max), 300m Ω (Max) | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN750(012Y) STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | 5 | - | - | 30 μs | - | -40°C~150°C TJ | Tube | VIPower™ | - | - | Obsolete | 3 (168 Hours) | 5 | EAR99 | 60mOhm | - | 60W | ZIG-ZAG | - | - | 1 | 13V | - | - | - | VN750 | 5 | - | 1 | - | - | N-Channel | 6A | - | 36V | - | - | - | On/Off | 25mA | - | High Side | 60W | 6A | Not Required | 3.5mA | Non-Inverting | 40 μs | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 9A | 60m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VN7040AJ-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | 16 | - | - | 100 μs | Automotive grade | -40°C~150°C TJ | Tube | VIPower™ | - | - | Discontinued | 3 (168 Hours) | 16 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 13V | 0.5mm | - | - | VN7040 | - | - | 1 | - | - | N-Channel | 24A | - | 28V | - | 4V | - | On/Off | 3mA | - | High Side | - | - | Not Required | 5mA | Non-Inverting | 120 μs | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 4V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | 40m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Auto Restart, Status Flag | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() VND7040AJ-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | 16 | - | - | 100 μs | Automotive grade | -40°C~150°C TJ | Tube | VIPower™ | - | - | Discontinued | 3 (168 Hours) | 16 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 13V | 0.5mm | - | - | VND7040 | - | - | 2 | - | - | N-Channel | 24A | - | - | - | 4V | - | On/Off | 5mA | - | High Side | - | - | Not Required | 8mA | Non-Inverting | 120 μs | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 4V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | 40m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | - | - | Auto Restart, Status Flag | - | 1.7mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VB325SP13TR STMicroelectronics | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | 30 | VB325 | 10 | - | 1 | - | - | Bipolar | - | - | 5.5V | - | 4.5V | - | Parallel | - | - | Low Side | - | - | 4.5V~5.5V | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 30V Max | - | Over Temperature | - | 5 µs | - | - | - | 25 µs | TRANSIENT; THERMAL | SINK | 5.3V | 24V | Status Flag | - | 3.65mm | 9.4mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() VND5T035ASTR-E STMicroelectronics | 34 | - | Datasheet | 42 Weeks | - | - | Surface Mount | SO | - | 16-SO | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VND5T035 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V~36V | - | - | - | - | - | 35m Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND810MSP-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | - | - | - | -40°C~150°C TJ | Tube | VIPower™ | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | 150mOhm | Matte Tin (Sn) - annealed | 52W | DUAL | GULL WING | 250 | 2 | 13V | - | - | 30 | VND810 | 10 | - | 2 | - | - | N-Channel | 900mA | 13V | 36V | 8/36V | - | - | On/Off | 12μA | - | High Side | 52W | 600mA | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 0.9A | 150m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | 3.65mm | - | 7.6mm | 9.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() VN02H(012Y) STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | 5 | - | - | - | - | -40°C~150°C TJ | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | 800mOhm | MATTE TIN | 28W | SINGLE | - | NOT SPECIFIED | 1 | 13V | - | - | NOT SPECIFIED | VN02 | 5 | - | 1 | Not Qualified | - | N-Channel | 6A | 36V | - | - | - | - | On/Off | 50μA | - | High Side | 28W | 6A | Not Required | 50μA | Non-Inverting | - | General Purpose | 5V | - | 36V | - | - | - | - | - | 1:1 | - | 5V~36V | 1 | Open Load Detect, Over Temperature | - | 20 μs | 0.9A | 400m Ω (Max) | - | 30 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDE1798DP STMicroelectronics | 350 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 930.006106mg | - | - | -25°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | DUAL | - | - | 1 | - | 2.54mm | 500mA | - | TDE1798 | 8 | - | 1 | - | 1V | Bipolar | 900mA | 50V | - | 6/35V | - | 50V | On/Off | 6.5mA | 8mA | High Side | - | 500mA | Not Required | - | Inverting, Non-Inverting | - | General Purpose | - | - | - | - | 500mA | 50mV | - | - | 1:1 | - | 6V~35V | 1 | Over Temperature | - | - | 0.9A | - | - | - | OVER CURRENT; THERMAL | - | - | - | - | 3.32mm | - | 10.92mm | 6.6mm | 3.32mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6376D STMicroelectronics | 30 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | 20 | - | - | - | - | -25°C~125°C TJ | Tube | - | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 640mOhm | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 245 | 4 | 24V | 1.27mm | 900mA | 30 | L6376 | 20 | - | - | - | - | N-Channel | 500mA | 35V | - | - | - | - | On/Off | - | - | High Side | - | 500mA | Not Required | - | Non-Inverting | - | General Purpose | 9.5V | 4 | 35V | - | 500mA | - | - | - | 1:1 | - | 9.5V~35V | 4 | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 0.9A | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | 3.3mm | - | 16mm | 11.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN920SOTR-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8.3W | DUAL | GULL WING | 260 | 1 | 13V | - | - | 30 | VN920 | 16 | - | 1 | Not Qualified | - | N-Channel | 30A | 13V | 36V | 8/36V | - | - | On/Off | 5mA | - | High Side | 8.3W | 30A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 16m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - |