- Base Part Number
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
- ECCN Code
Attribute column
Manufacturer
STMicroelectronics PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Max Input Voltage | Output Characteristics | Output Current per Channel | Continuous Drain Current (ID) | Output Polarity | Ratio - Input:Output | Input Characteristics | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VNS7NV04-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~150°C TJ | Tube | OMNIFET II™, VIPower™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VNS7N | - | 1 | - | N-Channel | 6A | - | - | - | - | On/Off | 100μA | Low Side | 4.6W | 6A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | 6A | - | 1:1 | - | 36V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | - | 60m Ω (Max) | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN02H-11-E STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | 5 | - | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | VN02 | - | 1 | - | N-Channel | 6A | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 1:1 | - | 5V~36V | - | - | Open Load Detect, Over Temperature | - | - | - | 400m Ω (Max) | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VB025MSP613TR STMicroelectronics | 8000 | - | - | - | - | - | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VB025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND830E13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | - | - | Obsolete | 1 (Unlimited) | - | - | 60mOhm | - | - | 8.3W | - | - | - | - | - | - | - | VND830 | - | 2 | - | N-Channel | 6A | 36V | - | - | - | On/Off | 12μA | High Side | 8.3W | 9A | Not Required | 12μA | Non-Inverting | - | General Purpose | 5.5V | 36V | - | - | - | - | 1:1 | - | 5.5V~36V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | 60m Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VN540-12-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | 5 | - | - | -25°C~85°C TJ | Tube | VIPower™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | 50mOhm | MATTE TIN | - | - | SINGLE | - | 225 | 1 | 24V | - | NOT SPECIFIED | VN540 | - | 1 | Not Qualified | - | 4A | - | 36V | - | - | On/Off | 1mA | High Side | - | 2.8A | Not Required | 1mA | Non-Inverting | - | General Purpose | - | - | - | 2.8A | - | - | 1:1 | - | 10V~36V | - | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | 50m Ω (Max) | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | 9.2mm | - | 10.4mm | 4.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() L9822N013TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | 20 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | 530mOhm | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | L9822 | 20 | 8 | - | - | - | 5.25V | 5.5V | - | - | SPI | - | Low Side | - | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | 750mA | - | - | 1:8 | - | 4.5V~5.5V | - | - | - | - | 10 μs | - | 550m Ω | - | 10 μs | TRANSIENT; OVER CURRENT | - | - | - | Status Flag | - | 3.6mm | 15.9mm | 11mm | No | - | ROHS3 Compliant | - | ||
![]() VND5004DSP30-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | - | - | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | - | - | Automotive grade | -40°C~150°C TJ | Tube | Automotive, AEC-Q100, VIPOWER™ | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 1:1 | - | 4.5V~28V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | - | 4m Ω (Max) | - | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN02N(012Y) STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | 5 | - | - | -40°C~150°C TJ | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | 400mOhm | Tin/Lead (Sn/Pb) | - | 29W | SINGLE | - | NOT SPECIFIED | 1 | 13V | - | NOT SPECIFIED | VN02 | 5 | 1 | Not Qualified | N-Channel | 6A | 26V | - | - | - | On/Off | 15mA | High Side | 29W | 6A | Not Required | 15mA | Non-Inverting | - | General Purpose | 7V | 26V | - | - | - | - | 1:1 | - | 7V~26V | - | 1 | Open Load Detect, Over Temperature | - | - | 0.9A | 400m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND5E008ASP-E STMicroelectronics | 34 | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | 16 | 15 μs | - | -40°C~150°C TJ | Tube | Automotive, AEC-Q100, VIPOWER™ | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | VND5E008 | - | 2 | - | N-Channel | 60A | - | - | - | - | On/Off | - | High Side | - | - | Not Required | 6.5mA | Non-Inverting | 28 μs | General Purpose | - | - | - | - | - | - | 1:1 | - | 4.5V~28V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | 7.7m Ω | - | - | - | - | - | - | Auto Restart | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() VNP7N04FI STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | ISOWATT-220-3 | 3 | - | - | - | Tube | OMNIFET™, VIPower™ | e0 | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 24W | SINGLE | - | - | 1 | - | - | - | VNP7N | 3 | 1 | - | N-Channel | 5A | - | - | - | - | On/Off | 250μA | Low Side | 24W | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | OPEN-DRAIN | - | 7A | TRUE | 1:1 | SCHMITT TRIGGER | 35V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | 0.5 µs | 7A | 140m Ω (Max) | 140mOhm | 7 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() L9339MD STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 4.5 μs | - | -40°C~150°C TJ | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TTL AND CMOS COMPATIBLE INPUTS | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | L9339 | 20 | 4 | - | N-Channel | 200mA | - | 32V | - | - | On/Off | - | Low Side | - | 200mA | Not Required | - | - | 3.5 μs | General Purpose | - | - | - | - | - | - | 1:1 | - | 4.5V~32V | - | 4 | Over Temperature | - | - | 0.7A | 1.7 Ω | - | - | TRANSIENT; THERMAL | - | - | - | Status Flag | - | 2.65mm | 12.8mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VNS7NV04P-E STMicroelectronics | 90000 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~150°C | Tube | OMNIFET II™, VIPower™ | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | 4.6W | DUAL | GULL WING | 245 | 1 | - | - | - | VNS7N | 8 | 1 | - | - | - | - | - | - | - | - | 100μA | Low Side | 4.6W | 6A | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 2.3 µs | 9A | 60m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNV20N0713TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | - | - | Tape & Reel (TR) | OMNIFET™, VIPower™ | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | 50mOhm | - | - | 83W | DUAL | GULL WING | - | 1 | - | - | - | VNV20 | 10 | 1 | - | N-Channel | 14A | 18V | - | - | - | On/Off | 250μA | Low Side | 83W | 14A | Not Required | 250μA | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 1:1 | - | 55V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 20A | 50m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VND5E008ASPTR-E STMicroelectronics | 34 | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | 16-PowerBSOP (0.370, 9.40mm Width) | 16 | 15 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, VIPOWER™ | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | VND5E008 | - | 2 | - | N-Channel | 60A | - | - | - | - | On/Off | - | High Side | - | - | Not Required | 6.5mA | Non-Inverting | 28 μs | General Purpose | - | - | - | - | - | - | 1:1 | - | 4.5V~28V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | 7.7m Ω | - | - | - | - | - | - | Auto Restart | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VB326SP13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | 10 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | 30 | VB326 | 10 | 1 | - | Bipolar | - | - | 5.5V | - | 4.5V | Parallel | - | Low Side | - | - | 4.5V~5.5V | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 1:1 | - | 30V Max | - | - | Over Temperature | - | 5 µs | 9A | - | - | 25 µs | TRANSIENT; THERMAL | SINK | 5.3V | 24V | Status Flag | - | 3.65mm | 9.4mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() VNQ830M-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | - | - | -40°C~150°C TJ | Tube | VIPower™ | e4 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 6.25W | DUAL | GULL WING | 250 | 4 | 13V | 1.27mm | 30 | VNQ830 | 28 | 4 | - | N-Channel | 6A | 13V | 36V | - | - | On/Off | 12μA | High Side | 6.25W | 6A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | 4 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 10.5A | 60m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | 2.35mm | - | 18.1mm | 7.6mm | No | - | ROHS3 Compliant | - | ||
![]() TDE1737DP STMicroelectronics | 3950 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -25°C~85°C TA | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | DUAL | - | - | 1 | 24V | 2.54mm | - | TDE1737 | 8 | 1 | - | Bipolar | 1A | - | 45V | 24V | 8V | On/Off | 5mA | Low Side | - | 300mA | Not Required | - | Inverting, Non-Inverting | - | Relay, Solenoid Driver | - | - | - | - | - | - | 1:1 | - | 8V~45V | - | 1 | Current Limiting (Adjustable), Over Temperature | - | - | 0.5A | - | - | - | OVER CURRENT; THERMAL | - | - | - | - | 3.32mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNL5160S5-E STMicroelectronics | In Stock | - | Datasheet | - | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~150°C | Tube | OMNIFET III™, VIPower™ | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | 160mOhm | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | VNL5160 | 8 | 1 | - | - | 5A | - | 5.5V | 5V | 3.5V | - | 25μA | Low Side | - | 3.5A | - | - | Non-Inverting | - | - | - | - | - | 3.5A | - | - | - | - | 3.5V~5.5V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | - | - | - | 160m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() VNB14N04TR-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | - | - | Tape & Reel (TR) | OMNIFET™, VIPower™ | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | 70mOhm | Matte Tin (Sn) - annealed | - | 50W | - | - | 245 | - | - | - | 30 | VNB14 | - | 1 | - | N-Channel | 14A | 18V | - | - | - | On/Off | 250μA | Low Side | 50W | 10A | Not Required | 250μA | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 1:1 | - | 35V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 70m Ω (Max) | - | - | - | - | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VN820-11-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | 5 | 30 μs | - | -40°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | 65.8W | ZIG-ZAG | - | - | 1 | 13V | - | - | VN820 | 5 | 1 | - | N-Channel | 9A | - | 36V | 8/36V | - | On/Off | 3.5mA | High Side | - | 9A | Not Required | 3.5mA | Non-Inverting | 30 μs | General Purpose | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 13A | 40m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | - | - | - | No | - | ROHS3 Compliant | - |