- Base Part Number
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
- ECCN Code
Attribute column
Manufacturer
STMicroelectronics PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Max Input Voltage | Rise Time | Fall Time (Typ) | Continuous Drain Current (ID) | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Drain to Source Breakdown Voltage | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Built-in Protections | Output Current Flow Direction | Features | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VND05B-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Heptawatt-7 (Vertical, Bent and Staggered Leads) | - | 7 | - | - | -40°C~150°C TJ | Tube | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | VND05 | - | - | 2 | N-Channel | 1.6A | - | - | - | On/Off | 35μA | High Side | 59W | 9A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 6V~26V | - | Open Load Detect, Over Temperature | - | - | 200m Ω (Max) | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() L9395 STMicroelectronics | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | L9395 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VB525SP13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VB525 | - | - | 1 | Bipolar | 9A | 24V | - | - | On/Off | - | Low Side | - | - | - | - | Non-Inverting | - | General Purpose | 5.3V | 24V | - | - | - | 1:1 | 4.5V~5.5V | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | Status Flag | - | - | No | ROHS3 Compliant | - | ||
![]() VNHL3NV04D-E STMicroelectronics | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~150°C TJ | Tube | OMNIFET II™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VNHL3N | - | - | 2 | N-Channel | 3.5A | - | - | - | On/Off | - | Low Side | - | - | Not Required | - | - | - | General Purpose | - | - | - | - | 53A | 1:1 | 36V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 120m Ω (Max) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISO8200AQTR STMicroelectronics | 10006 | - | Datasheet | - | - | - | Surface Mount | 32-TQFN Exposed Pad | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 8 | - | - | - | - | - | SPI | - | High Side | - | - | 2.75V~5.5V | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | 1:1 | 10.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | 120m Ω | - | - | - | Auto Restart, Galvanic Isolation, Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() VN7010AJTR STMicroelectronics | 115000 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | YES | 16 | - | Automotive grade | -40°C~150°C TJ | Cut Tape (CT) | VIPower™ | - | Active | 3 (168 Hours) | 16 | EAR99 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13V | 0.5mm | - | NOT SPECIFIED | VN7010 | - | - | 1 | N-Channel | 65A | - | 28V | 4V | On/Off | - | High Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 4V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | 10m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Auto Restart, Status Flag | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() VB029SP6-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | -40°C~150°C TJ | Tube | VIPower™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VB029 | - | - | 1 | Bipolar | 12A | - | - | - | Parallel | - | Low Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 4.5V~5.5V | - | Over Temperature | - | - | - | - | - | - | Status Flag | - | - | No | ROHS3 Compliant | - | ||
![]() VND05B-11-E STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Heptawatt-7 (Horizontal, Bent and Staggered Leads) | - | 7 | - | - | -40°C~150°C TJ | Tube | - | - | Obsolete | Not Applicable | - | - | - | - | 59W | - | - | - | - | - | - | - | - | VND05 | - | - | 2 | N-Channel | 1.6A | - | - | - | On/Off | 35μA | High Side | 59W | 9A | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 6V~26V | - | Open Load Detect, Over Temperature | - | - | 200m Ω (Max) | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() VN755PT STMicroelectronics | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | VN755 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IPS4260LTR STMicroelectronics | 30036 | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 4 | P-Channel | - | - | - | - | On/Off | - | Low Side | - | - | Not Required | - | - | - | General Purpose | - | - | - | - | - | 1:1 | 7V~50V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 280m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VND7E025AJTR STMicroelectronics | 19800 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, VIPOWER™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | N-Channel | - | - | - | - | - | - | High Side | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 4V~28V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 27m Ω | - | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() VN7E010AJTR STMicroelectronics | 37500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, VIPOWER™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | N-Channel | - | - | - | - | - | - | High Side | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 4V~28V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 10.5m Ω | - | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() VND7E050AJTR STMicroelectronics | 142 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, VIPOWER™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | N-Channel | - | - | - | - | - | - | High Side | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 4V~28V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 50m Ω | - | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() VND3NV04TR-E STMicroelectronics | 52500 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | 450 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | OMNIFET II™, VIPower™ | e3 | Active | 3 (168 Hours) | 2 | EAR99 | 120mOhm | Tin (Sn) | 35W | SINGLE | GULL WING | 260 | 1 | - | 2.28mm | - | 30 | VND3N | 3 | R-PSSO-G2 | 1 | N-Channel | 5A | - | - | - | On/Off | 100μA | Low Side | 35W | 3.5A | Not Required | 100μA | Non-Inverting | 90 ns | General Purpose | - | - | 250ns | 250 ns | 3.5A | 1:1 | 36V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | 5A | 120m Ω (Max) | 120mOhm | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | 6.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() VNQ7004SYTR STMicroelectronics | 20 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, VIPOWER™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | VNQ7004 | - | - | 4 | N-Channel | - | - | - | - | SPI | - | High Side | - | - | 4V~28V | - | CMOS | - | Latched Driver | - | - | - | - | - | 4:4 | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 9m Ω, 35m Ω | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | ||
![]() VNQ7003SYTR STMicroelectronics | 2000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, VIPOWER™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | VNQ7003 | - | - | 4 | N-Channel | - | - | - | - | SPI | - | High Side | - | - | 4V~28V | - | CMOS | - | Latched Driver | - | - | - | - | - | 4:4 | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 7m Ω, 25m Ω | - | - | - | Auto Restart, Status Flag | - | - | - | RoHS Compliant | - | ||
![]() ISO8200BQTR STMicroelectronics | 3362 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 32-TQFN Exposed Pad | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISO82 | - | - | 8 | - | - | - | - | - | Parallel | - | High Side | - | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | 1:1 | 10.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | 120m Ω | - | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | - | ||
![]() VB025MSP6 STMicroelectronics | In Stock | - | - | - | - | - | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VB025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VB125ASPTR-E STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | VIPower™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | VB125 | - | - | 1 | Bipolar | 11.1A | - | - | - | Parallel | - | Low Side | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 6V~24V | - | Over Temperature | - | - | - | - | - | - | Status Flag | - | - | No | ROHS3 Compliant | - | ||
![]() TDE1707CFP STMicroelectronics | 34 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | TDE1707 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |