- Base Part Number
- Fault Protection
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Switch Type
- Voltage - Load
- ECCN Code
Attribute column
Manufacturer
STMicroelectronics PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Nominal Supply Current | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Output Current per Channel | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | High Side Driver | Features | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VN5E016AH-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | TO-252-7, DPak (6 Leads + Tab) | 7 | - | -40°C~150°C TJ | Tube | VIPower™ | e3 | Active | 3 (168 Hours) | 7 | EAR99 | 16mOhm | Matte Tin (Sn) | SINGLE | GULL WING | 260 | 1 | 13V | 0.85mm | - | 30 | VN5E016 | 7 | 1 | N-Channel | 73A | 28V | 8/28V | 4.5V | On/Off | 1.5mA | High Side | Not Required | Non-Inverting | General Purpose | 54A | 1:1 | 4.5V~28V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 73A | 16m Ω (Max) | YES | Auto Restart | 2.4mm | 6.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() VND5E004C30TR-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | - | - | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VND5E004 | - | 2 | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 4.5V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | 3m Ω | - | Auto Restart | - | - | - | ROHS3 Compliant | - | ||
![]() ISO8200AQ STMicroelectronics | 34 | - | Datasheet | - | - | - | Surface Mount | 32-TQFN Exposed Pad | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | 8 | - | - | - | - | - | SPI | - | High Side | 2.75V~5.5V | - | Relay, Solenoid Driver | - | 1:1 | 10.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | 120m Ω | - | Auto Restart, Galvanic Isolation, Status Flag | - | - | - | RoHS Compliant | - | ||
![]() VN7140AS12TR STMicroelectronics | 39 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | compliant | - | VN7140 | - | 1 | N-Channel | - | - | - | - | On/Off | - | High Side | 4V~28V | Non-Inverting | General Purpose | - | 1:1 | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 140m Ω | - | Auto Restart, Status Flag | - | - | - | - | - |