- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Reset
Attribute column
Manufacturer
STMicroelectronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Nominal Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STWD100NYWY3F STMicroelectronics | 30000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | 1 | - | Yes | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 5 | - | EAR99 | Watchdog Circuit | Tin (Sn) | - | 320mW | 320mW | DUAL | GULL WING | - | - | 5V | - | - | STWD100 | Open Drain or Open Collector | 5 | - | - | - | - | 5V | - | - | 7V | -300mV | - | 13μA | 320mW | 20μA | - | - | - | Active Low | - | - | 1.12s Minimum | - | - | - | - | - | - | - | 125°C | 1.45mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM1001SWX6F STMicroelectronics | 12000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 30 | STM1001 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 6μA | 15μA | 320mW | - | 15μA | NO | - | Active Low | - | 1 | 140ms Minimum | - | - | 2.89V | 2.96V | +2.93V | 2.93V | 2.96V | - | 1.02mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6719TGWB6F STMicroelectronics | 1485 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 6 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6719 | Open Drain or Open Collector | 6 | 1 | - | 300mV | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 20mA | 35μA | YES | - | Active Low | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 85°C | 1.45mm | 2.9mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M40SZ100WMQ6F STMicroelectronics | 3 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 3 (168 Hours) | 16 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1W | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | M40SZ | Open Drain or Open Collector | 16 | - | - | - | - | - | 3/3.3V | 1 | 3.6V | 2.7V | 500μA | 500μA | 1W | - | 500μA | NO | - | Active Low | 2.6V | 1 | 40ms Minimum | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6601CQ2BDM6F STMicroelectronics | 1126 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 12-WFDFN | 12 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | Smart Reset™ | e4 | Active | 1 (Unlimited) | 12 | - | EAR99 | Smart ON/OFF Controller | - | - | - | - | DUAL | - | 260 | 1 | 2V | 0.5mm | 30 | STM6601 | Open Drain or Open Collector | 12 | - | - | - | - | - | - | 1 | 5.5V | 1.65V | 6μA | - | - | - | - | NO | - | Active Low | 3.3V | 1 | 240ms Minimum | 0.008mA | - | - | - | - | 3.2V | 3.4V | - | 730μm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1001RWX6F STMicroelectronics | 24000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 30 | STM1001 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 6μA | 15μA | 320mW | - | 15μA | NO | - | Active Low | - | 1 | 140ms Minimum | - | - | 2.59V | 2.66V | +2.63V | 2.63V | 2.66V | - | 1.02mm | 3.04mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STWD100PYW83F STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 19.986414mg | - | - | - | -40°C~125°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 5 | - | EAR99 | Watchdog Circuit | MATTE TIN | - | - | 320mW | DUAL | GULL WING | 225 | - | 5V | - | NOT SPECIFIED | STWD100 | Push-Pull, Totem Pole | 5 | - | Not Qualified | - | - | - | - | - | 5.5V | 2.7V | - | 13μA | - | - | - | - | - | Active Low | - | 1 | 1.12s Minimum | - | - | - | - | - | - | - | - | 1mm | 2.2mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6315SDW13F STMicroelectronics | 2376 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM6315 | Open Drain or Open Collector | 4 | 1 | - | 400mV | - | - | - | 1 | 5.5V | 1V | 2μA | 15μA | 320mW | 20mA | 15μA | NO | - | Active Low | 2.93V | - | 112ms Minimum | - | - | 2.87V | 2.98V | - | 2.87V | 2.98V | 125°C | 1.12mm | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1818TWX7F STMicroelectronics | 6376 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1818 | Open Drain, Bidirectional | 3 | - | - | - | 20mA | - | - | 1 | 5.5V | 1.2V | 16μA | 16μA | 320mW | - | 16μA | NO | 2.5 % | Active Low | 3.06V | 1 | 100ms Minimum | - | - | 2.98V | 3.15V | 3.06V | 2.98V | 3.15V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6322LWY6F STMicroelectronics | 6200 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6322 | Open Drain, Push-Pull | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 17μA | 17μA | 320mW | - | 17μA | NO | 2.5 % | Active High/Active Low | 4.63V | 1 | 140ms Minimum | - | - | 4.561V | 4.699V | +4.63V | 4.561V | 4.699V | - | 1.15mm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS831-4IDT STMicroelectronics | 500 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 4.50V | - | 700mW | DUAL | GULL WING | - | 1 | 5V | - | - | TS831 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | 12μA | - | 700mW | - | 12μA | NO | - | Active Low | 4.5V | 1 | 20μs Typical Response Time | - | - | 4.18V | 4.7V | +4.5V | 4.18V | 4.7V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM811SW16F STMicroelectronics | 53350 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | 4.535924g | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM811 | Push-Pull, Totem Pole | 4 | - | - | - | 20mA | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 7V | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM809TWX6F STMicroelectronics | 13 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 4.535924g | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | Active Low | 3.08V | 1 | 140ms Minimum | - | 7V | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STWD100YNYWY3F STMicroelectronics | 12000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 1 (Unlimited) | 5 | - | EAR99 | Watchdog Circuit | Nickel/Palladium (Ni/Pd) | - | - | 320mW | DUAL | GULL WING | - | - | 5V | - | - | STWD100 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 2.7V | 13μA | - | - | - | - | - | - | Active Low | - | 1 | 1.12s Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM1816TWX7F STMicroelectronics | 3000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1816 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 16μA | 16μA | 320mW | - | 16μA | NO | 2.5 % | Active Low | 3.06V | 1 | 100ms Minimum | - | - | 2.98V | 3.15V | 3.06V | 2.98V | 3.15V | - | 1.02mm | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1818SWX7F STMicroelectronics | 5 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1818 | Open Drain, Bidirectional | 3 | - | - | - | 20mA | - | - | 1 | 5.5V | 1.2V | 4μA | 16μA | 320mW | - | 16μA | NO | - | Active Low | 2.88V | 1 | 100ms Minimum | - | - | 2.8V | 2.97V | 2.88V | 2.8V | 2.97V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM1816SWX7F STMicroelectronics | 62990 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1816 | Open Drain or Open Collector | 3 | - | - | - | 20mA | - | - | 1 | 5.5V | 1.2V | 4μA | 16μA | 320mW | - | 16μA | NO | - | Active Low | 2.88V | 1 | 100ms Minimum | - | - | 2.8V | 2.97V | 2.88V | 2.8V | 2.97V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM809SWX6F STMicroelectronics | 13 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 4.535924g | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 7V | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM1061N26WX6F STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 30 | STM1061 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 6V | 700mV | 3.6μA | - | 320mW | - | 3.6μA | NO | - | Active Low | 2.6V | 1 | 30μs Typical Propagation Delay | - | - | 2.548V | 2.652V | +2.6V | 2.548V | 2.652V | - | 1.02mm | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM706PM6F STMicroelectronics | 2500 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | STM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 3/5V | 1 | 5.5V | 1V | 40μA | 60μA | 320mW | - | 60μA | NO | - | Active High | 2.63V | 1 | 140ms Minimum | - | - | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |