- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Reset
Attribute column
Manufacturer
STMicroelectronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM810RWX6F STMicroelectronics | 5838 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM810 | Push-Pull, Totem Pole | 3 | - | 20mA | - | 1 | 5.5V | 1V | 15μA | 7μA | 320mW | 15μA | NO | Active High | 2.63V | 1 | 140ms Minimum | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | - | 2.92mm | - | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() STM6321TWY6F STMicroelectronics | 64 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6321 | Open Drain, Push-Pull | 5 | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | Active High/Active Low | 3.08V | 1 | 140ms Minimum | 3.04V | 3.11V | - | 3.04V | 3.11V | 1.15mm | - | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM1061N28WX6F STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 30 | STM1061 | Open Drain or Open Collector | 3 | - | - | - | 1 | 6V | 700mV | 3.6μA | 3.6μA | 320mW | 3.6μA | NO | Active Low | 2.8V | 1 | 30μs Typical Propagation Delay | 2.744V | 2.856V | +2.8V | 2.744V | 2.856V | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6778TZWB6F STMicroelectronics | 20 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6778 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | Active Low | 2.313V 3.075V | 2 | 140ms Minimum | - | - | - | 2.25V | 2.375V | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6720SFWB6F STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGES ARE 2.925V AND 1.050V; MANUAL RESET INPUT | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6720 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | Active Low | 1.05V 2.925V Adj | 3 | 140ms Minimum | - | - | - | 1.02V | 1.08V | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6779YWB6F STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6779 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | Active Low | 2.188V Adj | 2 | 140ms Minimum | - | - | - | 2.125V | 2.25V | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6719SFWB6R STMicroelectronics | 2376 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | RESET THRESHOLD VOLTAGE ARE 2.925 AND 1.05 VOLTS | 675mW | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | STM6719 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 800mV | 12μA | 35μA | 675mW | 35μA | YES | Active Low | 1.05V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6779TWB6F STMicroelectronics | 21000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 3.075V; MANUAL RESET INPUT | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6779 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | Active Low | 3.075V Adj | 2 | 140ms Minimum | - | - | - | 1.62V | 1.71V | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1001SBWX6F STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 30 | STM1001 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1.2V | - | 15μA | 320mW | 15μA | NO | Active Low | 2.93V | 1 | 20ms Minimum | 2.89V | 2.96V | +2.93V | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() STM6315LBW13F STMicroelectronics | In Stock |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM6315 | Open Drain or Open Collector | 4 | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | 15μA | NO | Active Low | 4.63V | 1 | 20ms Minimum | 4.5V | 4.7V | - | 4.5V | 4.7V | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6717SYWY6F STMicroelectronics | 120 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 654mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM6717 | Open Drain or Open Collector | 5 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 654mW | 35μA | YES | Active Low | 2.188V 2.925V | 2 | 140ms Minimum | - | - | - | 2.125V | 2.25V | - | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6519APARUB6F STMicroelectronics | 3000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 6-UFDFN | 6 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | Smart Reset™ | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | - | - | - | DUAL | - | - | 1 | 3.3V | 0.5mm | - | STM6519 | Open Drain or Open Collector | 6 | - | - | 2.5/5V | 1 | 5.5V | 2V | 400nA | 1μA | - | - | NO | Active Low | - | - | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS834-5IDT STMicroelectronics | 2145 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 700mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | TS834 | Open Drain or Open Collector | 8 | - | - | - | 1 | 5.5V | 1.5V | 12μA | - | 700mW | 12μA | NO | Active High/Active Low | 4.33V | 1 | 125ms Minimum | 4.1V | 4.46V | +4.33V | 4.1V | 4.46V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6321RWY6F STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6321 | Open Drain, Push-Pull | 5 | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | Active High/Active Low | 2.63V | 1 | 140ms Minimum | 2.59V | 2.66V | - | 2.59V | 2.66V | 1.15mm | - | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM6718SVWY6F STMicroelectronics | 30 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 654mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM6718 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 654mW | 35μA | YES | Active Low | 1.575V 2.925V | 2 | 140ms Minimum | - | - | - | 1.53V | 1.62V | - | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6824TWY6F STMicroelectronics | 195 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6824 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | Active High/Active Low | 3.08V | 1 | 140ms Minimum | 3.04V | 3.11V | - | 3.04V | 3.11V | 1.15mm | - | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM6822ZWY6F STMicroelectronics | 6000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 2.30V; MANUAL RESET INPUT | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6822 | Open Drain or Open Collector | 5 | Not Qualified | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | Active Low | 2.3V | 1 | 140ms Minimum | 2.266V | 2.335V | - | 2.266V | 2.335V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6315MDW13F STMicroelectronics | 2810 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM6315 | Open Drain or Open Collector | 4 | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | 15μA | NO | Active Low | 4.38V | 1 | 140ms Minimum | 4.3V | 4.46V | - | 4.3V | 4.46V | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6710KWB6F STMicroelectronics | 30 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | 30 | STM6710 | Open Drain or Open Collector | 6 | - | - | - | 4 | 5.5V | 2V | - | 50μA | - | 50μA | YES | Active Low | 1.58V 2.93V Adj Adj | 4 | 140ms Minimum | - | - | +0.621.83.3V | - | - | - | - | 2.925mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6719SVWB6F STMicroelectronics | 16829 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGES ARE 2.925V AND 1.575V; MANUAL RESET INPUT | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6719 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | Active Low | 1.575V 2.925V Adj | 3 | 140ms Minimum | - | - | - | 1.53V | 1.62V | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free |