- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Reset
Attribute column
Manufacturer
STMicroelectronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Timers/Counters | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STWD100NWWY3F STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 29.993795mg | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | NOT SPECIFIED | STWD100 | Open Drain or Open Collector | 5 | - | Not Qualified | - | - | - | - | - | - | 5.5V | 2.7V | 13μA | - | - | - | - | Active Low | - | - | 4.3ms Minimum | 1 | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() STM6600DU25DM6F STMicroelectronics | 136 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 12-WFDFN | 12 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Smart Reset™ | e4 | Active | 1 (Unlimited) | 12 | EAR99 | Smart ON/OFF Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | NOT SPECIFIED | STM6600 | Open Drain or Open Collector | 12 | - | Not Qualified | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | NO | Active Low | 3.5V | 1 | - | - | 0.008mA | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1061N31W6F STMicroelectronics | In Stock |
| Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 30 | STM1061 | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | - | - | 6V | - | 0.7V | 1 | - | - | - | - | - | - | NO | Active Low | 3.1V | 1 | 30μs Typical Propagation Delay | - | 0.0036mA | - | - | +3.1V | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() SR1UARU STMicroelectronics | 6000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-UDFN | 6 | 21.092045mg | Industrial grade | - | -40°C~85°C TA | Cut Tape (CT) | Smart Reset™ | - | Active | 1 (Unlimited) | 6 | - | Reset Timer | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | SR1 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 2V | - | - | - | - | - | Active Low | - | 1 | Adjustable/Selectable | - | - | 300mV | 5.5V | - | - | - | 600μm | - | 1.5mm | 1.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM708SM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | No | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM708 | Push-Pull, Totem Pole | 8 | - | - | 20mA | - | - | - | - | 1 | 5V | 1V | 60μA | 40μA | 320mW | 60μA | NO | Active High/Active Low | 2.93V | 1 | 140ms Minimum | - | - | 2.85V | 3V | - | 2.85V | 3V | - | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SR2LABU STMicroelectronics | 11 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-UDFN | 6 | 21.092045mg | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | Smart Reset™ | - | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | - | - | - | DUAL | - | - | 1 | 3V | 0.4mm | - | SR2 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.65V | - | 3μA | - | - | NO | Active Low | Adjustable/Selectable | 1 | 240ms Minimum | - | - | 300mV | 5.5V | - | - | - | 550μm | - | 1.6mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM692AM6F STMicroelectronics | 40 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | STM692 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | Active Low | 4.4V | 1 | 140ms Minimum | - | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() STM6825TWY6F STMicroelectronics | 3000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6825 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | Active High/Active Low | 3.08V | 1 | 140ms Minimum | - | - | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | 1.15mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6777TGWB6F STMicroelectronics | 2900 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGES ARE 3.075V AND 1.110V; MANUAL RESET INPUT | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6777 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | Active Low | 1.11V 3.075V | 2 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1816RWX7F STMicroelectronics | 6000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1816 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 4μA | 16μA | 320mW | 16μA | NO | Active Low | 2.55V | 1 | 100ms Minimum | - | - | 2.47V | 2.64V | 2.55V | 2.47V | 2.64V | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6710DWB6F STMicroelectronics | 13 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | No | -40°C~85°C TA | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | STM6710 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 4 | 5.5V | 2V | - | 50μA | - | 50μA | YES | Active Low | 1.67V 3.08V 4.63V Adj | 4 | 140ms Minimum | - | - | - | - | +0.621.83.35V | - | - | - | - | 2.925mm | - | - | - | ROHS3 Compliant | - | ||
![]() STM6718TZWY6F STMicroelectronics | 1900 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 654mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM6718 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 654mW | 35μA | YES | Active Low | 2.313V 3.075V | 2 | 140ms Minimum | - | - | - | - | - | 2.25V | 2.375V | - | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SR1PARU STMicroelectronics | 6192 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 6-UDFN | 6 | 21.092045mg | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | Smart Reset™ | - | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | - | - | - | DUAL | - | - | 1 | - | 0.5mm | - | SR1 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 2V | - | 1μA | - | - | - | Active Low | - | 1 | Adjustable/Selectable | - | - | 300mV | 5.5V | - | - | - | 600μm | - | 1.5mm | 1.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM1061N17WX6F STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 30 | STM1061 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 6V | 700mV | 3.6μA | - | 320mW | 3.6μA | NO | Active Low | 1.7V | 1 | 30μs Typical Propagation Delay | - | - | 1.666V | 1.734V | +1.7V | 1.666V | 1.734V | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SR1HARU STMicroelectronics | 4870 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 6-UDFN | 6 | 21.092045mg | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | Smart Reset™ | - | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | - | - | - | DUAL | - | - | 1 | - | 0.5mm | - | SR1 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 2V | - | 1μA | - | - | - | Active Low | - | 1 | Adjustable/Selectable | - | - | 300mV | 5.5V | - | - | - | 600μm | - | 1.5mm | 1.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6904TGEDS6F STMicroelectronics | In Stock |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | - | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | STM6904 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | 4 | 5.5V | 800mV | 14μA | - | - | 14μA | YES | Active Low | 1.11V 3.078V Adj Adj | 4 | 140ms Minimum | - | - | - | - | - | 1.099V | 1.121V | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1061N16WX6F STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 30 | STM1061 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 6V | 700mV | 3.6μA | 3.6μA | 320mW | 3.6μA | NO | Active Low | 1.6V | 1 | 30μs Typical Propagation Delay | - | - | 1.568V | 1.632V | +1.6V | 1.568V | 1.632V | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6825MWY6F STMicroelectronics | 41 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6825 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 17μA | 17μA | 320mW | 17μA | NO | Active High/Active Low | 4.39V | 1 | 140ms Minimum | - | - | 4.314V | 4.446V | +4.39V | 4.314V | 4.446V | 1.15mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6322MWY6F STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6322 | Open Drain, Push-Pull | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 17μA | 17μA | 320mW | 17μA | NO | Active High/Active Low | 4.39V | 1 | 140ms Minimum | - | - | 4.314V | 4.446V | +4.39V | 4.314V | 4.446V | 1.15mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6510RCACDG6F STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-WFDFN | 8 | 50.008559mg | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | Smart Reset™ | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Reset Timer | Matte Tin (Sn) - annealed | - | - | DUAL | NO LEAD | 260 | 1 | 3V | 0.5mm | NOT SPECIFIED | STM6510 | Open Drain or Open Collector | 8 | - | Not Qualified | - | 5.5V | - | - | - | 1 | 7V | -300mV | - | - | - | - | NO | Active Low | 2.625V | 1 | Adjustable/Selectable | - | 0.0024mA | - | - | +2.625V | - | - | 750μm | - | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free |