- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Reset
Attribute column
Manufacturer
STMicroelectronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM6823ZWY6F STMicroelectronics | 3000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.32V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6823 | Push-Pull, Totem Pole | 5 | - | Not Qualified | - | - | 1 | - | - | - | - | - | - | NO | - | Active Low | 2.3V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TS831-4IZT STMicroelectronics | 1156 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | RESET THRESHOLD VOLTAGE IS 4.50V | 625mW | BOTTOM | - | - | 1 | 5V | - | - | TS831 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | 5.5V | 1V | 12μA | - | 625mW | 12μA | NO | - | Active Low | 4.5V | 1 | 20μs Typical Response Time | - | 4.18V | 4.7V | +4.5V | 4.18V | 4.7V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SR1LARU STMicroelectronics | 1477 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 6-UDFN | - | 6 | 21.092045mg | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | Smart Reset™ | - | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | - | - | - | DUAL | - | - | 1 | - | 0.5mm | - | SR1 | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 2V | - | 1μA | - | - | - | - | Active Low | - | 1 | Adjustable/Selectable | - | 300mV | 5.5V | - | - | - | - | - | 600μm | - | 1.5mm | 1.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM795RM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM795 | Open Drain or Open Collector | 8 | - | - | - | 3/5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | Active Low | 2.625V | 1 | 140ms Minimum | - | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | 1.5mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM706YM7F STMicroelectronics | 2042 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | Automotive grade | Yes | -40°C~125°C TA | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | STM706 | Push-Pull, Totem Pole | - | - | - | 5V | - | - | 5.5V | 1V | 25μA | 60μA | 320mW | 60μA | - | - | Active Low | 4.38V | - | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM1817SWX7F STMicroelectronics | 6000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1817 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1.2V | 16μA | 16μA | 320mW | 16μA | NO | - | Active High | 2.88V | 1 | 100ms Minimum | - | 2.8V | 2.97V | 2.88V | 2.8V | 2.97V | - | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM802LM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Industrial grade | Yes | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | STM802 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM706TAM6F STMicroelectronics | 2500 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | STM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | 1 | 5.5V | 1V | 40μA | 60μA | 320mW | 60μA | NO | - | Active Low | 3.08V | 1 | 160ms Minimum | - | 3V | 3.15V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM692AM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | STM692 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | Active Low | 4.4V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM704TM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM704 | Push-Pull, Totem Pole | 8 | - | - | - | 3.3/5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | Active Low | 3.075V | 1 | 140ms Minimum | - | 3V | 3.15V | - | 3V | 3.15V | - | - | 1.5mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6710FWB7F STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | STM6710 | Open Drain or Open Collector | - | R-PDSO-G6 | Not Qualified | - | 1/5.5V | - | - | - | - | - | - | - | YES | - | Active Low | 1.67V 2.32V 3.08V Adj | 4 | 140ms Minimum | 0.05mA | - | - | +0.61.82.53.3V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM6601BS2BDM6F STMicroelectronics | 594 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 12-WFDFN | - | 12 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | Smart Reset™ | e4 | Active | 1 (Unlimited) | 12 | EAR99 | Smart ON/OFF Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 1 | 2V | 0.5mm | - | STM6601 | Open Drain or Open Collector | 12 | - | - | - | - | 1 | 5.5V | 1.65V | 6μA | - | - | - | NO | - | Active Low | 3.4V | 1 | 240ms Minimum | 0.008mA | - | - | - | 3.29V | 3.51V | - | - | 730μm | - | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSM111CDT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | - | e4 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1W | DUAL | GULL WING | - | 1 | 16V | 1.27mm | - | TSM111 | - | 20 | - | - | - | - | 1 | 36V | 15V | 5mA | - | 1W | - | YES | - | - | 4V 6.1V 14.2V | 3 | 100ms Minimum | 10mA | 3.8V | 15V | - | 13.4V | 15V | - | - | 2.35mm | - | 13mm | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM806TM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM806 | Push-Pull, Totem Pole | 8 | - | - | - | 3.3/5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | Active Low | 3.075V | 1 | 140ms Minimum | - | 3V | 3.12V | - | 3V | 3.12V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6821TWY6F STMicroelectronics | 29 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6821 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | 2.5 % | Active High | 3.08V | 1 | 140ms Minimum | - | 3.04V | 3.11V | - | 3.04V | 3.11V | - | - | 1.15mm | - | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SR2UABU STMicroelectronics | 1 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 6-UDFN | - | 6 | 21.092045mg | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | Smart Reset™ | - | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | - | - | - | DUAL | - | - | 1 | 3V | 0.4mm | - | SR2 | Open Drain or Open Collector | - | - | - | - | - | 1 | 5.5V | 1.65V | - | 3μA | - | - | NO | - | Active Low | Adjustable/Selectable | 1 | 240ms Minimum | - | 300mV | 5.5V | - | - | - | - | - | 550μm | - | 1.6mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM795SM6E STMicroelectronics | 8810 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM795 | Open Drain or Open Collector | 8 | - | - | - | 3.3/5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | Active Low | 2.925V | 1 | 140ms Minimum | - | 2.85V | 3V | - | 2.85V | 3V | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6513REIEDG6F STMicroelectronics | 3000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TDFN | - | 8 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | Smart Reset™ | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Reset Timer | Matte Tin (Sn) - annealed | - | - | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | STM6513 | Open Drain, Push-Pull | 8 | - | - | - | - | 2 | 5.5V | 1V | 3μA | 6μA | - | - | YES | - | Active High/Active Low | 2.625V | - | Adjustable/Selectable | 0.006mA | 2.573V | 2.678V | +2.625V | 2.573V | 2.678V | 1 | 20 μs | 730μm | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM817MM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | STM817 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | Active Low | 4.4V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM6777SVWB6F STMicroelectronics | 29 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6777 | Open Drain or Open Collector | 6 | - | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | - | Active Low | 1.575V 2.925V | 2 | 140ms Minimum | - | - | - | - | 1.53V | 1.62V | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free |