- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Reset
Attribute column
Manufacturer
STMicroelectronics PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Nominal Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS831-5IDT STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 700mW | DUAL | GULL WING | - | 1 | 5V | - | - | TS831 | Open Drain or Open Collector | 8 | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 700mW | - | 12μA | NO | - | Active Low | 4.33V | 1 | 20μs Typical Response Time | - | - | 4.11V | 4.5V | +4.33V | 4.11V | 4.5V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6601CM2DDM6F STMicroelectronics | 300 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 12-WFDFN | 12 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | Smart Reset™ | e4 | Active | 1 (Unlimited) | 12 | EAR99 | Smart ON/OFF Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 1 | 2V | 0.5mm | 30 | STM6601 | Open Drain or Open Collector | 12 | - | - | - | 1 | 5.5V | 1.65V | 6μA | - | - | - | - | NO | - | Active Low | 3.1V | 1 | 240ms Minimum | 0.008mA | - | - | - | - | 3V | 3.2V | - | 730μm | - | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6825RWY6F STMicroelectronics | In Stock |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6825 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | - | 12μA | NO | - | Active High/Active Low | 2.63V | 1 | 140ms Minimum | - | - | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | 1.15mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6823LWY6F STMicroelectronics | 1452 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6823 | Push-Pull, Totem Pole | 5 | - | 20mA | - | 1 | 5.5V | 1V | 17μA | 17μA | 320mW | - | 17μA | NO | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | 4.561V | 4.699V | - | 4.561V | 4.699V | - | 1.15mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM795TM6F STMicroelectronics | 400 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 40 | STM795 | Open Drain or Open Collector | 8 | - | - | 3.3/5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | - | 60μA | NO | - | Active Low | 3.075V | 1 | 140ms Minimum | - | - | 3V | 3.15V | - | 3V | 3.15V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6720TGWB6F STMicroelectronics | 8810 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6720 | Push-Pull, Totem Pole | 6 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | - | 35μA | YES | 2.5 % | Active Low | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | 1.08V | 3.15V | - | 1.08V | 1.14V | - | 1.15mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1812MWX7F STMicroelectronics | 2131 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1812 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1.2V | 16μA | 16μA | 320mW | - | 16μA | NO | - | Active High | 4.37V | 1 | 100ms Minimum | - | - | 4.25V | 4.49V | 4.37V | 4.25V | 4.49V | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM795SM6F STMicroelectronics | 24750 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM795 | Open Drain or Open Collector | 8 | - | - | 3.3/5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | - | 60μA | NO | - | Active Low | 2.925V | 1 | 140ms Minimum | - | - | 2.85V | 3V | - | 2.85V | 3V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1001LWX6F STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 30 | STM1001 | Open Drain or Open Collector | 3 | 1 | - | - | 1 | 5.5V | 1V | 15μA | 7μA | 320mW | 20mA | 15μA | NO | 2.5 % | Active Low | 4.63V | - | 140ms Minimum | - | - | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | 85°C | 1.12mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM708TM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | No | -40°C~85°C TA | Tube | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM708 | Push-Pull, Totem Pole | 8 | - | - | 3.3/5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | - | 60μA | NO | - | Active High/Active Low | 3.08V | 1 | 140ms Minimum | - | - | 3V | 3.15V | - | 3V | 3.15V | - | 1.5mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6717TGWY6F STMicroelectronics | 12465 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 654mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | STM6717 | Open Drain or Open Collector | 5 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 654mW | - | 35μA | YES | - | Active Low | 1.11V 3.075V | 2 | 140ms Minimum | - | - | - | - | +3.0751.110V | 1.08V | 1.14V | - | - | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM811RW16F STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM811 | Push-Pull, Totem Pole | 4 | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | Active Low | 2.63V | 1 | 140ms Minimum | - | 7V | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6315RGW13F STMicroelectronics | 3000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM6315 | Open Drain or Open Collector | 4 | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | Active Low | 2.63V | 1 | 1.12s Minimum | - | - | 2.58V | 2.68V | - | 2.58V | 2.68V | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6717TGGWY6F STMicroelectronics | 75 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 654mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | STM6717 | Open Drain or Open Collector | 5 | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 654mW | - | 35μA | YES | - | Active Low | 1.11V 3.075V | 2 | 600ms Minimum | - | - | - | - | - | 1.08V | 1.14V | - | - | - | - | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6524AUABDL6F STMicroelectronics | 9000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | No | -40°C~85°C TA | Tape & Reel (TR) | Smart Reset™ | - | Active | 1 (Unlimited) | 6 | EAR99 | Reset Timer | - | 8542.39.00.01 | - | DUAL | - | - | 1 | 3V | 0.4mm | - | STM6524 | Open Drain or Open Collector | - | - | - | 1.8/5V | 1 | 5.5V | 1.65V | - | - | - | - | 3μA | NO | - | Active Low | - | - | 240ms Minimum | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM812RW16F STMicroelectronics | 12000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | STM812 | Push-Pull, Totem Pole | 4 | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | Active High | 2.63V | 1 | 140ms Minimum | - | - | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1815TWX7F STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1815 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1.2V | 16μA | 16μA | 320mW | - | 16μA | NO | - | Active Low | 3.06V | 1 | 100ms Minimum | - | - | 2.98V | 3.15V | 3.06V | 2.98V | 3.15V | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6905SFEDS6F STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | DUAL | GULL WING | 225 | 1 | 3.3V | - | - | STM6905 | Open Drain or Open Collector | - | - | - | - | 4 | 5.5V | 800mV | 16μA | - | - | - | 16μA | YES | - | Active Low | 1.05V 2.955V Adj Adj Adj | 5 | 140ms Minimum | - | - | - | - | - | 1.04V | 1.061V | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() STM1813LWX7F STMicroelectronics | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1813 | Open Drain, Bidirectional | 3 | - | - | - | 1 | 5.5V | 1.2V | 16μA | 16μA | 320mW | - | 16μA | NO | - | Active Low | 4.62V | 1 | 100ms Minimum | - | - | 4.5V | 4.75V | 4.62V | 4.5V | 4.75V | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6825SWY6F STMicroelectronics | 538 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 30 | STM6825 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | - | 12μA | NO | - | Active High/Active Low | 2.93V | 1 | 140ms Minimum | - | - | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | 1.15mm | - | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free |