- Accuracy
- Base Part Number
- Function
- Interface
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Number of Terminations
- Operating Temperature
- Output Alarm
- Output Fan
Attribute column
Manufacturer
STMicroelectronics PMIC - Thermal Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Base Part Number | Function | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Accuracy | Topology | Resolution | Sensor Type | Memory IC Type | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Output Alarm | Sensing Temperature | Output Fan | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTS2004B2DN3F STMicroelectronics | 5 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | -20°C~125°C | Cut Tape (CT) | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.2V~3.6V | - | - | - | - | STTS2004 | Temp Monitoring System (Sensor), DIMM DDR Memory | 3mm | 2 mm | 2-Wire Serial, I2C | - | 3.6V | 2.5/3.3V | 2-Wire, I2C, Serial | SOLDER | - | 400μA | - | - | 10 | ±3°C(Max) | ADC (Sigma Delta), Register Bank | 1.25 B | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | Yes | -20°C~125°C | No | - | - | - | 0.75mm | ROHS3 Compliant | Lead Free | ||
![]() STTS424E02BDN3F STMicroelectronics | 58756 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | HYSTERESIS IS 500MV | 2.7V~3.6V | - | - | - | - | STTS424 | Temp Monitoring System (Sensor) | - | - | I2C/SMBus | - | 3.3V | - | 2-Wire, I2C, Serial | SOLDER | - | - | 100μA | 100μA | 10 | ±3°C(Max) | ADC (Sigma Delta), Register Bank | 1.25 B | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | Yes | -40°C~125°C | No | 750μm | 2mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() STTS2002B2DN3F STMicroelectronics | 982 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 2.3V~3.6V | - | - | - | - | STTS2002 | Temp Monitoring System (Sensor) | 3mm | 2 mm | I2C/SMBus | 10mA | - | 2.5/3.3V | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 160μA | - | 10mA | 12 | ±3°C(Max) | ADC (Sigma Delta), EEPROM, Register Bank | 1.25 B | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 3.6V | 2.3V | Yes | -40°C~125°C | No | - | - | - | 0.75mm | ROHS3 Compliant | Lead Free | ||
![]() STTS424BDN3F STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7V~3.6V | DUAL | 260 | - | - | STTS424 | Temp Monitoring System (Sensor) | - | - | I2C/SMBus | - | - | - | 2-Wire, I2C, SMBus | - | - | - | - | - | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | 2 B | Internal | MEMORY CIRCUIT | - | - | - | Yes | -40°C~125°C | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTS3000B2DN3F STMicroelectronics | 1958 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | -40°C~125°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | 2.3V~3.6V | DUAL | - | 3.3V | 0.5mm | STTS3000 | Temp Monitoring System (Sensor), DIMM DDR Memory | - | - | 2-Wire Serial, I2C/SMBUS | - | 3.6V | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | 160μA | - | - | - | ±3°C(Max) | ADC (Sigma Delta), Comparator, Register Bank | - | Internal | - | - | 3.6V | 2.3V | Yes | -40°C~125°C | No | - | 3mm | 2mm | - | ROHS3 Compliant | - |