- Base Part Number
- ECCN Code
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Reference Type
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Voltage Rated | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Number of Channels | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Current - Supply | Max Output Voltage | Voltage - Output (Min/Fixed) | Min Input Voltage | Max Input Voltage | Reference Voltage | Reference Type | Nominal Input Voltage | Min Output Voltage | Temp Coef of Voltage-Max | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS2431AILT STMicroelectronics | 3031 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 4.535924g | Industrial grade | - | -40°C~105°C TA | Tape & Reel (TR) | ±1% | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TS2431 | 3 | - | 1 | 24V | Adjustable | 100mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | 1 % | - | 24V | - | 2.5V | 25V | 24V | Shunt | 2.5V | 2.5V | - | 1mA | - | - | 950μm | - | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL431AIL3T STMicroelectronics | 26088 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | ±1% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TL431 | - | - | 1 | 36V | Adjustable | 100mA | - | 1 | YES | - | - | THREE TERMINAL VOLTAGE REFERENCE | - | - | - | 1 % | - | 36V | 2.495V | - | 37V | 2.495V | Shunt | - | - | 82.924 ppm/°C | 700μA | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL431CDT STMicroelectronics | 6114 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | ±2.21% | e4 | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 100 ppm/°C | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | THE OUTPUT VOLTAGE MAY BE SET TO ANY VALUE BETWEEN 2.5V AND 36V WITH TWO EXTERNAL RESISTORS | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | TL431 | 8 | - | 1 | 36V | Adjustable | 100mA | - | 1 | YES | - | - | THREE TERMINAL VOLTAGE REFERENCE | 100mA | - | - | - | - | 36V | 2.495V | 1.24V | 37V | 36V | Shunt | 2.52V | 2.5V | - | 1mA | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3431BILT STMicroelectronics | 174818 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 4.535924g | Industrial grade | - | -40°C~125°C TA | Tape & Reel (TR) | ±0.5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TS3431 | 3 | - | 1 | 24V | Adjustable | 100mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | 100mA | - | - | 0.5 % | - | 24V | - | - | 25V | 24V | Shunt | - | 1.24V | - | 500μA | - | - | 1.02mm | - | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL431ACDT STMicroelectronics | 25000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | ±1% | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | 100 ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | THE OUTPUT VOLTAGE MAY BE SET TO ANY VALUE BETWEEN 2.5V AND 36V WITH TWO EXTERNAL RESISTORS | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | TL431 | 8 | - | 1 | 36V | Adjustable | 100mA | - | - | YES | - | - | THREE TERMINAL VOLTAGE REFERENCE | 100mA | - | - | - | - | 36V | - | - | 37V | 36V | Shunt | 2.52V | 2.495V | - | 600μA | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL431AIDT STMicroelectronics | 59878 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~105°C TA | Cut Tape (CT) | ±1% | e4 | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 100 ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | THE OUTPUT VOLTAGE MAY BE SET TO ANY VALUE BETWEEN 2.5V AND 36V WITH TWO EXTERNAL RESISTORS | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | TL431 | 8 | - | 1 | 36V | Adjustable | 100mA | - | - | YES | - | - | THREE TERMINAL VOLTAGE REFERENCE | 100mA | - | - | 1 % | - | 36V | - | 1.24V | 37V | 36V | Shunt | 2.52V | 2.495V | - | 700μA | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3431ILT STMicroelectronics | 5 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | - | -40°C~125°C TA | Tape & Reel (TR) | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TS3431 | 3 | - | 1 | 24V | Adjustable | 100mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | 24V | 1.24V | - | 25V | - | Shunt | - | - | - | 500μA | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS4041DILT-1.2 STMicroelectronics | 5191 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | ±1% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 150ppm/°C | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TS4041 | 3 | - | 1 | 1.225V | Fixed | 12mA | - | 1 | NO | - | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | 1.225V | - | - | - | 1.225V | Shunt | - | 1.225V | - | 70μA | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS2431BILT STMicroelectronics | 5900 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | - | -40°C~105°C TA | Tape & Reel (TR) | ±0.5% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TS2431 | 3 | - | 1 | 24V | Adjustable | 100mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | 24V | - | - | 25V | 2.5V | Shunt | 2.5V | 2.5V | - | 1mA | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS4061AILT-1.25 STMicroelectronics | 2799 |
| Datasheet | - | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | Industrial grade | - | -40°C~85°C TA | Cut Tape (CT) | ±0.1% | - | Active | 1 (Unlimited) | 3 | - | EAR99 | 35ppm/°C | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | - | NOT SPECIFIED | TS4061 | - | R-PDSO-G3 | 1 | 1.25V | Fixed | - | - | - | NO | - | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | - | - | - | Shunt | - | 1.25V | 35 ppm/°C | 12μA | 10μVp-p | 95μVrms | - | 1.12mm | 2.92mm | 1.3mm | - | - | ROHS3 Compliant | - | ||
![]() TSM1014AIDT STMicroelectronics | 1347 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 28V | -40°C~105°C TA | Tape & Reel (TR) | ±0.5% | e4 | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 18V | 1.27mm | 10mA | 30 | TSM1014 | 8 | - | - | - | Fixed | - | - | 1 | - | 28V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | 50mA | - | - | - | - | 1.25V | Series | - | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS2431ILT STMicroelectronics | 2290 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | - | -40°C~105°C TA | Tape & Reel (TR) | ±2% | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TS2431 | 3 | - | 1 | 24V | Adjustable | 100mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | 24V | - | - | 25V | 24V | Shunt | 2.5V | 2.5V | - | 1mA | - | - | 1.02mm | - | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL431ACZ-AP STMicroelectronics | 70000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | 3 | - | - | - | 0°C~70°C TA | Tape & Box (TB) | ±1% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 100 ppm/°C | Matte Tin (Sn) - annealed | - | - | BOTTOM | - | - | 1 | - | 1.27mm | - | - | TL431 | 3 | - | 1 | 36V | Adjustable | 100mA | - | - | YES | - | - | THREE TERMINAL VOLTAGE REFERENCE | 100mA | - | - | - | - | 36V | - | - | 37V | 36V | Shunt | 2.52V | 2.495V | 85.886 ppm/°C | 600μA | - | - | 5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS432ILT STMicroelectronics | 119 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | ±1% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TS432 | 3 | - | 1 | 10V | Adjustable | 12mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | 60μA | - | - | - | - | 10V | - | - | 12V | - | Shunt | - | 1.24V | - | 65μA | - | - | 1.02mm | - | 3.04mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL1431CDT STMicroelectronics | 1067 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | ±0.4% | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | 90ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | THE OUTPUT VOLTAGE MAY BE SET TO ANY VALUE BETWEEN 2.5V AND 36V WITH TWO EXTERNAL RESISTORS | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | TL1431 | 8 | - | 1 | 36V | Adjustable | 100mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | 500μA | - | - | 0.4 % | - | 36V | - | - | 37V | 2.5V | Shunt | 2.5V | 2.5V | 90 ppm/°C | 1mA | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL431IDT STMicroelectronics | 42500 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~105°C TA | Cut Tape (CT) | ±2.21% | e4 | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 100 ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | THE OUTPUT VOLTAGE MAY BE SET TO ANY VALUE BETWEEN 2.5V AND 36V WITH TWO EXTERNAL RESISTORS | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | TL431 | 8 | - | 1 | 36V | Adjustable | 100mA | - | - | YES | - | - | THREE TERMINAL VOLTAGE REFERENCE | 100mA | - | - | 2 % | - | 36V | - | 1.24V | 37V | 36V | Shunt | 2.52V | 2.495V | - | 1mA | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4041BILT-1.2 STMicroelectronics | 11940 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | ±0.2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | - | - | 260 | - | - | - | 12mA | - | LM4041 | - | - | - | 1.225V | Fixed | 12mA | - | 1 | NO | - | - | - | - | 50μA | - | - | - | 1.225V | - | - | - | 1.225V | Shunt | - | 1.225V | - | 50μA | - | 60μVrms | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TL1431IDT STMicroelectronics | In Stock |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | ±0.4% | e4 | Active | 1 (Unlimited) | 8 | - | EAR99 | 100ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | THE OUTPUT VOLTAGE MAY BE SET TO ANY VALUE BETWEEN 2.5V AND 36V WITH TWO EXTERNAL RESISTORS | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | TL1431 | 8 | - | 1 | 36V | Adjustable | 100mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | 0.4 % | - | 36V | - | - | 37V | 2.5V | Shunt | 2.5V | 2.5V | - | 1mA | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS431BILT STMicroelectronics | 21159 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | ±0.5% | e3 | Active | 1 (Unlimited) | 5 | - | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | TS431 | 5 | - | 1 | 6V | Adjustable | 30mA | 6V | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | 30mA | - | - | - | - | 6V | - | - | 10V | 1.24V | Shunt | 2.7V | 1.24V | - | 60μA | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS3431CILT STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | Industrial grade | - | -40°C~125°C TA | Cut Tape (CT) | ±0.25% | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | 100ppm/°C | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | TS3431 | 3 | - | 1 | 24V | Adjustable | 100mA | - | 1 | YES | - | - | TWO TERMINAL VOLTAGE REFERENCE | 400μA | - | - | - | - | 24V | - | - | 25V | 24V | Shunt | 1.24V | 1.24V | - | 500μA | - | - | 1.02mm | - | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free |