- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Regulators
- Number of Terminations
- Operating Temperature
- Output Configuration
- Output Type
- Output Voltage
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power Rating | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Current - Supply (Max) | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Configuration | Power Dissipation | Quiescent Current | Control Features | Accuracy | Max Output Voltage | Output Voltage 1 | Number of Regulators | Min Input Voltage | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Reference Voltage | Dropout Voltage | Dropout Voltage1-Nom | Min Output Voltage | Power Supply Rejection Ratio (PSRR) | Voltage Tolerance-Max | Nominal Output Voltage | Input Bias Current | Output Voltage Accuracy | Load Regulation-Max(%) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF90CDT-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | TAPE AND REEL | - | SINGLE | GULL WING | 260 | 1 | 2.28mm | not_compliant | 30 | LF90 | 3 | R-PSSO-G2 | 12mA | 1 | Not Qualified | - | 8.5V | Fixed | 500mA | 9V | 16V | 16V | - | Positive | - | 1.5mA | - | - | 9V | 9V | 1 | 9.4V | Over Current, Over Temperature | - | 0.7V @ 500mA | 71dB ~ 56dB (120Hz ~ 10kHz) | - | 400mV | 0.4V | - | - | - | 9V | 700μA | 2 % | - | - | 2.4mm | 6.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7805CV STMicroelectronics | 97850 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Through Hole | Through Hole | TO-220-3 | 3 | 2.299997g | 0°C~125°C | Tube | 5% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) - annealed | - | - | - | SINGLE | - | - | 1 | - | - | - | L7805 | 3 | - | - | - | - | 35V | 5V | Fixed | 1.5A | - | - | - | - | Positive | - | 8mA | - | - | - | 5V | 1 | 7V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 62dB (120Hz) | - | 2V | 2V | 4.65V | 62dB | - | 5V | - | - | - | 9.15mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7809CV STMicroelectronics | In Stock | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | 0°C~125°C | Tube | 5% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | SINGLE | - | - | 1 | - | - | - | L7809 | 3 | - | - | 1 | - | 35V | 9V | Fixed | 1.5A | - | - | - | - | Positive | - | 8mA | - | 2 % | - | 9V | 1 | 11V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 55dB (120Hz) | - | 2V | 2V | 9V | 55dB | - | 9V | - | - | - | 14.9mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7808CV STMicroelectronics | 4600 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | - | 0°C~125°C | Tube | 2% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | SINGLE | - | - | 1 | - | - | - | L7808 | 3 | - | - | 1 | - | 35V | 8V | Fixed | 1.5A | - | - | - | - | Positive | - | 8mA | - | - | - | 8V | 1 | 10V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 56dB (120Hz) | - | 2V | 2V | - | 56dB | - | 8V | - | - | - | 9.15mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7805ABV STMicroelectronics | 172000 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | -40°C~125°C | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | - | SINGLE | - | - | 1 | - | - | - | L7805 | 3 | - | - | 1 | - | 35V | 5V | Fixed | 1A | - | - | - | - | Positive | - | 6mA | - | 2 % | 5V | 5V | 1 | 7V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 68dB (120Hz) | - | 2V | 2V | 5V | 68dB | 2% | 5V | - | 2 % | - | 15.75mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7812CV STMicroelectronics | 95259 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | 2.299997g | 0°C~125°C | Tube | 5% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | SINGLE | - | - | 1 | - | - | - | L7812 | 3 | - | - | - | - | 35V | 12V | Fixed | 1.5A | - | - | - | - | Positive | - | 8mA | - | - | - | 12V | 1 | 14V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 55dB (120Hz) | - | 2V | 2V | 12V | 55dB | - | 12V | - | - | - | 9.15mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LD1117S33CTR STMicroelectronics | 210000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | 3 | 4.535924g | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | TR, 7 INCH | 12W | DUAL | GULL WING | - | 1 | - | - | - | LD1117 | 4 | - | - | 1 | - | - | 3.3V | Fixed | 1.3A | - | 15V | 3.3V | - | Positive | 12W | 10mA | - | 1 % | 3.3V | 3.3V | 1 | 5.3V | Over Current, Over Temperature | - | 1.3V @ 800mA | 75dB (120Hz) | - | 1.1V | - | 3.3V | - | 2% | 3.3V | 5mA | 1 % | - | 1.8mm | - | 6.5mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L78M05CV STMicroelectronics | 100 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | 0°C~150°C | Tube | 5% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | MATTE TIN (SN) - ANNEALED | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | L78M05 | 3 | - | - | 1 | - | 35V | 5V | Fixed | 500mA | - | - | - | - | Positive | - | 6mA | - | - | 5V | 5V | 1 | 7V | Over Current, Over Temperature, Short Circuit | - | - | 62dB (120Hz) | - | 2V | 2V | 5V | 62dB | - | 5V | - | - | - | 9.15mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LD1117DT33CTR STMicroelectronics | 42500 | - | Datasheet | 24 Weeks | - | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | 4.535924g | -40°C~125°C | Tape & Reel (TR) | 1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 12W | - | 12W | SINGLE | GULL WING | - | 1 | 2.28mm | - | - | LD1117 | 3 | R-PSSO-G2 | - | 1 | - | 15V | 3.3V | Fixed | 1.3A | - | - | - | - | Positive | 12W | 10mA | - | 1 % | - | 3.3V | 1 | 4.75V | Over Current, Over Temperature | - | 1.3V @ 800mA | 75dB (120Hz) | - | 1.1V | - | - | - | - | 3.3V | 5mA | 1 % | - | 2.4mm | - | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM317LD13TR STMicroelectronics | 119377 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 506.605978mg | 0°C~125°C | Tape & Reel (TR) | 5% | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | LM317 | 8 | - | - | 1 | - | 40V | 37V | Adjustable | 200mA | - | - | - | - | Positive | - | - | - | - | 37V | - | 1 | 4.2V | Over Temperature, Short Circuit | - | - | 80dB ~ 65dB (120Hz) | 1.3V | - | 3V | 1.2V | 80dB | - | - | - | - | - | 1.25mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LD1117DT33TR STMicroelectronics | 29177 | - | Datasheet | 24 Weeks | - | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | 4.535924g | 0°C~125°C | Tape & Reel (TR) | 1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 12W | - | 12W | SINGLE | GULL WING | - | 1 | 2.28mm | - | - | LD1117 | 3 | R-PSSO-G2 | - | 1 | - | 15V | 3.3V | Fixed | 1.3A | - | - | - | 5mA | Positive | 12W | 10mA | - | 1 % | - | 3.3V | 1 | - | Over Current, Over Temperature | - | 1.2V @ 800mA | 75dB (120Hz) | - | 1.1V | 1.1V | - | - | - | 3.3V | 5mA | 1 % | - | 2.4mm | - | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7805CDT-TR STMicroelectronics | 172500 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | 0°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | SINGLE | GULL WING | - | 1 | 2.28mm | - | - | L7805 | 3 | R-PSSO-G2 | - | 1 | - | 35V | 5V | Fixed | 1.5A | - | - | - | - | Positive | - | 8mA | - | - | - | 5V | 1 | 7V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 62dB (120Hz) | - | 2V | 2V | 5V | 62dB | 4% | - | - | - | - | 2.4mm | - | 6.6mm | 6.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L7812ABV STMicroelectronics | 2500 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | -40°C~125°C | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | SINGLE | - | - | 1 | - | - | - | L7812 | 3 | - | - | 1 | - | 35V | 12V | Fixed | 1.5A | - | - | - | - | Positive | - | 6mA | - | 2 % | - | 12V | 1 | 14V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 60dB (120Hz) | - | 2V | 2V | 12V | 60dB | 2% | 12V | - | 2 % | - | 9.15mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7805CP STMicroelectronics | 46400 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | 2.299997g | 0°C~125°C | Tube | 5% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | SINGLE | - | - | 1 | - | - | - | L7805 | 3 | - | - | 1 | - | 35V | 5V | Fixed | 1.5A | - | - | - | - | Positive | - | 8mA | - | - | - | 5V | 1 | 7V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 62dB (120Hz) | - | 2V | 2V | 4.65V | 62dB | - | 5V | - | - | - | 9.3mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM2931AD50R STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 4.535924g | -40°C~125°C | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | - | - | 30 | LM2931 | 8 | - | - | 1 | - | 26V | 5V | Fixed | 100mA | - | - | - | - | Positive | - | 30mA | - | 4 % | - | 5V | 1 | 26V | Current Limit, Thermal Shutdown | - | 0.6V @ 100mA | 75dB (120Hz) | - | 250mV | 0.25V | - | - | 5% | 5V | 2.5mA | 4 % | - | 1.65mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7815CV STMicroelectronics | 76945 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | 0°C~125°C | Tube | 5% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | SINGLE | - | - | 1 | - | - | - | L7815 | 3 | - | - | 1 | - | 35V | 15V | Fixed | 1.5A | - | - | - | - | Positive | - | 8mA | - | - | - | 15V | 1 | 17V | Over Temperature, Short Circuit | - | 2V @ 1A Typ | 54dB (120Hz) | - | 2V | 2V | 15V | 54dB | - | 15V | - | - | - | 9.15mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LD1117V33C STMicroelectronics | 1200 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 9.071847g | -40°C~125°C | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | 12W | SINGLE | - | - | 1 | 2.55mm | - | - | LD1117 | 3 | - | - | 1 | - | 15V | 3.3V | Fixed | 1.3A | - | - | - | - | Positive | 12W | 10mA | - | 1 % | - | 3.3V | 1 | - | Over Current, Over Temperature | - | 1.3V @ 800mA | 75dB (120Hz) | - | 1.1V | - | 3.3V | - | 2% | 3.3V | 5mA | 1 % | - | 9.15mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L7912ACV STMicroelectronics | 16 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | 0°C~125°C | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | L7912 | 3 | - | - | 1 | - | -35V | -12V | Fixed | 1.5A | - | - | - | - | Negative | - | 3mA | - | 2 % | - | 12V | 1 | -14.5V | Over Temperature, Short Circuit | - | 1.1V @ 1A Typ | 60dB (120Hz) | - | 1.4V | 1.1V | -12V | 60dB | 4.2% | -12V | - | 2 % | - | 15.75mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LD29300P2MTR STMicroelectronics | 2000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) - annealed | - | TAPE AND REEL | - | SINGLE | GULL WING | 245 | 1 | - | - | 30 | LD29300 | 5 | R-PSSO-G5 | 100mA | 1 | - | 14V | 9V | Adjustable | 3A | - | - | - | - | Positive | - | 50mA | Enable | 1 % | - | - | 1 | 2.5V | Over Current, Over Temperature | 180μA | 0.7V @ 3A | 75dB (120Hz) | 1.23V | 700mV | 1.27V | 1.5V | - | - | - | 20mA | 1 % | 1% | 4.8mm | - | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L78S05CV STMicroelectronics | 1 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 45.359237g | 0°C~150°C | Tube | 5% | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | L78S05 | 3 | - | - | 1 | - | 35V | 5V | Fixed | 2A | - | - | - | - | Positive | - | 8mA | - | - | - | 5V | 1 | 8V | Over Current, Over Temperature, Short Circuit | - | - | 54dB (120Hz) | - | 3V | 2V | 5V | 60dB | - | 5V | - | - | - | 9.15mm | - | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free |