- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Character Array Size | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Min Input Voltage | Max Input Voltage | Seated Height-Max | Interface IC Type | Consumer IC Type | Blanking Output | Freeze of Live Pictures | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST6398 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 20 | - | 12 X 18 | - | - | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.93 mm | - | ON-SCREEN DISPLAY IC | - | NO | - | 7.62 mm | ||
![]() SK3691 Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7S3I8K6 STMicroelectronics | 199 | - | Datasheet | - | Surface Mount | 201-UFBGA | - | 176+25UFBGA (10x10) | - | STM32H7S3 | - | - | A/D 18x12b | - | STMicroelectronics | - | 122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U599NJH6QTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 216-TFBGA | - | 216-TFBGA (13x13) | - | STM32U599 | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 2.5M x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U545VET6Q STMicroelectronics | 183 |
| Datasheet | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32U545 | - | - | A/D 18x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 79 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U545CEU6Q STMicroelectronics | 6000 | - | Datasheet | - | Surface Mount | 48-UFQFN Exposed Pad | - | 48-UFQFPN (7x7) | - | STM32U545 | - | - | A/D 10x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U535VCT6 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32U535 | - | - | A/D 20x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U535RET6QTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | - | STM32U535 | - | - | A/D 15x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5A9NJH3QTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 216-TFBGA | - | 216-TFBGA (13x13) | - | STM32U5A9 | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 2.5M x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, Crypto - AES, DMA, LCD, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, EBI/EMI, FIFO, I2C, IrDA, LINbus, MMC/SD, SPI, UART/USART/USB | - | - | - | - | - | - | - | - | - | - | ||
![]() STRG02TR STMicroelectronics | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape and Reel | - | - | - | - | - | 125 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | 60 V | - | - | - | - | - | - | - | ||
![]() TDA9103S STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 42 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | SDIP | SHRINK, DIP-42 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | compliant | - | 42 | R-PDIP-T42 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | HORIZ/VERT DEFLECTION IC | NO | - | 36.83 mm | 15.24 mm | ||
![]() STV9306 STMicroelectronics | 5818 | - | Datasheet | - | - | - | NO | - | 15 | - | - | - | - | STMICROELECTRONICS | - | - | - | 70 °C | -10 °C | PLASTIC/EPOXY | ZIP | PLASTIC, MULTIWATT-15 | ZIP15,.2,.17TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | compliant | - | 15 | R-PZFM-T15 | Not Qualified | 28 V | COMMERCIAL | 16 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mA | - | - | - | - | VERTICAL DEFLECTION IC | NO | - | - | - | ||
![]() SAM448-20 SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SABRE-LL-I STMicroelectronics | 951 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | 3 | - | - | - | - | - | , | - | - | - | Obsolete | QFP | - | Yes | - | - | - | - | - | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | - | - | - | 8542.39.00.01 | - | - | 260 | 1 | - | compliant | 30 | 64 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CD MOTOR DRIVER | - | - | - | - | - | ||
![]() TDA1170S STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 12 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | QIP | PLASTIC, QIP-12 | QI16B,.2/.4,100TB | RECTANGULAR | IN-LINE | Obsolete | QIP | - | No | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | TV | - | 8542.39.00.01 | QUAD | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 12 | R-PQIP-T12 | Not Qualified | 35 V | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VERTICAL DEFLECTION IC | NO | - | - | - | ||
![]() TDA8128 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 8 | - | - | - | - | STMICROELECTRONICS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 8 | R-PDIP-T8 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | 5.08 mm | - | SYNC SEPARATOR IC | - | - | - | 7.62 mm | ||
![]() SAM448-20J Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | YES | - | 28 | - | - | 20 MHz | - | WAFERSCALE INTEGRATION INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | - | - | TIN LEAD | - | - | - | 448 X 36 MICROCODE EPROM | 8542.31.00.01 | QUAD | J BEND | - | - | 1.27 mm | unknown | - | - | S-PQCC-J28 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | BIT-SLICE PROCESSOR, MICROPROGRAM SEQUENCER | - | - | - | - | - | - | 120 mA | - | - | - | - | - | - | - | - | - | ||
![]() STV9326 STMicroelectronics | 5818 | - | Datasheet | - | - | - | NO | - | 7 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | ZIP | PLASTIC, HEPTAWATT-7 | ZIP7,.2,.1TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | No | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | TV; MONITOR | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | compliant | - | 7 | R-PZFM-T7 | Not Qualified | 30 V | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | VERTICAL DEFLECTION IC | NO | - | - | - | ||
![]() STV9381 STMicroelectronics | 1300 | - | Datasheet | - | - | - | NO | - | 20 | - | - | - | - | STMICROELECTRONICS | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | Yes | - | - | - | - | - | - | e3 | - | - | MATTE TIN | - | - | TV; MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 20 | R-PDIP-T20 | Not Qualified | 18 V | COMMERCIAL | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.334 mm | - | VERTICAL DEFLECTION IC | NO | - | 26.162 mm | 7.62 mm | ||
![]() TDA1180P STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 16 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | Yes | - | - | - | - | - | - | e3 | Yes | - | MATTE TIN | - | - | MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | 13.2 V | - | 9.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 mm | - | HORIZONTAL DEFLECTION IC | YES | - | - | 7.62 mm |