- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Case/Package | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Memory Types | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Data Bus Width | Seated Height-Max | External Data Bus Width | Consumer IC Type | Blanking Output | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA8175 STMicroelectronics | 3544 | - | Datasheet | - | - | NO | - | - | 7 | - | - | - | - | STMICROELECTRONICS | - | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | ZIP | - | ZIP7,.15,.2TB | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | - | - | - | - | e0 | - | - | TIN LEAD | - | - | TV; MONITOR | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | 1 | 1.27 mm | not_compliant | - | R-PZFM-T7 | Not Qualified | 35 V | AUTOMOTIVE | 35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VERTICAL DEFLECTION IC | NO | - | - | - | ||
![]() STV9410D STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | - | 24 | - | - | 10 MHz | - | STMICROELECTRONICS | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | MICRO, PLASTIC, SO-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | e0 | No | - | TIN LEAD | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | not_compliant | 24 | R-PDSO-G24 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | GRAPHICS PROCESSOR | - | - | - | - | - | - | 50 mA | - | 2.65 mm | 4 | - | - | - | 15.4 mm | 7.5 mm | ||
![]() STV7778S STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 42 | - | - | - | - | STMICROELECTRONICS | - | - | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SHRINK, PLASTIC, DIP-42 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | No | - | - | - | - | - | - | - | - | - | - | - | - | MONITOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | compliant | 42 | R-PDIP-T42 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | HORIZ/VERT DEFLECTION IC | YES | - | 38.1 mm | 15.24 mm | ||
![]() TDA1872A STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 15 | - | - | - | - | STMICROELECTRONICS | - | - | - | 150 °C | - | PLASTIC/EPOXY | ZIP | - | ZIP15,.2,.17TB | RECTANGULAR | IN-LINE | Active | - | - | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | 1 | 1.27 mm | unknown | - | R-PZIP-T15 | Not Qualified | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VERTICAL DEFLECTION IC | YES | - | - | - | ||
![]() STV8172 STMicroelectronics | 885 | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 127 mm | 76.2 mm | ||
![]() M58LW064D110N6E STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | TSOP | - | - | - | NOR | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | 3.6 V | 2.7 V | 8 MB | - | - | - | - | - | - | - | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | ||
![]() STM32H503EBY6TR STMicroelectronics | 3782 |
| Datasheet | Surface Mount | 25-UFBGA, WLCSP | - | - | 25-WLCSP (2.33x2.24) | - | STM32H503 | - | - | A/D 10x12b SAR; D/A 1x12b | - | - | STMicroelectronics | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 32K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32F446ZET7TR STMicroelectronics | 460 | - | Datasheet | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | STM32F446 | - | - | A/D 24x12b SAR; D/A 2x12b | - | - | STMicroelectronics | 114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | STM32F4 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 180MHz | 128K x 8 | 1.7V ~ 3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32U535RBT6Q STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 64-LQFP | - | - | 64-LQFP (10x10) | - | STM32U535 | - | - | A/D 15x12/14b SAR; D/A 2x12b | - | - | STMicroelectronics | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() ST24C04W6 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST24W16M1TR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24C08-TWDW6 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7S3Z8T6 STMicroelectronics | 147 | - | Datasheet | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | STM32H7S3 | - | - | A/D 16x12b | - | - | STMicroelectronics | 98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32F407ZET6TR STMicroelectronics | 42 |
| Datasheet | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | STM32F407 | - | - | A/D 24x12b SAR; D/A 2x12b | - | - | STMicroelectronics | 114 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32F4 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 168MHz | 192K x 8 | 1.8V ~ 3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32U535CBT6Q STMicroelectronics | 94 |
| Datasheet | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | STM32U535 | - | - | A/D 10x12/14b SAR; D/A 2x12b | - | - | STMicroelectronics | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5G9ZJT6Q STMicroelectronics | 280 |
| Datasheet | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | STM32U5G9 | - | - | A/D 22x12/14b SAR; D/A 2x12b | - | - | STMicroelectronics | 101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 3M x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, LCD, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5F9ZJT6Q STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | STM32U5F9 | - | - | A/D 21x12/14b SAR; D/A 2x12b | - | - | STMicroelectronics | 101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 3M x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, LCD, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32H523CEU6 STMicroelectronics | 1400 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | - | STM32H523 | - | - | A/D 10x10b SAR | - | - | STMicroelectronics | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | - | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32H563VIT3Q STMicroelectronics | 29 |
| Datasheet | Surface Mount | 100-LQFP | - | - | 100-LQFP (14x14) | - | STM32H563 | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | STMicroelectronics | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | - | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() TDA8185I STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | 24 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | - | TV | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | not_compliant | 24 | R-PDIP-T24 | Not Qualified | 5.25 V | - | 4.75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HORIZ/VERT DEFLECTION IC | YES | - | - | - |