- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Data Converters | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Seated Height-Max | EEPROM Size | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7500 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 100 | - | - | STMICROELECTRONICS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HLFQFP | HLFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Active | QFP | Yes | - | - | - | e4 | No | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | INDUSTRIAL | 3.15 V | - | - | - | - | - | - | - | - | - | - | 490 mA | 1.6 mm | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() L6238D STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STI7111-YUC STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | STMICROELECTRONICS | - | 3 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | e2 | - | - | TIN SILVER | 8542.39.00.01 | - | - | 250 | - | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STDP2650 STMicroelectronics | 168 | - | Datasheet | - | - | YES | - | 81 | - | - | STMICROELECTRONICS | - | - | - | - | - | PLASTIC/EPOXY | BGA | 8 X 8 MM, 0.80 MM PITCH, ROHS COMPLIANT, BGA-81 | BGA81(UNSPEC) | SQUARE | GRID ARRAY | Transferred | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | - | S-PBGA-B81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() STM32G483VET3 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32G483 | A/D 42x12b SAR; D/A 7x12b | - | STMicroelectronics | - | 86 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32U585CIU6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | 48-UFQFPN (7x7) | - | STM32U585 | A/D 11x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 37 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | ||
![]() STM32H7R3A8I6 STMicroelectronics | 283 |
| Datasheet | Surface Mount | 169-UFBGA | - | 169-UFBGA (7x7) | - | STM32H7R3 | A/D 16x12b | - | STMicroelectronics | - | 116 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32U5A5QJI6Q STMicroelectronics | 325 | - | Datasheet | Surface Mount | 132-UFBGA | - | 132-UFBGA (7x7) | - | STM32U5A5 | A/D 18x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 106 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 2.5M x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, Crypto - AES, DMA, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, EBI/EMI, FIFO, I2C, IrDA, LINbus, MMC/SD, SPI, UART/USART/USB | - | - | - | - | - | - | ||
![]() STM32U535VET6Q STMicroelectronics | 137 |
| Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32U535 | A/D 18x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 79 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32U595VJT6Q STMicroelectronics | 5 |
| Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32U595 | A/D 18x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 79 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 2.5M x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | ||
![]() STM32H533CET6 STMicroelectronics | 272 |
| Datasheet | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | STM32H533 | A/D 10x10b SAR; D/A 2x12b | - | STMicroelectronics | - | 35 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H7R3I8K6 STMicroelectronics | 192 | - | Datasheet | Surface Mount | 201-UFBGA | - | 176+25UFBGA (10x10) | - | STM32H7R3 | A/D 18x12b | - | STMicroelectronics | - | 122 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32H563IGK6 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 201-UFBGA | - | 176+25UFBGA (10x10) | - | STM32H563 | A/D 20x12b SAR; D/A 2x12b | - | STMicroelectronics | - | 140 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, Ethernet, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H523RET6 STMicroelectronics | 10000 |
| Datasheet | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | - | STM32H523 | A/D 16x10b SAR | - | STMicroelectronics | - | 49 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H7S3V8H6 STMicroelectronics | 231 | - | Datasheet | Surface Mount | 100-TFBGA | - | 100-TFBGA (8x8) | - | STM32H7S3 | A/D 11x12b | - | STMicroelectronics | - | 63 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32H7S3V8T6 STMicroelectronics | 154 | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32H7S3 | A/D 12x12b | - | STMicroelectronics | - | 67 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32G0B1CEU7TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | 48-UFQFPN (7x7) | - | STM32G0B1 | A/D 17x12b SAR; D/A 2x12b | - | STMicroelectronics | - | 44 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tape & Reel (TR) | STM32G0 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM? Cortex?-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H533VET6 STMicroelectronics | 200 | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32H533 | A/D 16x10b SAR; D/A 2x12b | - | STMicroelectronics | - | 80 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32L083VZT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32L083 | A/D 16x12b SAR; D/A 2x12b | - | STMicroelectronics | - | 84 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32L0 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 32MHz | 20K x 8 | 1.65V ~ 3.6V | ARM? Cortex?-M0+ | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 192KB (192K x 8) | I2C, IrDA, LINbus, SMBus, SPI, UART/USART, USB | - | - | 6K x 8 | - | - | - | ||
![]() STM32H7S7I8K6 STMicroelectronics | 159 | - | Datasheet | Surface Mount | 201-UFBGA | - | 176+25UFBGA (10x10) | - | STM32H7S7 | A/D 18x12b | - | STMicroelectronics | - | 122 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - |