- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Character Array Size | Data Converters | Ihs Manufacturer | Mfr | Number of I/Os | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Programmable | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Seated Height-Max | Consumer IC Type | Blanking Output | No of Colors for Background | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA8178 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 7 | - | - | - | STMICROELECTRONICS | - | - | 150 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP7,.2,.1TB | ZIP7,.2,.1TB | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | 1 | 1.27 mm | not_compliant | - | R-PZIP-T7 | Not Qualified | 48 V | OTHER | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | VERTICAL DEFLECTION IC | NO | - | - | ||
![]() STM32H7R7A8I6 STMicroelectronics | 251 | - | Datasheet | Surface Mount | 169-UFBGA | - | 169-UFBGA (7x7) | - | STM32H7R7 | - | A/D 17x12b | - | STMicroelectronics | 117 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32H562ZIT6 STMicroelectronics | 76 | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | STM32H562 | - | A/D 20x12b SAR; D/A 2x12b | - | STMicroelectronics | 112 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H7R7Z8J6 STMicroelectronics | 266 | - | Datasheet | Surface Mount | 144-UFBGA | - | 144-UFBGA (10x10) | - | STM32H7R7 | - | A/D 16x12b | - | STMicroelectronics | 93 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32H533CEU6 STMicroelectronics | 283 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | 48-UFQFPN (7x7) | - | STM32H533 | - | A/D 10x10b SAR; D/A 2x12b | - | STMicroelectronics | 35 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H7S7Z8J6 STMicroelectronics | 96 | - | Datasheet | Surface Mount | 144-UFBGA | - | 144-UFBGA (10x10) | - | STM32H7S7 | - | A/D 16x12b | - | STMicroelectronics | 93 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32H562ZGT6 STMicroelectronics | 81 |
| Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | STM32H562 | - | A/D 20x12b SAR; D/A 2x12b | - | STMicroelectronics | 112 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H563RGT6 STMicroelectronics | 4667 |
| Datasheet | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | - | STM32H563 | - | A/D 16x12b SAR; D/A 2x12b | - | STMicroelectronics | 53 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, Ethernet, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H523VET6 STMicroelectronics | 48 |
| Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32H523 | - | A/D 16x10b SAR | - | STMicroelectronics | 80 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32H533ZEJ6 STMicroelectronics | 348 | - | Datasheet | Surface Mount | 144-UFBGA | - | 144-UFBGA (10x10) | - | STM32H533 | - | A/D 20x10b SAR; D/A 2x12b | - | STMicroelectronics | 112 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32G431CBY6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 49-UFBGA, WLCSP | - | 49-WLCSP (3.15x3.13) | - | STM32G431 | - | A/D 18x12b; D/A 4x12b | - | STMicroelectronics | 41 | - | - | - | - | - | - | - | - | - | Not Verified | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32G4 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | ||
![]() STM32U535CCT6Q STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | STM32U535 | - | A/D 10x12/14b SAR; D/A 2x12b | - | STMicroelectronics | 33 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32U5A9ZJT6Q STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | STM32U5A9 | - | A/D 22x12/14b SAR; D/A 2x12b | - | STMicroelectronics | 111 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 2.5M x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, Crypto - AES, DMA, LCD, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, EBI/EMI, FIFO, I2C, IrDA, LINbus, MMC/SD, SPI, UART/USART/USB | - | - | - | - | - | - | ||
![]() STM32H7R3L8H6H STMicroelectronics | 145 |
| Datasheet | Surface Mount | 225-TFBGA | - | 225-TFBGA (13x13) | - | STM32H7R3 | - | A/D 20x12b | - | STMicroelectronics | 150 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STI5517JWA STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STI5516FWC STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA4431 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 14 | - | - | - | STMICROELECTRONICS | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | R-PDIP-T14 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mA | - | CONSUMER CIRCUIT | - | - | - | ||
![]() STV9424 STMicroelectronics | 1000 | - | Datasheet | - | - | NO | - | 16 | - | 12 X 18 | - | STMICROELECTRONICS | - | - | 70 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | e0 | No | - | TIN LEAD | MONITOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | - | - | - | - | - | - | 50 mA | 5.1 mm | ON-SCREEN DISPLAY IC | - | 8 | 7.62 mm | ||
![]() STV6437AJT STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA2015A STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |