- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Character Array Size | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Consumer IC Type | No of Colors for Background | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STI5514DWC STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STA450ADA STMicroelectronics | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STIDP880-AC STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA2151 SGS-Ates Componenti Electronici SPA | In Stock | - | Datasheet | NO | 16 | - | SGS-ATES COMPONENTI ELECTRONICI S P A | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() TEA3718 STMicroelectronics | 355 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STI5500MVB-X STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS-D200 STMicroelectronics | 165 | - | Datasheet | NO | 18 | - | STMICROELECTRONICS | 85 °C | -20 °C | UNSPECIFIED | DMA | , MODULE,18LEAD,2.6 | MODULE,18LEAD,2.6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | - | 24 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | PIN/PEG | - | 1 | - | unknown | - | 18 | R-XDMA-P18 | Not Qualified | 46 V | OTHER | 10 V | STEPPER MOTOR CONTROLLER | - | 2 A | - | - | - | - | - | ||
![]() TDA8180 STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STV2238H STMicroelectronics | In Stock | - | Datasheet | YES | 64 | - | STMICROELECTRONICS | 70 °C | - | PLASTIC/EPOXY | LQFP | 14 X 14 MM, 1.40 MM HEIGHT,PLASTIC, TQFP-64 | - | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | Yes | - | - | - | - | - | - | IT ALSO REQUIRES 7.6V TO 8.4V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | 64 | S-PQFP-G64 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | 1.6 mm | CONSUMER CIRCUIT | - | 14 mm | 14 mm | ||
![]() E-ATIC39BD6TR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STA1295 STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3A991.A.2 | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() STV2247H STMicroelectronics | 1620 | - | Datasheet | NO | 56 | - | STMICROELECTRONICS | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP56,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | - | - | IT ALSO REQUIRES 7.6V TO 8.4V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 56 | R-PDIP-T56 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | 6.35 mm | CONSUMER CIRCUIT | - | 51.75 mm | 15.24 mm | ||
![]() STV9426 STMicroelectronics | 342 | - | Datasheet | NO | 16 | 12 X 18 | STMICROELECTRONICS | 70 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 50 mA | - | 5.1 mm | ON-SCREEN DISPLAY IC | 8 | - | 7.62 mm | ||
![]() TDA7211A STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA2024 STMicroelectronics | In Stock | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA5750 STMicroelectronics | In Stock | - | Datasheet | YES | 14 | - | STMICROELECTRONICS | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | No | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | not_compliant | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1.75 mm | CONSUMER CIRCUIT | - | 8.65 mm | 3.9 mm | ||
![]() STV2216-2E STMicroelectronics | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STDP4020-AC STMicroelectronics | 5 | - | Datasheet | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STV2249H STMicroelectronics | In Stock | - | Datasheet | NO | 56 | - | STMICROELECTRONICS | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP56,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | - | - | IT ALSO REQUIRES 7.6V TO 8.4V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 56 | R-PDIP-T56 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | 6.35 mm | CONSUMER CIRCUIT | - | 51.75 mm | 15.24 mm | ||
![]() STV8216D STMicroelectronics | 3510 | - | Datasheet | NO | 56 | - | STMICROELECTRONICS | 70 °C | - | PLASTIC/EPOXY | SDIP | 0.600 INCH, PLASTIC, SDIP-56 | SDIP56,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | Yes | - | - | - | - | - | - | IT ALSO REQUIRES 7.6V TO 8.4V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | compliant | - | 56 | R-PDIP-T56 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | - | 6.35 mm | CONSUMER CIRCUIT | - | 51.75 mm | 15.24 mm |