- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Data Converters | Memory Types | Mfr | Number of I/Os | Programmable | RoHS | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Number of Ports | Nominal Supply Current | Speed | RAM Size | Operating Mode | Output Current | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Quiescent Current | Connectivity | Access Time | Min Input Voltage | Max Input Voltage | Organization | Memory Width | Dropout Voltage | Density | Standby Current-Max | Memory Density | Number of Gates | Access Time (Max) | Programming Voltage | Number of Macro Cells | Write Cycle Time-Max (tWC) | UV Erasable | ROM Size (bits) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32U5A9ZJT6Q STMicroelectronics | 6000 | - | Datasheet | - | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | STM32U5A9 | A/D 22x12/14b SAR; D/A 2x12b | - | STMicroelectronics | 111 | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 160MHz | 2.5M x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, Crypto - AES, DMA, LCD, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | - | CANbus, EBI/EMI, FIFO, I2C, IrDA, LINbus, MMC/SD, SPI, UART/USART/USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H533ZEJ6 STMicroelectronics | 348 | - | Datasheet | - | Surface Mount | 144-UFBGA | - | - | 144-UFBGA (10x10) | STM32H533 | A/D 20x10b SAR; D/A 2x12b | - | STMicroelectronics | 112 | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 250MHz | 272K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | - | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7R3I8T6 STMicroelectronics | 140 | - | Datasheet | - | Surface Mount | 176-LQFP | - | - | 176-LQFP (24x24) | STM32H7R3 | A/D 17x12b | - | STMicroelectronics | 119 | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 600MHz | 616K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | - | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H523CET6 STMicroelectronics | 3000 | - | Datasheet | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | STM32H523 | A/D 10x10b SAR | - | STMicroelectronics | 35 | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 250MHz | 272K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | - | CANbus, FIFO, I2C, IrDA, LINbus, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H573VIT6TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | - | 100-LQFP (14x14) | STM32H573 | A/D 16x12b SAR; D/A 2x12b | - | STMicroelectronics | 80 | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32H5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 250MHz | 640K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | - | CANbus, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U535VCI6Q STMicroelectronics | 46 |
| Datasheet | - | Surface Mount | 100-UFBGA | - | - | 100-UFBGA (7x7) | STM32U535 | A/D 18x12/14b SAR; D/A 2x12b | - | STMicroelectronics | 79 | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 160MHz | 274K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | - | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5G9BJY6QTR STMicroelectronics | 590 | - | Datasheet | - | Surface Mount | 208-UFBGA, WLCSP | - | - | 208-WLCSP (5.8x5.6) | STM32U5G9 | A/D 24x12/14b SAR; D/A 2x12b | - | STMicroelectronics | 145 | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32U5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 160MHz | 3M x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, LCD, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | - | I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U595ZJT6Q STMicroelectronics | 375 |
| Datasheet | - | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | STM32U595 | A/D 22x12/14b SAR; D/A 2x12b | - | STMicroelectronics | 106 | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 160MHz | 2.5M x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 4MB (4M x 8) | - | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7R7L8H6H STMicroelectronics | 193 | - | Datasheet | - | Surface Mount | 225-TFBGA | - | - | 225-TFBGA (13x13) | STM32H7R7 | A/D 20x12b | - | STMicroelectronics | 150 | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 600MHz | 616K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | - | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G431CBY6TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 49-UFBGA, WLCSP | - | - | 49-WLCSP (3.15x3.13) | STM32G431 | A/D 18x12b; D/A 4x12b | - | STMicroelectronics | 41 | Not Verified | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32G4 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 170MHz | 32K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | - | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSA60TR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | - | - | - | - | - | - | - | 125 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 V | 60 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5G9ZJJ6Q STMicroelectronics | 6000 | - | Datasheet | - | Surface Mount | 144-UFBGA | - | - | 144-UFBGA (10x10) | STM32U5G9 | A/D 22x12/14b SAR; D/A 2x12b | - | STMicroelectronics | 101 | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | - | 160MHz | 3M x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, LCD, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | - | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7S7I8T6 STMicroelectronics | 268 |
| Datasheet | - | Surface Mount | 176-LQFP | - | - | 176-LQFP (24x24) | STM32H7S7 | A/D 17x12b | - | STMicroelectronics | 118 | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 600MHz | 616K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | - | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H573IIK3QTR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 201-UFBGA | - | - | 176+25UFBGA (10x10) | STM32H573 | A/D 20x12b SAR; D/A 2x12b | - | STMicroelectronics | 139 | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | STM32H5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | - | 250MHz | 640K x 8 | - | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | - | CANbus, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH-PMPOL01KPX STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L5050SD STMicroelectronics | In Stock | - | - | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 5 V | - | - | - | - | - | - | - | - | - | - | 5 µA | - | - | - | 50 mA | - | - | - | - | - | - | 50 µA | - | - | - | - | - | - | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHRPM4423K02V STMicroelectronics | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST24E166 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD813F1A-12JI STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 52-LCC (J-Lead) | YES | 52 | - | - | - | FLASH | - | 27 | - | - | - | Tube | - | e3 | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) | 85°C | -40°C | 8-Bit MCU Peripherals | 8542.39.00.01 | QUAD | J BEND | 245 | - | 5V | 1.27mm | 120GHz | NOT SPECIFIED | PSD813F | 52 | - | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | - | Parallel | - | - | 976.6kB | - | 4 | - | - | 16kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Mb | 0.0002A | - | 3000 | 1.2e-7 ns | - | 24 | - | N | 1310720Bits | 4.57mm | 19.1mm | 19.1mm | ROHS3 Compliant | Lead Free | ||
![]() PSD813F1VA-15J STMicroelectronics | 10044 | - | Datasheet | - | Surface Mount | 52-LCC (J-Lead) | YES | 52 | - | - | - | FLASH | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | - | 70°C | 0°C | 8-Bit MCU Peripherals | 8542.32.00.51 | QUAD | J BEND | - | 1 | 3.3V | 1.27mm | 150GHz | - | PSD813F | 52 | - | Not Qualified | - | 3.6V | - | COMMERCIAL | 3V | Parallel | - | - | 976.6kB | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | 150 ns | - | - | 128KX8 | 8 | - | - | - | 1048576 bit | 3000 | - | 3.3V | 24 | 10ms | - | - | 4.57mm | 19.1mm | 19mm | ROHS3 Compliant | Lead Free |