- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Elements | Number of I/Os | Operating Temperature (Max.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | RAM Size | Access Time | Density | Standby Current-Max | Number of Gates | Number of Macro Cells | Repetitive Peak Off-state Voltage | Leakage Current (Max) | UV Erasable | ROM Size (bits) | Breakover Voltage (Max) | Breakover Voltage (Min) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLC01-200B STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | 1 | - | 150°C | Tube | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Fire Lighting Circuit | Matte Tin (Sn) - annealed | - | - | - | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | GULL WING | 260 | - | - | - | not_compliant | - | 30 | FLC01 | 3 | R-PSSO-G2 | Not Qualified | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | - | - | - | - | - | - | - | - | 200V | 0.01mA | - | - | 233V | 206V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PSD853F2-90J STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 52-LCC (J-Lead) | YES | 52 | FLASH | - | 27 | - | Tube | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | J BEND | 245 | - | 5V | 1.27mm | - | 90GHz | NOT SPECIFIED | PSD853F | 52 | - | Not Qualified | 5.5V | - | 5V | COMMERCIAL | - | - | Parallel | - | - | 976.6kB | 4 | - | 90 ns | - | 0.0002A | 3000 | 24 | - | - | N | 1048576Bits | - | - | 4.57mm | 19.1mm | 19.1mm | - | ROHS3 Compliant | - | ||
![]() PSD833F2-90MI STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-QFP | - | 52 | FLASH | - | 27 | - | Tray | e4 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.65mm | - | 90GHz | NOT SPECIFIED | PSD833F | 52 | - | Not Qualified | - | - | 5V | INDUSTRIAL | - | - | Parallel | 5.5V | 4.5V | 976.6kB | 4 | - | 90 ns | - | 0.0002A | 3000 | 24 | - | - | N | 1310720Bits | - | - | 2.35mm | 9.95mm | 9.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F1A-90J STMicroelectronics | 41 | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | FLASH | - | 27 | - | Tube | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | J BEND | 245 | - | 5V | 1.27mm | - | 90GHz | NOT SPECIFIED | PSD813F | 52 | - | Not Qualified | 5.5V | - | 5V | COMMERCIAL | - | - | Parallel | - | - | 976.6kB | 4 | 16kB | 90 ns | 8 Mb | 0.0002A | 3000 | 24 | - | - | N | 1310720Bits | - | - | 4.57mm | 19.1mm | 19.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD834F2V-15M STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 52-QFP | YES | 52 | FLASH | - | 27 | - | Tray | e4 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 3.3V | 0.65mm | - | 150GHz | NOT SPECIFIED | PSD834F | 52 | - | Not Qualified | 3.6V | - | 3.3V | COMMERCIAL | - | - | Parallel | - | - | 1.9MB | 4 | - | 150 ns | - | 0.0001A | 3000 | 24 | - | - | N | 2359296Bits | - | - | 2.35mm | 9.95mm | 9.95mm | - | ROHS3 Compliant | - | ||
![]() STV0684 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 196-LFBGA | - | 196 | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | 196 | - | Video Processor, Microcontroller | - | 70°C | 0°C | - | ALSO REQUIRES 3V TO 3.6V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | - | 1 | - | 0.8mm | - | - | - | STV0684 | 196 | - | - | - | 1.95V | 1.83.3V | COMMERCIAL | 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 12mm | 12mm | No | Non-RoHS Compliant | - | ||
![]() PSD835G2-70U STMicroelectronics | 275 | - | Datasheet | - | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | FLASH | - | 52 | - | Tray | e4 | - | Obsolete | 1 (Unlimited) | 80 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 5V | 0.5mm | - | 70GHz | NOT SPECIFIED | PSD835G | 80 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 3.8MB | 7 | 64kB | 70 ns | 32 Mb | 0.0002A | 3000 | - | - | - | N | 4456448Bits | - | - | 1.2mm | 12mm | 12mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD834F2V-15J STMicroelectronics | 659 | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | FLASH | - | 27 | - | Tube | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | J BEND | 245 | - | 3.3V | 1.27mm | - | 150GHz | NOT SPECIFIED | PSD834F | 52 | - | Not Qualified | - | - | 3.3V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 1.9MB | 4 | - | 150 ns | - | 0.0001A | 3000 | 24 | - | - | N | 2359296Bits | - | - | 4.57mm | 19.1mm | 19.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD835G2V-12UI STMicroelectronics | 2 | - | Datasheet | - | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | FLASH | - | 52 | - | Tray | e4 | yes | Obsolete | 1 (Unlimited) | 80 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | 120GHz | NOT SPECIFIED | PSD835G | 80 | - | Not Qualified | 5V | - | 3.3V | INDUSTRIAL | - | - | Parallel | 5.5V | 4.5V | 3.8MB | 7 | - | 120 ns | - | 0.0001A | 3000 | - | - | - | N | 4456448Bits | - | - | 1.2mm | 12mm | 12mm | - | ROHS3 Compliant | - | ||
![]() L9632013TR STMicroelectronics | 4000 | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L9632 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSD813F2VA-15M STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-QFP | - | 52 | FLASH | - | 27 | - | Tray | e3 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) - annealed | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 3.3V | 0.65mm | - | 150GHz | NOT SPECIFIED | PSD813F | 52 | - | Not Qualified | - | - | 3.3V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 976.6kB | 4 | - | 150 ns | - | 0.0001A | 3000 | 24 | - | - | N | 1310720Bits | - | - | 2.35mm | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F2VA-15J STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | FLASH | - | 27 | - | Tube | - | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | - | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | J BEND | - | - | 3.3V | 1.27mm | - | 150GHz | - | PSD813F | 52 | - | Not Qualified | 3.6V | - | 3.3V | COMMERCIAL | - | - | Parallel | - | - | 976.6kB | 4 | - | 150 ns | - | 0.0001A | 3000 | 24 | - | - | N | 1310720Bits | - | - | 4.57mm | 19.1mm | 19.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() STHV1600L STMicroelectronics | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 144-FBGA | YES | - | - | - | - | - | - | e1 | - | Active | 3 (168 Hours) | 144 | - | Ultrasound Pulser | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | - | 1 | - | - | compliant | - | - | - | - | S-PBGA-B144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PSD835G2V-90U STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | FLASH | - | 52 | - | Tray | e4 | yes | Obsolete | 1 (Unlimited) | 80 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | 90GHz | NOT SPECIFIED | PSD835G | 80 | - | Not Qualified | 5V | - | 3.3V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 3.8MB | 7 | - | 90 ns | - | 0.0001A | 3000 | - | - | - | N | 4456448Bits | - | - | 1.2mm | 12mm | 12mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD834F2-70M STMicroelectronics | 1200 | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-QFP | - | 52 | FLASH | - | 27 | - | Tray | e3 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Matte Tin (Sn) - annealed | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.65mm | - | 70GHz | 30 | PSD834F | 52 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 1.9MB | 4 | - | 70 ns | - | 0.0002A | 3000 | 24 | - | - | N | 2359296Bits | - | - | 2.35mm | 9.95mm | 9.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD813F2A-90U STMicroelectronics | 230 | - | Datasheet | - | - | Surface Mount | Surface Mount | 64-LQFP | - | 80 | FLASH | - | 27 | - | Tray | - | - | Obsolete | 1 (Unlimited) | 64 | EAR99 | Programmable Peripherals IC | - | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 5V | 0.8mm | - | 90GHz | - | PSD813F | 64 | S-PQFP-G64 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 976.6kB | 4 | - | 90 ns | - | 0.0002A | 3000 | 24 | - | - | N | 1310720Bits | - | - | 1.54mm | 14mm | 14mm | - | ROHS3 Compliant | Contains Lead | ||
![]() ST75MM STMicroelectronics | 1 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | Powerline Module | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD813F1A-90M STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-QFP | - | 52 | FLASH | - | 27 | - | Tray | e4 | - | Obsolete | 1 (Unlimited) | 52 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.65mm | - | 90GHz | NOT SPECIFIED | PSD813F | 52 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 976.6kB | 4 | - | 90 ns | - | 0.0002A | 3000 | 24 | - | - | N | 1310720Bits | - | - | 2.35mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() PSD813F2A-70J STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-LCC (J-Lead) | - | 52 | FLASH | - | 27 | - | Tube | - | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Programmable Peripherals IC | - | 70°C | 0°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | J BEND | - | - | 5V | 1.27mm | - | 70GHz | - | PSD813F | 52 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | - | Parallel | 5.5V | 4.5V | 976.6kB | 4 | - | 70 ns | - | 0.0002A | 3000 | 24 | - | - | N | 1310720Bits | - | - | 4.57mm | 19.1mm | 19.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() PSD835G2-90UI STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 80-LQFP | - | 80 | FLASH | - | 52 | - | Tray | e4 | - | Obsolete | 1 (Unlimited) | 80 | EAR99 | Programmable Peripherals IC | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8-Bit MCU Peripherals | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | 5V | 0.5mm | - | 90GHz | NOT SPECIFIED | PSD835G | 80 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | Parallel | 5.5V | 4.5V | 3.8MB | 7 | 64kB | 90 ns | 32 Mb | 0.0002A | 3000 | - | - | - | N | 4456448Bits | - | - | 1.2mm | 12mm | 12mm | - | ROHS3 Compliant | Lead Free |