- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STV2102 STMicroelectronics | In Stock | - | Datasheet | NO | 42 | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | compliant | - | 42 | R-PDIP-T42 | Not Qualified | 9.9 V | COMMERCIAL | 8.1 V | - | 55 mA | 5.08 mm | - | CONSUMER CIRCUIT | - | 15.24 mm | ||
![]() TL081 Thomson-CSF Compsants Specific | In Stock | - | Datasheet | - | - | THOMSON-CSF COMPSANTS SPECIFIC | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA7479 STMicroelectronics | In Stock | - | Datasheet | NO | 16 | STMICROELECTRONICS | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | e3 | - | Matte Tin (Sn) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 16 | R-PDIP-T16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | 11 mA | 5.1 mm | - | CONSUMER CIRCUIT | - | 7.62 mm | ||
![]() PTV110 STMicroelectronics | In Stock | - | Datasheet | NO | 42 | STMICROELECTRONICS | - | - | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | - | - | - | - | - | 5.08 mm | - | CONSUMER CIRCUIT | 36.83 mm | 15.24 mm | ||
![]() E-ATM39LTR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STI7100PWC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8204B STMicroelectronics | In Stock | - | Datasheet | NO | 42 | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | e0 | No | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | not_compliant | - | 42 | R-PDIP-T42 | Not Qualified | - | COMMERCIAL | - | - | 90 mA | 5.08 mm | - | CONSUMER CIRCUIT | 36.83 mm | 15.24 mm | ||
![]() TL071 Thomson-CSF Compsants Specific | In Stock | - | Datasheet | - | - | THOMSON-CSF COMPSANTS SPECIFIC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STI5514TWC STMicroelectronics | In Stock | - | Datasheet | - | - | STMICROELECTRONICS | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STV2116A STMicroelectronics | 23 | - | Datasheet | NO | 42 | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 1.778 mm | compliant | - | 42 | R-PDIP-T42 | Not Qualified | 9.9 V | COMMERCIAL | 8.1 V | - | 95 mA | 5.08 mm | - | CONSUMER CIRCUIT | 38.1 mm | 15.24 mm | ||
![]() STV2286C STMicroelectronics | In Stock | - | Datasheet | NO | 56 | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP56,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 56 | R-PDIP-T56 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | 6.35 mm | - | CONSUMER CIRCUIT | 51.75 mm | 15.24 mm | ||
![]() STGIK50CH65T2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA3247E Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STV2216 STMicroelectronics | In Stock | - | Datasheet | NO | 42 | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP-42 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | No | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 1.778 mm | compliant | - | 42 | R-PDIP-T42 | Not Qualified | 9.9 V | COMMERCIAL | 8.1 V | - | 95 mA | 5.08 mm | - | CONSUMER CIRCUIT | 36.83 mm | 15.24 mm | ||
![]() STV3200CP STMicroelectronics | In Stock | - | Datasheet | NO | 40 | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Active | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-PDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() STV3200CC STMicroelectronics | In Stock | - | Datasheet | NO | 40 | STMICROELECTRONICS | - | 70 °C | - | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-XDIP-T40 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TEA6414A STMicroelectronics | In Stock | - | Datasheet | NO | 20 | STMICROELECTRONICS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | 20 | R-PDIP-T20 | Not Qualified | 11 V | COMMERCIAL | 7 V | - | 40 mA | 3.93 mm | - | CONSUMER CIRCUIT | - | 7.62 mm | ||
![]() STA309B STMicroelectronics | In Stock | - | Datasheet | YES | 56 | STMICROELECTRONICS | 3 | 90 °C | -40 °C | UNSPECIFIED | HVQCCN | 8 X 8 MM, MO-220, VFQFPN-56 | LCC56,.31SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | Yes | - | e3 | - | MATTE TIN | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | - | S-XQCC-N56 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | 1 mm | - | CONSUMER CIRCUIT | 8 mm | 8 mm | ||
![]() TDA7467D013TR STMicroelectronics | In Stock | - | Datasheet | YES | 28 | STMICROELECTRONICS | - | 85 °C | -10 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SO-28 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 10.2 V | COMMERCIAL EXTENDED | 7 V | - | - | 2.65 mm | - | CONSUMER CIRCUIT | 17.9 mm | 7.5 mm | ||
![]() ST7162D STMicroelectronics | In Stock | - | Datasheet | YES | 16 | STMICROELECTRONICS | - | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SO-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | OTHER | 3 V | PLL FREQUENCY SYNTHESIZER | - | 2.65 mm | 7.7 mA | - | 10.3 mm | 7.5 mm |