- Mounting Type
- Series
- HTS Code
- Packaging
- Part Status
- Package / Case
- Terminal Form
- Reach Compliance Code
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
STMicroelectronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Character Array Size | Data Converters | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Seated Height-Max | Consumer IC Type | Freeze of Live Pictures | No of Colors for Background | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32H562VIT6 STMicroelectronics | 1000 |
| Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32H562 | - | A/D 16x12b SAR; D/A 2x12b | - | STMicroelectronics | - | 80 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H562AGI6 STMicroelectronics | 2514 |
| Datasheet | Surface Mount | 169-UFBGA | - | 169-UFBGA (7x7) | - | STM32H562 | - | A/D 20x12b SAR; D/A 2x12b | - | STMicroelectronics | - | 136 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H523RCT6 STMicroelectronics | 80 | - | Datasheet | - | - | - | - | - | STM32H523 | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STHVUP64 STMicroelectronics | 2554 |
| - | Surface Mount | 196-LFBGA, FCBGA | - | 196-FCBGA (10x10) | - | STHVUP64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Ultrasound Pulser | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7S7L8H6H STMicroelectronics | 95 | - | Datasheet | Surface Mount | 225-TFBGA | - | 225-TFBGA (13x13) | - | STM32H7S7 | - | A/D 20x12b | - | STMicroelectronics | - | 150 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32U599BJY6QTR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 208-UFBGA, WLCSP | - | 208-WLCSP (5.38x5.47) | - | STM32U599 | - | A/D 24x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 145 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 2.5M x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32H533RET6 STMicroelectronics | 86 |
| Datasheet | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | - | STM32H533 | - | A/D 16x10b SAR; D/A 2x12b | - | STMicroelectronics | - | 49 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H533ZET6 STMicroelectronics | 294 | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | STM32H533 | - | A/D 20x10b SAR; D/A 2x12b | - | STMicroelectronics | - | 112 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H523ZET6 STMicroelectronics | 299 | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | STM32H523 | - | A/D 20x10b SAR | - | STMicroelectronics | - | 112 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 272K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I2C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H563AII6 STMicroelectronics | 56 |
| Datasheet | Surface Mount | 169-UFBGA | - | 169-UFBGA (7x7) | - | STM32H563 | - | A/D 20x12b SAR; D/A 2x12b | - | STMicroelectronics | - | 136 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 250MHz | 640K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, I2S, PDR, POR, PWM, SHA, TRNG, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, Ethernet, FIFO, I2C, IrDA, LINbus, SCI, SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H7S3L8H6H STMicroelectronics | 120 | - | Datasheet | Surface Mount | 225-TFBGA | - | 225-TFBGA (13x13) | - | STM32H7S3 | - | A/D 20x12b | - | STMicroelectronics | - | 150 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 600MHz | 616K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32U5G7VJT6Q STMicroelectronics | 1025 | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | STM32U5G7 | - | A/D 18x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 79 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 3M x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, CapSense, Crypto - AES, DMA, LCD, PWM, SHA, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, I2C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32U535RET6TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | - | STM32U535 | - | A/D 17x12/14b SAR; D/A 2x12b | - | STMicroelectronics | - | 51 | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | STM32U5 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 274K x 8 | 1.71V ~ 3.6V | ARM? Cortex?-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I2C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STV8258FDSX STMicroelectronics | 14 | - | Datasheet | - | - | YES | - | 100 | - | - | - | STMICROELECTRONICS | - | 3 | - | 70 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | No | - | - | - | e3 | Yes | - | - | MATTE TIN | - | IT ALSO REQUIRES 3.13V TO 3.47V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 250 | 1 | 0.5 mm | unknown | 30 | 100 | S-PQFP-G100 | Not Qualified | 1.9 V | COMMERCIAL | 1.7 V | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | CONSUMER CIRCUIT | - | - | 14 mm | 14 mm | ||
![]() STV9432 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 24 | - | 12 X 18 | - | STMICROELECTRONICS | - | - | - | 70 °C | PLASTIC/EPOXY | SDIP | PLASTIC, SHRINK, DIP-24 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | - | - | e0 | No | - | - | TIN LEAD | MONITOR | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | not_compliant | - | 24 | R-PDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | - | - | - | - | - | - | 150 mA | 5.08 mm | ON-SCREEN DISPLAY IC | NO | 3 | 22.86 mm | 7.62 mm | ||
![]() M083B1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STSPIN948 STMicroelectronics | 227 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STI5211-UUC STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | 3 | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | e2 | - | - | - | TIN SILVER | - | - | 8542.39.00.01 | - | - | 250 | - | - | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STV0056A STMicroelectronics | 270 | - | Datasheet | - | - | NO | - | 56 | - | - | - | STMICROELECTRONICS | - | - | - | 70 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP56,.7 | SDIP56,.7 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | Yes | - | - | - | e0 | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | compliant | - | 56 | R-PDIP-T56 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | CONSUMER CIRCUIT | - | - | 52.12 mm | 15.24 mm | ||
![]() STV0056 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 56 | - | - | - | STMICROELECTRONICS | - | - | - | - | PLASTIC/EPOXY | SDIP | SDIP-56 | SDIP56,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 56 | R-PDIP-T56 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | CONSUMER CIRCUIT | - | - | 51.75 mm | 15.24 mm |