- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
STMicroelectronics Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M27C512-15C1STR SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28F102-150K1 STMicroelectronics | 360 | - | Datasheet | YES | 44 | 150 ns | - | STMICROELECTRONICS | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | 10K ERASE/PROGRAM CYCLES | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 44 | S-PQCC-J44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 64KX16 | 3-STATE | 4.57 mm | 16 | 0.0001 A | 1048576 bit | PARALLEL | - | FLASH | 12 V | - | - | - | - | - | NO | NO | YES | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() NAND512R3A2AZB6E STMicroelectronics | In Stock | - | Datasheet | YES | 55 | 35 ns | - | STMICROELECTRONICS | - | 67108864 words | 64000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA55,8X12,32 | BGA55,8X12,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | 1.8 V | - | - | EAR99 | SLC NAND TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | NOT SPECIFIED | 55 | R-PBGA-B55 | Not Qualified | 1.95 V | INDUSTRIAL | 1.7 V | ASYNCHRONOUS | 0.015 mA | 64MX8 | - | 1.2 mm | 8 | 0.0001 A | 536870912 bit | PARALLEL | - | FLASH | 1.8 V | - | - | - | - | - | NO | NO | YES | 4K | 16K | 512 words | YES | - | - | 10 mm | 8 mm | ||
![]() M25P40-VMN3TG STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 50 MHz | STMICROELECTRONICS | 1 | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, ANTIMONY, TBBP-A FREE AND ROHS COMPLIANT, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 3 V | e4 | Yes | EAR99 | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | AUTOMOTIVE | 2.7 V | SYNCHRONOUS | 0.015 mA | 512KX8 | - | 1.75 mm | 8 | 0.00005 A | 4194304 bit | SERIAL | - | FLASH | 2.7 V | SPI | 10000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() M25P80-VMW3TG STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 40 MHz | STMICROELECTRONICS | 1 | 1048576 words | 1000000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.200 INCH, ROHS COMPLIANT, PLASTIC, SO-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 3 V | e4 | - | EAR99 | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | AUTOMOTIVE | 2.7 V | SYNCHRONOUS | 0.015 mA | 1MX8 | - | 2.03 mm | 8 | 0.00005 A | 8388608 bit | SERIAL | - | FLASH | 2.7 V | SPI | 10000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 5.3 mm | 5.25 mm | ||
![]() NAND02GW3B2DZA6F STMicroelectronics | In Stock | - | Datasheet | YES | 63 | 20 ns | - | STMICROELECTRONICS | - | 268435456 words | 256000000 | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA63,10X12,32 | BGA63,10X12,32 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | Yes | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | BOTTOM | BALL | - | - | 0.8 mm | unknown | - | - | R-PBGA-B63 | Not Qualified | - | INDUSTRIAL | - | - | 0.03 mA | 256MX8 | - | - | 8 | 0.00005 A | 2147483648 bit | PARALLEL | - | FLASH | - | - | - | - | - | - | NO | NO | YES | 2K | 128K | 2K words | YES | - | - | - | - | ||
![]() M29F100T-90M1 STMicroelectronics | 3 | - | Datasheet | YES | 44 | 90 ns | - | STMICROELECTRONICS | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.525 INCH, PLASTIC, SO-44 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | CONFG AS 64K X 16; TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | not_compliant | - | 44 | R-PDSO-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.06 mA | 64KX16 | 3-STATE | 2.62 mm | 16 | 0.0001 A | 1048576 bit | PARALLEL | - | FLASH | 5 V | - | - | - | - | 8 | YES | YES | YES | 1,2,1,1 | 16K,8K,32K,64K | - | YES | TOP | - | 28.2 mm | 13.3 mm | ||
![]() M28W320CB90ZB6 STMicroelectronics | In Stock | - | Datasheet | YES | 47 | 90 ns | - | STMICROELECTRONICS | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 6.39 X 10.50 MM, 0.75 MM PITCH, TFBGA-47 | BGA47,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.75 mm | unknown | - | 47 | R-PBGA-B47 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 2MX16 | - | 1.2 mm | 16 | 0.000005 A | 33554432 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | NO | NO | YES | 8,63 | 4K,32K | - | - | BOTTOM | YES | 10.5 mm | 6.39 mm | ||
![]() M29DW323DT70ZE6T STMicroelectronics | In Stock | - | Datasheet | YES | 48 | 70 ns | - | STMICROELECTRONICS | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 6 X 8 MM, 0.80 MM PITCH, TFBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | not_compliant | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 2MX16 | - | 1.2 mm | 16 | 0.0001 A | 33554432 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | - | YES | TOP | YES | 8 mm | 6 mm | ||
![]() M29F200BB90N1 STMicroelectronics | In Stock | - | Datasheet | YES | 48 | 90 ns | - | STMICROELECTRONICS | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | 12 X 20 MM, PLASTIC, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | Yes | 5 V | e3/e6 | - | EAR99 | NOR TYPE | TIN/TIN BISMUTH | BOTTOM BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.02 mA | 128KX16 | - | 1.2 mm | 16 | 0.0001 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | 8 | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | YES | BOTTOM | - | 18.4 mm | 12 mm | ||
![]() NAND128W3A2BV6F STMicroelectronics | In Stock | - | Datasheet | YES | 48 | 35 ns | - | STMICROELECTRONICS | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | 12 X 17 MM, 0.65 MM HEIGHT, ROHS COMPLIANT, PLASTIC, USOP-48 | TSSOP48,.71,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | SOIC | Yes | 3 V | - | - | EAR99 | SLC NAND TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 16MX8 | - | 0.65 mm | 8 | 0.00005 A | 134217728 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | NO | NO | YES | 1K | 16K | 512 words | YES | - | - | 15.4 mm | 12 mm | ||
![]() M29F200T-70N1 SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M27C800-120M1 STMicroelectronics | In Stock | - | Datasheet | YES | 44 | 120 ns | - | STMICROELECTRONICS | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.525 INCH, PLASTIC, SO-44 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | - | EAR99 | - | MATTE TIN | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 44 | R-PDSO-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.07 mA | 512KX16 | 3-STATE | 2.62 mm | 16 | 0.00005 A | 8388608 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 28.2 mm | 13.3 mm | ||
![]() M27C4001-12N1 STMicroelectronics | In Stock | - | Datasheet | YES | 32 | 100 ns | - | STMICROELECTRONICS | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 8 X 20 MM, LEAD FREE, PLASTIC, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | Yes | 5 V | e3 | - | EAR99 | - | TIN | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | 3-STATE | 1.2 mm | 8 | 0.0001 A | 4194304 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() M28F512-15C6 STMicroelectronics | In Stock | - | Datasheet | YES | 32 | 15 ns | - | STMICROELECTRONICS | - | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | 10K ERASE/PROGRAM CYCLES | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 64KX8 | 3-STATE | 3.56 mm | 8 | 0.0001 A | 524288 bit | PARALLEL | - | FLASH | 12 V | - | 10000 Write/Erase Cycles | - | - | - | NO | NO | YES | - | - | - | - | - | - | 13.995 mm | 11.455 mm | ||
![]() M58LW032D90ZA1Q STMicroelectronics | In Stock | - | Datasheet | YES | 64 | 90 ns | - | STMICROELECTRONICS | - | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | TBGA | 10 X 13 MM, 1 MM PITCH, TBGA-64 | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | - | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | - | 2MX16 | - | 1.2 mm | 16 | - | 33554432 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 13 mm | 10 mm | ||
![]() M29F102B-35K1 STMicroelectronics | In Stock | - | Datasheet | YES | 44 | 35 ns | - | STMICROELECTRONICS | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | - | - | 1.27 mm | not_compliant | - | - | S-PQCC-J44 | Not Qualified | - | COMMERCIAL | - | - | 0.05 mA | 64KX16 | - | - | 16 | 0.0001 A | 1048576 bit | PARALLEL | - | FLASH | - | - | - | - | - | - | YES | YES | YES | 1,2,1,1 | 8K,4K,16K,32K | - | - | BOTTOM | - | - | - | ||
![]() M27W800-100K6 STMicroelectronics | In Stock | - | Datasheet | YES | 44 | 100 ns | - | STMICROELECTRONICS | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | LCC | Yes | 3.3 V | - | - | EAR99 | - | - | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | compliant | - | 44 | S-PQCC-J44 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 4.7 mm | 16 | - | 8388608 bit | PARALLEL | - | OTP ROM | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() M25P05-AVMP6 STMicroelectronics | In Stock | - | Datasheet | YES | 8 | - | 50 MHz | STMICROELECTRONICS | - | 65536 words | 64000 | 85 °C | -40 °C | PLASTIC/EPOXY | SON | SON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | DFP | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | 40 MHZ CLOCK FREQUENCY AVAILABLE UPON REQUEST | 8542.32.00.51 | DUAL | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 8 | R-PDSO-N8 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.015 mA | 64KX8 | - | 1 mm | 8 | 0.000005 A | 524288 bit | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | - | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() M27C256B-12C3 STMicroelectronics | In Stock | - | Datasheet | YES | 32 | 120 ns | - | STMICROELECTRONICS | - | 32768 words | 32000 | 125 °C | -40 °C | PLASTIC/EPOXY | QCCJ | LEAD FREE, PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | Yes | 5 V | e3 | - | EAR99 | - | MATTE TIN | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | compliant | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | ASYNCHRONOUS | 0.03 mA | 32KX8 | 3-STATE | 3.56 mm | 8 | 0.0001 A | 262144 bit | PARALLEL | COMMON | OTP ROM | 12.75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm |


Product
Brand
Articles
Tools