- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
STMicroelectronics Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Conductor diameter (section) | Conductor section | Contact pitch | Dielectric strength | Ihs Manufacturer | Maximum Voltage | Mounting method | Noal voltage | Nominal Current | Nominal Voltage | Number of Switching Cycles (electrical) | Number of terals | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Wire cross-section | Wire diameter (cross-section) | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Pitch | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Operating temperature range | Operating Temperature Range | Standby Current-Max | Rated current | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Rated voltage | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M29DW128G60ZA6 STMicroelectronics | 3271 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M28F220-70YN1 STMicroelectronics | In Stock | - | Datasheet | YES | - | 48 | 70 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, PLASTIC, TSOP-48 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 5 V | - | - | e0 | - | EAR99 | - | NOR TYPE | TIN LEAD | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 0.5 mm | - | not_compliant | - | 48 | R-PDSO-G48 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.035 mA | 256KX8 | - | 1.2 mm | 8 | - | - | 0.000005 A | - | 2097152 bit | PARALLEL | - | FLASH | 12 V | - | 100 Write/Erase Cycles | - | - | - | - | 16 | NO | NO | YES | 1,2,1,1 | 16K,8K,96K,128K | - | - | BOTTOM | - | - | 18.4 mm | 12 mm | ||
![]() M29W800DB70ZA6T STMicroelectronics | In Stock | - | Datasheet | YES | - | 48 | 70 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 6 X 9 MM, 0.80 MM PITCH, TFBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 3 V | - | - | e0 | - | EAR99 | - | NOR TYPE | Tin/Lead (Sn63Pb37) | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | - | BOTTOM | BALL | - | 1 | 0.8 mm | - | not_compliant | - | 48 | R-PBGA-B48 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.02 mA | 512KX16 | - | 1.2 mm | 16 | - | - | 0.0001 A | - | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | BOTTOM | YES | - | 9 mm | 6 mm | ||
![]() ST27C256-25CP STMicroelectronics | In Stock | - | Datasheet | NO | - | 28 | 45 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 32768 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | not_compliant | - | - | R-PDIP-T28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 8KX8 | 3-STATE | - | 8 | - | - | 0.00001 A | - | 65536 bit | PARALLEL | COMMON | OTP ROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M59DR032EA12ZB6 STMicroelectronics | In Stock | - | Datasheet | YES | - | 48 | 120 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | 7 X 12 MM, 0.75 MM PITCH, TFBGA-48 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Transferred | BGA | No | 1.8 V | - | - | e0 | - | EAR99 | - | NOR TYPE | TIN LEAD | - | - | 8542.32.00.51 | - | BOTTOM | BALL | - | 1 | 0.75 mm | - | not_compliant | - | 48 | R-PBGA-B48 | Not Qualified | - | 2.2 V | - | INDUSTRIAL | 1.65 V | - | ASYNCHRONOUS | 0.026 mA | 2MX16 | - | 1.35 mm | 16 | - | - | 0.00001 A | - | 33554432 bit | PARALLEL | - | FLASH | 1.8 V | - | - | - | - | - | - | - | YES | YES | YES | 8,63 | 4K,32K | 4 words | - | TOP | YES | - | 12 mm | 7 mm | ||
![]() M27C4001-12C1-G STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M45PE80-VMW6 STMicroelectronics | In Stock | - | Datasheet | YES | PA66 UL94V-0 | 8 | - | 33 MHz | 1.5 mm²(22-14 AWG) | 1.5 mm² | - | 2000 V (50 Hz)/ 1 min. | STMICROELECTRONICS | - | on board, soldering | 300 Vmin | - | - | - | 3min | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.208 INCH, PLASTIC, SOP-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 3 V | - | - | e0 | - | EAR99 | - | NOR TYPE | TIN LEAD | green | - | 8542.32.00.51 | 5.0 mm | DUAL | GULL WING | - | 1 | 1.27 mm | 8.1 mm | not_compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 3.6 V | ≤20 mΩ | INDUSTRIAL | 2.7 V | ≥5000 MΩ (at Utest.dc=1000 V) | SYNCHRONOUS | 0.015 mA | 1MX8 | - | 2.03 mm | 8 | -40…+105 °C | - | 0.00005 A | 12 A | 8388608 bit | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | 25 ms | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | 10.0 mm | 5.3 mm | 5.25 mm | ||
![]() M25P128-VMF6 STMicroelectronics | In Stock | - | Datasheet | YES | PA66 UL94V-0 | 16 | - | 50 MHz | - | - | 5.0 mm | 2000 V (50 Hz) / 1 min. | STMICROELECTRONICS | - | on board, soldering | - | - | - | - | 2min | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | 2.5 sq. mm | 2.5 sq. mm (26-14 AWG) | - | - | EAR99 | - | screw modular terminal block, 90° angle, on board, 2 contacts, series RG127R-5.0 | - | green | - | 8542.32.00.51 | - | DUAL | GULL WING | - | - | 1.27 mm | 7.5 mm | not_compliant | - | - | R-PDSO-G16 | Not Qualified | - | - | ≤20 mΩ | INDUSTRIAL | - | ≥5000 MΩ (at U_insul.dc=1000 V) | - | 0.02 mA | 16MX8 | - | - | 8 | -40…+105 °C | - | 0.0001 A | 10 A | 134217728 bit | SERIAL | - | FLASH | - | SPI | 10000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 300 V | - | - | - | - | - | - | - | - | - | - | 10.0 mm | - | 10.0 mm | ||
![]() M25P64-VME6 STMicroelectronics | 202 | - | Datasheet | YES | - | 8 | - | 50 MHz | - | - | - | - | STMICROELECTRONICS | 20 V | - | - | 3 (VBUS) max A | 5 (DC) V | ≥10000 | - | 8388608 words | 8000000 | 85 °C | -40 °C | UNSPECIFIED | HVSON | 8 X 6 MM, VDFPN-8 | SOLCC8,.3 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | DFP | No | 3 V | - | - | e0 | No | EAR99 | MicroUSB | NOR TYPE | TIN LEAD | - | - | 8542.32.00.51 | - | DUAL | NO LEAD | - | 1 | 1.27 mm | - | not_compliant | - | 8 | R-XDSO-N8 | Not Qualified | 10 | 3.6 V | - | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | 0.02 mA | 8MX8 | - | 1 mm | 8 | - | -55…+80 °C | 0.00005 A | - | 67108864 bit | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 6 mm | ||
![]() M27C4002-10N6 STMicroelectronics | In Stock | - | Datasheet | YES | - | 40 | 100 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 10 X 20 MM, LEAD FREE, PLASTIC, TSOP-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | Yes | 5 V | - | - | e3 | - | EAR99 | - | - | TIN | - | - | 8542.32.00.71 | - | DUAL | GULL WING | - | 1 | 0.5 mm | - | compliant | - | 40 | R-PDSO-G40 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.07 mA | 256KX16 | 3-STATE | 1.2 mm | 16 | - | - | 0.0001 A | - | 4194304 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 10 mm | ||
![]() M58BW016BB80T3F STMicroelectronics | In Stock | - | Datasheet | YES | - | 80 | 80 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-80 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Transferred | QFP | No | 3 V | - | - | e0 | - | EAR99 | - | NOR TYPE | TIN LEAD | - | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE; BOTTOM BOOT BLOCK | 8542.32.00.51 | - | QUAD | GULL WING | - | 1 | 0.8 mm | - | not_compliant | - | 80 | R-PQFP-G80 | Not Qualified | - | 3.6 V | - | AUTOMOTIVE | 2.7 V | - | ASYNCHRONOUS | 0.03 mA | 512KX32 | - | 3.4 mm | 32 | - | - | 0.000005 A | - | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | - | NO | NO | YES | 8,31 | 2K,16K | - | - | BOTTOM | YES | - | 20 mm | 14 mm | ||
![]() M29W400DT55ZE6 STMicroelectronics | In Stock | - | Datasheet | YES | - | 48 | 55 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 6 X 8 MM, 0.80 MM PITCH, TFBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Transferred | BGA | Yes | 3 V | - | - | e0 | - | EAR99 | - | NOR TYPE | TIN LEAD | - | TOP BOOT BLOCK | 8542.32.00.51 | - | BOTTOM | BALL | - | 1 | 0.8 mm | - | unknown | - | 48 | R-PBGA-B48 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.02 mA | 256KX16 | - | 1.2 mm | 16 | - | - | 0.0001 A | - | 4194304 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | TOP | - | - | 8 mm | 6 mm | ||
![]() M28F512-10C3 STMicroelectronics | In Stock | - | Datasheet | YES | - | 32 | 10 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 65536 words | 64000 | 125 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | - | - | e0 | - | EAR99 | - | NOR TYPE | TIN LEAD | - | - | 8542.32.00.51 | - | QUAD | J BEND | - | 1 | 1.27 mm | - | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 64KX8 | 3-STATE | 3.56 mm | 8 | - | - | 0.0001 A | - | 524288 bit | PARALLEL | - | FLASH | 12 V | - | 10000 Write/Erase Cycles | - | - | - | - | - | NO | NO | YES | - | - | - | - | - | - | - | 13.995 mm | 11.455 mm | ||
![]() M50FW080N1T STMicroelectronics | In Stock | - | Datasheet | YES | - | 40 | 11 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 10 X 20 MM, PLASTIC, TSOP-40 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 3.3 V | - | - | e0 | - | EAR99 | - | NOR TYPE | TIN LEAD | - | - | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 0.5 mm | - | not_compliant | - | 40 | R-PDSO-G40 | Not Qualified | - | 3.6 V | - | COMMERCIAL | 3 V | - | SYNCHRONOUS | 0.06 mA | 1MX8 | - | 1.2 mm | 8 | - | - | 0.0001 A | - | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | - | NO | NO | YES | 16 | 64K | - | - | - | - | - | 18.4 mm | 10 mm | ||
![]() M29W040B90K6E STMicroelectronics | In Stock | - | Datasheet | YES | - | 32 | 90 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | LEAD FREE, PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | Yes | 3.3 V | - | - | e3 | - | EAR99 | - | NOR TYPE | MATTE TIN | - | - | 8542.32.00.51 | - | QUAD | J BEND | - | 1 | 1.27 mm | - | unknown | - | 32 | R-PQCC-J32 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.02 mA | 512KX8 | - | 3.56 mm | 8 | - | - | 0.0001 A | - | 4194304 bit | PARALLEL | - | FLASH | 2.7 V | - | 100000 Write/Erase Cycles | - | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() M29W640GL90NB6E STMicroelectronics | In Stock | - | - | YES | - | 56 | 90 ns | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.8,20 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | Yes | 3 V | - | - | e3/e6 | - | EAR99 | - | NOR TYPE | MATTE TIN/TIN BISMUTH | - | - | 8542.32.00.51 | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | compliant | 40 | 56 | R-PDSO-G56 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.01 mA | 4MX16 | - | 1.2 mm | 16 | - | - | 0.0001 A | - | 67108864 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 4/8 words | YES | - | YES | - | 18.4 mm | 14 mm |