- Applications
- Current - Output / Channel
- Dimming
- ECCN (US)
- Frequency
- Internal Switch(s)
- Lead Shape
- Maximum Operating Supply Voltage (V)
- Maximum Operating Temperature (°C)
- Maximum Supply Current (uA)
- Mfr
- Minimum Operating Supply Voltage (V)
Attribute column
Manufacturer
STMicroelectronics LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | High Level Output Current (uA) | Input Voltage-Max | Input Voltage-Min | Input/Output Type | Lead Shape | Low Level Output Current (uA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Maximum Supply Current (uA) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Operation | Output Voltage (V) | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Qualification | RoHS | Standard Package Name | Supplier Package | Typical Operating Supply Voltage (V) | Operating Temperature | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Applications | Frequency | Pin Count | Number of Outputs | Output Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Output Current | Supply Current-Max | Voltage - Output | Topology | Forward Voltage | Current - Output / Channel | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Input Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L99LD20Q6 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 40-TFQFN Exposed Pad | - | 40-QFN (6x6) | L99LD20 | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | DC DC Regulator | - | - | Automotive, Lighting | - | - | 2 | - | - | - | - | - | - | 50V | Step-Down (Buck) | 2.2 V | 1.5A | Yes | - | - | PWM, SPI | - | 60V | 5.5V | - | - | - | ||
![]() L99LDLH32TR STMicroelectronics | 3325 |
| Datasheet | - | Surface Mount | 48-TFQFN Exposed Pad | - | 48-VFQFPN (7x7) | - | - | 2500 | - | 40 V | 5.5 V | - | - | - | - | + 150 C | - | - | - | STMicroelectronics | - | - 40 C | - | Yes | - | SMD/SMT | Constant Current | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q100 | Details | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | - | Linear | - | - | Automotive, Lighting | - | - | 32 | 35 V | 32 Channel | - | - | 100mA | 27.5 mA | 5V | Constant Current | - | 24mA | No | - | - | PWM | - | 28V | 5.5V | LED Lighting Drivers | 5.5 → 40 V | - | ||
![]() L99LD21Q6 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 40-TFQFN Exposed Pad | - | 40-QFN (6x6) | L99LD21 | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | DC DC Regulator | - | - | Automotive, Lighting | 100kHz ~ 450kHz | - | 2 | - | - | - | - | - | - | 50V | Step-Down (Buck), Step-Up (Boost) | - | 1.5A | Yes | - | - | PWM, SPI | - | 60V | 5.5V | - | - | - | ||
![]() STP16CP05M STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | 24 | - | - | EAR99 | - | 1000 | - | - | - | Gull-wing | -1000 | 5.5 | - | 125 | 100 | 11700(Typ) | - | 3 | - | -40 | - | Surface Mount | - | - | 20(Max) | - | 2.45(Max) | 15.6(Max) | 7.6(Max) | 24 | - | - | Compliant | SOP | SO | 5|3.3 | - | - | - | Obsolete | - | 125 °C | -40 °C | - | - | 24 | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | - | 1 mA | -1 mA | - | 16 | - | - | - | - | RoHS Compliant | ||
![]() STP08C596AM STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | EAR99 | - | 1000 | - | - | - | Gull-wing | -1000 | 5.5 | - | 125 | - | 14100 | - | 4.5 | - | -40 | - | Surface Mount | - | - | 16(Max) | - | 1.65(Max) | 10(Max) | 4(Max) | 16 | - | - | - | SOP | SO | 5 | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HVLED001W STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | DC/DC | Gull-wing | - | 18 | - | 125 | - | 4000 | - | 9.7 | - | -40 | - | Surface Mount | - | - | - | - | 1.25(Min) | 4.9 | 3.9 | 10 | - | - | - | SOP | SSOP | 18|12|15 | - | Tube | - | Obsolete | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |