- Base Part Number
- Consumer IC Type
- Function
- HTS Code
- Height Seated (Max)
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Terminations
- Operating Supply Current
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics RF Demodulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Supply Current | Nominal Supply Current | Output Power | Nominal Input Voltage | Gain | Consumer IC Type | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-TDA7478AD STMicroelectronics | 186 | - | Datasheet | 13 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | Industrial grade | Tube | e4 | yes | Active | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | 85°C | -40°C | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 0.65mm | - | 40 | TDA7478 | - | Demodulator, Filter | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | 7.5mA | - | - | - | 20dB | CONSUMER CIRCUIT | 1.2mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() TDA7479ADTR STMicroelectronics | 17 |
| Datasheet | 38 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | Tape & Reel (TR) | e4 | - | Active | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 0.65mm | - | - | TDA7479 | - | Demodulator, Filter | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | 11mA | - | - | - | - | CONSUMER CIRCUIT | 1.2mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() TDA7479DTR STMicroelectronics | 4000 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | Tape & Reel (TR) | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 1.27mm | - | - | TDA7479 | R-PDSO-G16 | Demodulator, Filter | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | 11mA | - | - | - | - | CONSUMER CIRCUIT | 2.65mm | 10.3mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() TDA7479D STMicroelectronics | 2710 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | Tube | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1.27mm | - | 30 | TDA7479 | - | Demodulator, Filter | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | 11mA | 11mA | - | - | - | CONSUMER CIRCUIT | 2.65mm | 10.3mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() E-TDA7478ADTR STMicroelectronics | 17 |
| Datasheet | 13 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | Tape & Reel (TR) | e4 | yes | Active | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | 85°C | -40°C | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 0.65mm | - | 40 | TDA7478 | - | Demodulator, Filter | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | 7.5mA | - | - | - | 20dB | CONSUMER CIRCUIT | 1.2mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() TDA7331DTR STMicroelectronics | 2033 | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 20 | - | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 1.27mm | unknown | - | TDA7331 | - | Demodulator, Filter | Not Qualified | 1V | 5.5V | - | INDUSTRIAL | 4.5V | 11mA | 11mA | 200W | 400mV | - | CONSUMER CIRCUIT | 2.65mm | 12.8mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() TDA7479AD STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | Tube | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 0.65mm | - | 30 | TDA7479 | - | Demodulator, Filter | - | - | 5.5V | 5V | INDUSTRIAL | 4.5V | 11mA | - | - | - | - | CONSUMER CIRCUIT | 1.2mm | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() E-TDA7478D STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 16 | - | 85°C | -40°C | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 1.27mm | - | - | TDA7478 | - | Demodulator, Filter | - | - | 5.5V | - | INDUSTRIAL | 4.5V | 7.5mA | - | - | - | 20dB | CONSUMER CIRCUIT | 2.65mm | 10.3mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() E-TDA7478DTR STMicroelectronics | 587 | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 16 | - | 85°C | -40°C | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 0.65mm | - | - | TDA7478 | - | Demodulator, Filter | - | - | 5.5V | - | INDUSTRIAL | 4.5V | 7.5mA | - | - | - | 20dB | CONSUMER CIRCUIT | 1.2mm | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() TDA7331D STMicroelectronics | 365 | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | 85°C | -40°C | - | Tube | e4 | - | Obsolete | 3 (168 Hours) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1.27mm | - | NOT SPECIFIED | TDA7331 | - | Demodulator, Filter | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | 11mA | 11mA | - | 800mV | - | CONSUMER CIRCUIT | 2.65mm | 12.8mm | 7.5mm | - | ROHS3 Compliant | - |