- Base Part Number
- Frequency
- Height Seated (Max)
- Lead Free
- Length
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Pins
- Number of Terminations
Attribute column
Manufacturer
STMicroelectronics RF Detectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Base Part Number | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Supply Current | RF Type | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPAC01F2 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 8-WFBGA, FCBGA | YES | 8 | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 8 | Integrated Circuit (IC) | 85°C | -30°C | 2.2V~3.2V | BOTTOM | BALL | 1 | 2.7V | 0.5mm | 800MHz~1.9GHz | STPAC01 | 8 | Not Qualified | - | OTHER | - | 500μA | AMPS, CDMA, DCS, GSM, TDMA | 0.715mm | 1.57mm | 1.57mm | 660μm | - | ROHS3 Compliant | Lead Free | ||
![]() STPAC02F1 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 8-WFBGA, FCBGA | YES | 8 | Tape & Reel (TR) | yes | Obsolete | 1 (Unlimited) | 8 | Integrated Circuit (IC) | 85°C | -30°C | 2.3V~3.3V | BOTTOM | BALL | 1 | 2.8V | 0.5mm | 800MHz~2.5GHz | STPAC02 | 8 | - | 3.3V | OTHER | 2.3V | 1.6mA | AMPS, CDMA, DCS, GSM, TDMA | 0.715mm | 1.57mm | 1.57mm | 660μm | No | ROHS3 Compliant | Contains Lead |