- Applications
- Base Part Number
- Coupler Type
- Coupling Factor
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RF/Microwave Device Type
- Return Loss
- RoHS Status
- Max Operating Temperature
Attribute column
Manufacturer
STMicroelectronics RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Construction | Reach Compliance Code | Frequency | Base Part Number | Impedance | Evaluation Kit | Max Frequency | RF/Microwave Device Type | Insertion Loss | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Return Loss | Coupler Type | Coupling Factor | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCPL-WB-00D3 STMicroelectronics | 18321 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 8-UFBGA, FCBGA | 8 | - | - | Commercial grade | Tape & Reel (TR) | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -30°C | W-CDMA | COMPONENT | - | 824MHz~2.17GHz | DCPL-WB | 50Ohm | Yes | - | DIRECTIONAL COUPLER | - | 0.2 dB | 35dBm | - | 15dB | Dual Band, Dual Path | 37dB | - | - | - | No | ROHS3 Compliant | - | ||
![]() CPL-WB-01D3 STMicroelectronics | 14000 | - | Datasheet | - | - | - | Surface Mount | 6-WFBGA, FCBGA | 6 | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | - | 85°C | -30°C | W-CDMA | COMPONENT | - | 824MHz~2.17GHz | CPL-WB | 50Ohm | - | - | DIRECTIONAL COUPLER | - | 0.1 dB | 35dBm | - | 15dB | Standard | 26dB | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPL-WB-02D3 STMicroelectronics | 3230 | - | Datasheet | - | - | - | Surface Mount | 5-UFBGA, FCBGA | 5 | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 85°C | -30°C | WLAN | - | - | - | CPL-WB | - | - | 5.85GHz | DIRECTIONAL COUPLER | 0.5dB | - | - | - | -15dB | Standard | 18dB | 625μm | 1mm | 1.3mm | - | ROHS3 Compliant | - | ||
![]() CPL-WB-00C2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-WFBGA, FCBGA | 6 | - | - | - | Tape & Reel (TR) | - | Obsolete | Not Applicable | - | EAR99 | - | 85°C | -30°C | GSM, WCDMA | COMPONENT | unknown | 824MHz~2.17GHz | CPL-WB | - | - | - | DIRECTIONAL COUPLER | - | 0.1 dB | 35dBm | 50Ohm | 15dB | Standard | 34dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPL-WB-01C2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | 6-WFBGA, FCBGA | - | 85°C | -30°C | - | Cut Tape (CT) | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | General Purpose | COMPONENT | - | 824MHz~2.025GHz | CPL-WB | - | - | - | DIRECTIONAL COUPLER | - | 0.2 dB | 35dBm | 50Ohm | 15dB | Standard | 34dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPL-WB-00D3 STMicroelectronics | 1500 |
| Datasheet | - | - | - | Surface Mount | 6-UFBGA, FCBGA | 6 | - | - | Commercial grade | Tape & Reel (TR) | - | Obsolete | Not Applicable | SMD/SMT | EAR99 | - | 85°C | -50°C | GSM, W-CDMA, WiMax | COMPONENT | - | 824MHz~2.17GHz | CPL-WB | 50Ohm | - | - | DIRECTIONAL COUPLER | - | 0.1 dB | 35dBm | - | 15dB | Standard | 34dB | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPL-WBF-00D3 STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | Copper, Silver, Tin | Surface Mount | 5-UFBGA, FCBGA | 6 | - | - | - | Cut Tape (CT) | e1 | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -30°C | GSM, W-CDMA, WiMax | - | - | 698MHz~2.7GHz | CPL-WB | - | - | - | DIRECTIONAL COUPLER | - | 0.3 dB | - | - | 15dB | Standard | 30dB | 425μm | 1.1mm | 1.9mm | - | ROHS3 Compliant | - | ||
![]() DCPL-WB-02D3 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 7-WFBGA, FCBGA | 8 | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 85°C | -30°C | WLAN | - | - | - | DCPL-WB | - | - | 5.85GHz | DIRECTIONAL COUPLER | 0.5dB | - | - | - | -15dB | Standard | 12dB | 430μm | 1.67mm | 1.44mm | - | ROHS3 Compliant | - |