- Type
- Frequency
- Mounting Type
- Operating Temperature
- Standards
- Package / Case
- Voltage - Supply
- Interface
- Packaging
- Series
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
STMicroelectronics RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Operating Mode | Organization | Memory Width | Memory Density | Parallel/Serial | Write Cycle Time-Max (tWC) | Standards | Alternate Memory Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24LR04E-RUW20/2 STMicroelectronics | 45 |
| Datasheet | 6 Weeks | Surface Mount | Die | YES | - | -40°C~85°C TA | - | - | Active | - | RFID Transponder | 1.8V~5.5V | UPPER | NO LEAD | - | 1 | 2.5V | compliant | 13.56MHz | - | - | X-XUUC-N | 5.5V | 1.8V | I2C | SYNCHRONOUS | 128X32 | 32 | 4096 bit | SERIAL | 5ms | ISO 15693, ISO 18000-3, NFC | 8 | - | ||
![]() ST25TV512-AP6G9 STMicroelectronics | 45 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | ||
![]() ST25TV512-AP6G3 STMicroelectronics | 15 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | ||
![]() ST25R3916-BWLT STMicroelectronics | 11045 |
| Datasheet | 6 Weeks | - | 36-UFBGA, WLCSP | - | - | -40°C~125°C | - | ST25R | Active | 1 (Unlimited) | RFID Reader/Transponder | 2.4V~5.5V | - | - | - | - | - | compliant | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | - | - | ||
![]() ST25DV64K-JFR8D3 STMicroelectronics | 269 | - | Datasheet | 6 Weeks | Surface Mount | 12-UFDFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ST25D | Active | 1 (Unlimited) | RFID Transponder | 1.8V~5.5V | - | - | NOT SPECIFIED | - | - | - | 13.56MHz | NOT SPECIFIED | ST25DV64K | - | - | - | I2C | - | - | - | - | - | - | ISO 15693, NFC | - | ROHS3 Compliant | ||
![]() ST25TV02K-AP6F9 STMicroelectronics | 8 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | - | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - |