- Type
- Frequency
- Mounting Type
- Operating Temperature
- Standards
- Package / Case
- Voltage - Supply
- Interface
- Packaging
- Series
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
STMicroelectronics RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Base Product Number | Brand | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Package | Package Type | Product Status | Qualification | RoHS | Supplier Package | Unit Weight | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Number of Rows | Subcategory | Technology | Voltage - Supply | Current Rating | Frequency | Pin Count | Function | Operating Frequency | Lead Length | Operating Supply Voltage | Interface | Memory Size | Program Memory Size | Output Power | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Product Type | Screening Level | Standards | Product | Modulation Technique | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST25R3917B-AQWT STMicroelectronics | 3814 | - | Datasheet | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | - | 32-VFQFPN (5x5) | - | - | STMicroelectronics | - | 5x5mm | 4000 | - | STMicroelectronics | + 105 C | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | - | - | TSSOP | Active | - | Details | - | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | - | - | RFID Reader/Transponder | - | - | Wireless & RF Integrated Circuits | RFID | 2.4V ~ 5.5V | - | 13.56MHz | 64 | - | 13.56 MHz | - | - | I2C, SPI | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | - | AM | NFC/RFID Tags & Transponders | ||
![]() ST25R3920B-AQWT STMicroelectronics | 8000 | - | Datasheet | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | - | 32-VFQFPN (5x5) | - | - | STMicroelectronics | - | 5 x 5mm | 4000 | - | STMicroelectronics | + 105 C | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | - | - | VFQFPN32 | Active | AEC-Q100 | Details | - | - | - | - | - | -40°C ~ 105°C | MouseReel | Automotive, AEC-Q100, ST25R | - | - | - | RFID Reader/Transponder | - | - | Wireless & RF Integrated Circuits | NFC | 2.6V ~ 5.5V | - | 13.56MHz | 32 | - | 13.56 MHz | - | - | I2C, SPI | 512 b | - | - | - | - | - | NFC/RFID Tags & Transponders | - | FeliCa, NFS | - | - | NFC/RFID Tags & Transponders | ||
![]() ST25DV64KC-IE8T3 STMicroelectronics | 14440 | - | Datasheet | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | - | 8-TSSOP | - | - | STMicroelectronics | ST25DV-I2C-EVO | 3 x 6.4mm | 4000 | - | STMicroelectronics | + 125 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | TSSOP8 | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C | MouseReel | - | - | - | - | RFID Transponder | - | - | Wireless & RF Integrated Circuits | Si | 1.8V ~ 5.5V | - | 13.56MHz | 8 | Energy Harvesting Mode, Fast Transfer Mode | 13.56 MHz | - | - | I2C | 64 Kbit | 64 Kb | - | - | - | - | NFC/RFID Tags & Transponders | - | ISO 15693, NFC | Dynamic NFC/RFID Tag IC | ASK, FSK | NFC/RFID Tags & Transponders | ||
![]() ST25DV16KC-IE8T3 STMicroelectronics | 14440 |
| Datasheet | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | - | 8-TSSOP | - | - | STMicroelectronics | ST25DV-I2C-EVO | 3 x 6.4mm | 4000 | - | STMicroelectronics | + 125 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | TSSOP8 | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C | MouseReel | - | - | - | - | RFID Transponder | - | - | Wireless & RF Integrated Circuits | Si | 1.8V ~ 5.5V | - | 13.56MHz | 8 | Energy Harvesting Mode, Fast Transfer Mode | 13.56 MHz | - | - | I2C | 16 Kbit | 16 Kb | - | - | - | - | NFC/RFID Tags & Transponders | - | ISO 15693, NFC | Dynamic NFC/RFID Tag IC | ASK, FSK | NFC/RFID Tags & Transponders | ||
![]() ST25DV04KC-IE6S3 STMicroelectronics | 30000 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SO | - | - | STMicroelectronics | ST25DV-I2C-EVO | 4.9 x 6mm | 2500 | - | STMicroelectronics | + 85 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | SO8N | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | RFID Transponder | - | - | Wireless & RF Integrated Circuits | Si | 1.8V ~ 5.5V | - | 13.56MHz | 8 | Energy Harvesting Mode, Fast Transfer Mode | 13.56 MHz | - | - | I2C | 4 Kbit | 4 Kb | - | - | - | - | NFC/RFID Tags & Transponders | - | ISO 15693, NFC | Dynamic NFC/RFID Tag IC | ASK, FSK | NFC/RFID Tags & Transponders | ||
![]() ST25DV64KC-IE6S3 STMicroelectronics | 12000 | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SO | - | - | STMicroelectronics | ST25DV-I2C-EVO | 4.9 x 6mm | 2500 | - | STMicroelectronics | + 85 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | SO8N | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | RFID Transponder | - | - | Wireless & RF Integrated Circuits | Si | 1.8V ~ 5.5V | - | 13.56MHz | 8 | Energy Harvesting Mode, Fast Transfer Mode | 13.56 MHz | - | - | I2C | 64 Kbit | 64 Kb | - | - | - | - | NFC/RFID Tags & Transponders | - | ISO 15693, NFC | Dynamic NFC/RFID Tag IC | ASK, FSK | NFC/RFID Tags & Transponders | ||
![]() ST25R3920AQWT STMicroelectronics | 8000 | - | Datasheet | Surface Mount, Wettable Flank | VFQFPN-32 | - | 32-VFQFPN (5x5) | - | ST25 | STMicroelectronics | - | - | 4000 | - | STMicroelectronics | + 125 C | STMicroelectronics | - 40 C | Yes | Surface Mount | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q100 | Details | VFQFPN | 0.002469 oz | Automotive grade | - | - | -40 to 105 °C | MouseReel | Automotive, AEC-Q100, ST25R | - | - | - | Reader | - | - | Wireless & RF Integrated Circuits | Si | 1.65V ~ 5.5V | - | 13.56MHz | 32 | - | 27.12 MHz | - | 2.6, 5.5 V | I²C, SPI | 48 B | - | - | - | - | - | NFC/RFID Tags & Transponders | Automotive | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | NFC Reader | - | NFC/RFID Tags & Transponders | ||
![]() ST25TV02KC-TFG3 STMicroelectronics | 18 |
| Datasheet | Surface Mount | Die | - | Wafer | - | ST25 | - | - | - | - | -- | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | Active | - | RFID Reader/Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | - | ||
![]() ST25R3916-AQET STMicroelectronics | 2 |
| Datasheet | Through Hole | 5mm x 20mm (Axial) | - | 32-UFQFPN (5x5) | cURus | ST25 | STMicroelectronics | - | - | 4000 | -- | STMicroelectronics | - | STMicroelectronics | - | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 600V | 500V | -55°C ~ 125°C | Bulk | 0ADKP | 0.236 Dia x 0.886 L (6.00mm x 22.50mm) | Active | -- | RFID Reader/Transponder | -- | - | - | - | 2.6V ~ 5.5V | 1A | 13.56MHz | - | - | - | - | - | I²C, SPI | - | - | - | Slow | Cartridge, Ceramic | 200A AC, 300A DC | - | - | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | - | - | STMicroelectronics | ||
![]() ST25TV02KC-TFG9 STMicroelectronics | 29 |
| Datasheet | Surface Mount | 5-UFDFN | - | 5-UFDFPN (1.7x1.4) | - | ST25 | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | - | ||
![]() ST25TV02KC-AFF9 STMicroelectronics | 31 |
| Datasheet | Surface Mount | Die | 46 | Wafer | - | ST25 | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | RFID Reader/Transponder | - | 1 | - | - | - | - | 13.56MHz | - | - | - | 21.082 mm | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | - | ||
![]() AS3911B-AQFM STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3909-BQTT STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST25R3917-AQET STMicroelectronics | 34 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | - | 32-UFQFPN (5x5) | - | ST25 | STMicroelectronics | - | - | 3000 | - | STMicroelectronics | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | ST25R | - | - | - | RFID Reader/Transponder | - | - | - | - | 2.6V ~ 5.5V | - | 13.56MHz | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | - | - | STMicroelectronics | ||
![]() ST25R100-CMET STMicroelectronics | 4015 |
| Datasheet | Surface Mount | 24-UFQFN Exposed Pad | - | 24-UFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 125°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | Active | - | RFID Reader | - | - | - | - | 2.7V ~ 5.5V | - | 13.56MHz | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | ISO 14443-A, ISO 14443-B, ISO 15693, MIFARE, NFC | - | - | - | ||
![]() ST21NFCJDBGWRA9 STMicroelectronics | 25 |
| Datasheet | Surface Mount | 75-WFBGA | - | 75-WFBGA (4x4) | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -25°C ~ 85°C (TA) | - | - | - | - | - | RFID Reader/Transponder | - | - | - | - | 2.4V ~ 5V | - | 13.56MHz | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | ISO 14443, ISO 15693, ISO 18092, Mifare, NFC | - | - | - | ||
![]() ST25TV02KC-TFH9 STMicroelectronics | 10 |
| Datasheet | Surface Mount | 5-UFDFN | - | 5-UFDFPN (1.7x1.4) | - | ST25 | STMicroelectronics | - | - | 5000 | - | STMicroelectronics | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | RFID Reader/Transponder | - | - | Wireless & RF Integrated Circuits | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | ISO 15693, NFC | - | - | NFC/RFID Tags & Transponders | ||
![]() ST25TN01K-AFH5 STMicroelectronics | 5010 |
| Datasheet | Surface Mount | 5-UFDFN | - | 5-UFDFPN (1.7x1.4) | - | - | STMicroelectronics | - | 1.7 <font face=symbol>´</font> 1.4 x 0.55mm | 5000 | - | STMicroelectronics | + 85 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | DFN5 | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | RFID Transponder | - | - | Wireless & RF Integrated Circuits | NFC (Near Field Communication) | - | - | 13.56MHz | 5 | - | 13.56 MHz | - | - | - | 7 bytes | - | - | - | - | - | NFC/RFID Tags & Transponders | - | ISO 14443, NFC | - | ASK | NFC/RFID Tags & Transponders | ||
![]() ST25DV16KC-IE6S3 STMicroelectronics | 25000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SO | - | - | STMicroelectronics | ST25DV-I2C-EVO | 4.9 x 6mm | 2500 | - | STMicroelectronics | - | STMicroelectronics | - | - | - | SMD/SMT | MSL 1 - Unlimited | - | SO8N | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | RFID Transponder | - | - | Wireless & RF Integrated Circuits | Si | 1.8V ~ 5.5V | - | 13.56MHz | 8 | Energy Harvesting Mode, Fast Transfer Mode | 13.56 MHz | - | - | I2C | 16 Kbit | 16 Kb | - | - | - | - | NFC/RFID Tags & Transponders | - | ISO 15693, NFC | Dynamic NFC/RFID Tag IC | ASK, FSK | NFC/RFID Tags & Transponders | ||
![]() ST25DV16KC-JF8D3 STMicroelectronics | 9028 |
| Datasheet | Surface Mount | 12-UFDFN Exposed Pad | - | 12-UFDFPN (3x3) | - | - | STMicroelectronics | - | 1.649x1.483mm | 5000 | - | STMicroelectronics | + 125 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | TSSOP | Active | - | Details | - | 0.000847 oz | - | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | - | - | RFID Transponder | - | - | Wireless & RF Integrated Circuits | RFID | 1.8V ~ 5.5V | - | 13.56MHz | 8 | - | - | - | - | I2C | 64 kB | - | - | - | - | - | NFC/RFID Tags & Transponders | - | ISO 15693, NFC | NFC/RFID Tags | ASK | NFC/RFID Tags & Transponders |