- Type
- Frequency
- Mounting Type
- Operating Temperature
- Standards
- Package / Case
- Voltage - Supply
- Interface
- Packaging
- Series
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
STMicroelectronics RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Category | Component Type | Contact Finish Mating | Contact Materials | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Package | Package Type | Primary Material | Product Status | RoHS | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Operating Frequency | Current - Supply (Disable) (Max) | Interface | Memory Size | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Program Memory Size | Spread Spectrum Bandwidth | Output Power | Cable Opening | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Screening Level | Absolute Pull Range (APR) | Standards | Product | Features | Modulation Technique | Product Category | Module Type | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST25R3918-AQWT STMicroelectronics | 20000 | - | Datasheet | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | - | - | 32-VFQFPN (5x5) | - | - | - | STMicroelectronics | - | - | - | - | - | - | 4000 | STMicroelectronics | - | + 105 C | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | Active | Details | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | - | - | - | - | - | RFID Reader/Transponder | - | - | - | - | Wireless & RF Integrated Circuits | - | - | 1.65V ~ 5.5V | - | - | - | 5.5V | 13.56MHz | - | - | - | - | - | - | - | - | 13.56 MHz | - | I2C, SPI | 512 b | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | - | - | ASK | NFC/RFID Tags & Transponders | Transceiver | - | - | - | - | ||
![]() ST25DV16KC-JF8D3 STMicroelectronics | 9028 |
| Datasheet | Surface Mount | 12-UFDFN Exposed Pad | - | - | 12-UFDFPN (3x3) | - | - | - | STMicroelectronics | - | - | - | - | - | 1.649x1.483mm | 5000 | STMicroelectronics | - | + 125 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | TSSOP | - | Active | Details | 0.000847 oz | - | - | -40°C ~ 105°C (TA) | MouseReel | - | - | - | - | - | RFID Transponder | - | - | - | - | Wireless & RF Integrated Circuits | - | RFID | 1.8V ~ 5.5V | - | - | - | - | 13.56MHz | - | - | - | 8 | - | - | - | - | - | - | I2C | 64 kB | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | ISO 15693, NFC | NFC/RFID Tags | - | ASK | NFC/RFID Tags & Transponders | - | - | - | - | - | ||
![]() ST25DV04KC-JF6L3 STMicroelectronics | 765000 | - | Datasheet | Surface Mount | 10-XFBGA, WLCSP | - | - | 10-WLCSP (1.65x1.48) | - | - | - | STMicroelectronics | - | Tag | - | - | ST25DV-I2C-EVO | - | 5000 | STMicroelectronics | - | + 85 C | STMicroelectronics | - 40 C | - | - | - | MSL 1 - Unlimited | - | - | - | Active | Details | 0.000847 oz | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | RFID Transponder | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.8V ~ 5.5V | - | - | - | - | 13.56MHz | - | - | - | - | - | Energy Harvesting Mode, Fast Transfer Mode,Low Power Mode | - | - | 13.56 MHz | - | I2C | 4 Kbit | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | ISO 15693, NFC | Dynamic NFC/RFID Tag IC | - | ASK | NFC/RFID Tags & Transponders | RF Module | - | - | - | - | ||
![]() ST25TN01K-AFH5 STMicroelectronics | 5010 |
| Datasheet | Surface Mount | 5-UFDFN | - | - | 5-UFDFPN (1.7x1.4) | - | - | - | STMicroelectronics | - | - | - | - | - | 1.7 <font face=symbol>´</font> 1.4 x 0.55mm | 5000 | STMicroelectronics | - | + 85 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | DFN5 | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | - | RFID Transponder | - | - | - | - | Wireless & RF Integrated Circuits | - | NFC (Near Field Communication) | - | - | - | - | - | 13.56MHz | - | - | - | 5 | - | - | - | - | 13.56 MHz | - | - | 7 bytes | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | ISO 14443, NFC | - | - | ASK | NFC/RFID Tags & Transponders | - | - | - | - | - | ||
![]() ST25DV16KC-IE6S3 STMicroelectronics | 25000 |
| Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | 8-SO | - | - | - | STMicroelectronics | - | - | - | - | ST25DV-I2C-EVO | 4.9 x 6mm | 2500 | STMicroelectronics | - | - | STMicroelectronics | - | - | - | SMD/SMT | MSL 1 - Unlimited | - | SO8N | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | - | RFID Transponder | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.8V ~ 5.5V | - | - | - | - | 13.56MHz | - | - | - | 8 | - | Energy Harvesting Mode, Fast Transfer Mode | - | - | 13.56 MHz | - | I2C | 16 Kbit | - | - | - | - | - | 16 Kb | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | ISO 15693, NFC | Dynamic NFC/RFID Tag IC | - | ASK, FSK | NFC/RFID Tags & Transponders | - | - | - | - | - | ||
![]() ST25DV16KC-IE6T3 STMicroelectronics | 730 | - | Datasheet | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | - | - | 8-TSSOP | - | - | - | STMicroelectronics | - | - | - | - | ST25DV-I2C-EVO | 3 x 6.4mm | 4000 | STMicroelectronics | - | + 85 C | STMicroelectronics | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | TSSOP8 | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | - | - | - | - | - | RFID Transponder | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.8V ~ 5.5V | - | - | - | - | 13.56MHz | - | - | - | 8 | - | Energy Harvesting Mode, Fast Transfer Mode | - | - | 13.56 MHz | - | I2C | 16 Kbit | - | - | - | - | - | 16 Kb | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | ISO 15693, NFC | Dynamic NFC/RFID Tag IC | - | ASK, FSK | NFC/RFID Tags & Transponders | - | - | - | - | - | ||
![]() ST25R3916B-BWLT STMicroelectronics | 3520 |
| Datasheet | Surface Mount | 36-UFBGA, WLCSP | - | - | 36-WLCSP (3.21x3.2) | - | - | ST25 | TE Connectivity / AMP | - | - | - | - | - | - | 5000 | TE Connectivity | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | Active | Details | - | - | - | -40°C ~ 85°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | RFID Reader/Transponder | - | - | - | - | Wireless & RF Integrated Circuits | - | - | 2.4V ~ 5.5V | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | - | - | - | TE Connectivity | - | - | - | - | - | ||
![]() ST25TV02KC-AFF3 STMicroelectronics | 18 |
| Datasheet | Surface Mount | Die | - | - | Wafer | - | - | ST25 | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | - | - | - | - | - | - | - | ||
![]() ST25TN01K-AFG5 STMicroelectronics | 18 |
| Datasheet | Surface Mount | 4-SMD, No Lead | - | - | Wafer | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 28.322 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, NFC | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
![]() ST25DV16KC-IE8C3 STMicroelectronics | In Stock | - | Datasheet | Panel Mount | 8-UFDFN Exposed Pad | Bulkhead - Front Side Nut | Aluminum | 8-UFDFPN (2x3) | Silicon Rubber | - | M83723/74 | STMicroelectronics | - | - | Gold | - | - | - | 5000 | STMicroelectronics | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | Bulk | - | Metal | Discontinued at Digi-Key | Details | - | - | - | -55°C ~ 200°C | Reel | Military, MIL-DTL-83723 Series III | - | - | Crimp | Receptacle, Male Pins | RFID Transponder | 19 | Olive Drab | Aviation, Automotive, Military | Bayonet Lock | Wireless & RF Integrated Circuits | 23A | - | 1.8V ~ 5.5V | 9 | - | Environment Resistant | - | 13.56MHz | - | - | Olive Drab Cadmium | - | 24-19 | - | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | ISO 15693, NFC | - | - | - | NFC/RFID Tags & Transponders | - | - | 50.0µin (1.27µm) | - | - | ||
![]() ST25R3917B-AQET STMicroelectronics | 4044 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | - | - | 32-UFQFPN (5x5) | - | - | ST25 | - | - | - | - | - | - | - | - | Murrelektronik | 7700-40261-U671000 | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | ST25R | - | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | 2.4V ~ 5.5V | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | - | - | - | - | - | - | - | - | - | ||
![]() STV0987B STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 8 Megapixel Imaging Processor | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Commercial grade | - | -25 to 70 °C | - | - | - | - | - | - | 8 Megapixel Imaging Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST25TV02KC-AFG9 STMicroelectronics | 31 |
| Datasheet | Surface Mount | Die | - | - | Wafer | - | - | ST25 | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | - | - | - | - | - | - | - | ||
![]() ST25TV02KC-TFH9 STMicroelectronics | 10 |
| Datasheet | Surface Mount | 5-UFDFN | - | - | 5-UFDFPN (1.7x1.4) | - | - | ST25 | STMicroelectronics | - | - | - | - | - | - | 5000 | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | RFID Reader/Transponder | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NFC/RFID Tags & Transponders | - | - | - | ISO 15693, NFC | - | - | - | NFC/RFID Tags & Transponders | - | - | - | - | - | ||
![]() ST21NFCJDBGWRA9 STMicroelectronics | 25 |
| Datasheet | Surface Mount | 75-WFBGA | - | - | 75-WFBGA (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | 2.4V ~ 5V | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | I²C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, ISO 15693, ISO 18092, Mifare, NFC | - | - | - | - | - | - | - | - | - | ||
![]() ST25TV02KC-AFG3 STMicroelectronics | 18 |
| Datasheet | Surface Mount | Die | - | - | Wafer | - | - | ST25 | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | - | - | - | - | - | - | - | ||
![]() ST25TN01K-AFF5 STMicroelectronics | 54495 |
| Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | ST25 | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Schottky | 1mA @ 30V | - | 710mV @ 2A | - | - | - | - | -40°C ~ 150°C | 30V | 1.1A | - | 55pF @ 5V, 1MHz | - | - | ISO 14443, NFC | - | - | - | - | - | - | - | - | - | ||
![]() ST25TV512C-AFF9 STMicroelectronics | 43 |
| Datasheet | Surface Mount | Die | - | - | Wafer | - | - | ST25 | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | - | - | - | - | - | - | - | - | ||
![]() AS3993-BQFM STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3909-BQTM STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |