- Type
- Frequency
- Mounting Type
- Operating Temperature
- Standards
- Package / Case
- Voltage - Supply
- Interface
- Packaging
- Series
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
STMicroelectronics RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Operating Mode | Organization | Memory Width | Memory Density | Standards | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST25R3914-AQWT STMicroelectronics | 83 | - | Datasheet | 13 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | ST25R | Active | - | RFID Reader | - | 2.4V~5.5V | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | SPI | - | - | - | - | FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC | - | ||
![]() ST25R3913-AQWT STMicroelectronics | 45 |
| Datasheet | 20 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | ST25R | Active | - | RFID Reader | - | 2.4V~5.5V | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | SPI | - | - | - | - | FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC | - | ||
![]() ST25R3915-AQWT STMicroelectronics | In Stock | - | Datasheet | 20 Weeks | Surface Mount, Wettable Flank | 32-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | ST25R | Active | - | RFID Reader | - | 2.4V~5.5V | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | SPI | - | - | - | - | FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC | - | ||
![]() ST25R3912-AQWT STMicroelectronics | 50 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | ST25R | Active | - | RFID Reader | - | 2.4V~5.5V | - | - | NOT SPECIFIED | - | - | compliant | 13.56MHz | NOT SPECIFIED | - | - | - | SPI | - | - | - | - | FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC | RoHS Compliant | ||
![]() ST25R3917-AQWT STMicroelectronics | 7 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | -40°C~105°C TA | - | ST25R | Active | 3 (168 Hours) | RFID Reader/Transponder | - | 2.4V~5.5V | - | - | - | - | - | - | 13.56MHz | - | - | - | - | SPI | - | - | - | - | FeliCa, ISO 14443, ISO 15693, MIFARE, NFC | ROHS3 Compliant | ||
![]() ST25TB512-AT6F6 STMicroelectronics | 28 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 14443 | - | ||
![]() ST25TV512-AP6F9 STMicroelectronics | 45 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | - | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25TV512-AD6G9 STMicroelectronics | 8 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | - | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25TV512-AP6F3 STMicroelectronics | 15 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25TV512-AD6G3 STMicroelectronics | 28 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25TV02K-AD6G3 STMicroelectronics | 28 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() M24SR02-YSG12I/2 STMicroelectronics | 45 |
| Datasheet | 6 Weeks | Surface Mount | Die | YES | - | -40°C~85°C TA | - | - | Active | - | RFID Transponder | 8542.32.00.71 | 2.7V~5.5V | UPPER | NO LEAD | - | 1 | 3.3V | compliant | 13.56MHz | - | X-XUUC-N | 5.5V | 2.7V | I2C | SYNCHRONOUS | 2KX1 | 1 | 2048 bit | ISO 14443, NFC | - | ||
![]() ST25TV02K-AP6G3 STMicroelectronics | 45 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25TV16K-AP6G3 STMicroelectronics | 1000 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | - | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() M24SR64-YSG12I/2 STMicroelectronics | 8 |
| Datasheet | 6 Weeks | Surface Mount | Die | YES | - | -40°C~105°C TA | - | - | Active | - | RFID Transponder | 8542.32.00.71 | 2.7V~5.5V | UNSPECIFIED | - | NOT SPECIFIED | 1 | 3.3V | compliant | 13.56MHz | NOT SPECIFIED | R-XUUC-N | 5.5V | 2.7V | I2C | SYNCHRONOUS | 8KX8 | 8 | 65536 bit | ISO 14443, NFC | RoHS Compliant | ||
![]() ST25TV02K-AP6F3 STMicroelectronics | 28 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25TV02K-AD6H9 STMicroelectronics | 45 |
| Datasheet | 8 Weeks | Surface Mount | 5-UFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25TV02K-AP6G9 STMicroelectronics | 45 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25TV04K-PE6G3 STMicroelectronics | 28 |
| Datasheet | - | Surface Mount | Die | - | - | -40°C~85°C TA | - | ST25T | Active | - | RFID Transponder | - | - | - | - | - | - | - | compliant | 13.56MHz | - | - | - | - | - | - | - | - | - | ISO 15693, NFC | - | ||
![]() ST25DV04K-JFR6U3 STMicroelectronics | 45 |
| Datasheet | 6 Weeks | Surface Mount | Die | - | Industrial grade | -40°C~125°C TA | - | ST25D | Active | - | RFID Transponder | - | 1.8V~5.5V | - | - | NOT SPECIFIED | - | - | compliant | 13.56MHz | NOT SPECIFIED | - | - | - | I2C | - | - | - | - | ISO 15693, NFC | RoHS Compliant |