- ECCN Code
- Base Part Number
- Frequency
- Frequency Bands (Low / High)
- High Band Attenuation (min / max dB)
- Low Band Attenuation (min / max dB)
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
Attribute column
Manufacturer
STMicroelectronics RF Multiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Usage Level | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Frequency | Base Part Number | Impedance | Filter Type | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDPG-272-492 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | Mini-Circuits | LDPG-272-492+ | Active | 5.57 | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | DUPLEXER | - | - | - | - | - | ||
![]() DIP1524-01D3 STMicroelectronics | 4180 |
| Datasheet | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 4-UFBGA, FCBGA | 4 | - | - | - | - | - | - | Industrial grade | Cut Tape (CT) | e1 | Discontinued | 1 (Unlimited) | SMD/SMT | EAR99 | Diplexer | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -30°C | - | 2.4GHz | DIP1524 | - | - | 1573.42MHz~1605.89MHz / 2.4GHz~2.7GHz | 18.00dB / - | 20.00dB / - | 10.0dB / 20.0dB | ROHS3 Compliant | ||
![]() DIP2450-01D3 STMicroelectronics | 4649 |
| Datasheet | - | Surface Mount | Surface Mount | 4-UFBGA, FCBGA | 4 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Not Applicable | SMD/SMT | EAR99 | Diplexer | - | 85°C | -40°C | - | 5GHz | DIP2450 | 50Ohm | - | 2.4GHz~2.483GHz / 4.9GHz~5.85GHz | 18.00dB / - | 20.00dB / - | - | ROHS3 Compliant |