- Package / Case
- Applications
- Modulation or Protocol
- Voltage - Supply
- Data Interface
- Operating Temperature
- Packaging
- Antenna Connector
- Part Status
- Frequency
- Memory Size
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Data Interface | Telecom IC Type | Consumer IC Type | Sensitivity | Data Rate (Max) | Number of Bands | Current - Receiving | Modulation or Protocol | Noise Figure | Sensitivity (dBm) | Ambient Temperature Range High | Antenna Connector | Features | Built-in IF Amplifier | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STA8088FG STMicroelectronics | 5 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 7 months ago) | - | 56-VFQFN Exposed Pad | YES | 56 | - | -40°C~85°C | Tray | - | e3 | Active | 3 (168 Hours) | 56 | 7A994 | Tin (Sn) | General Purpose | - | 1.8V~3.3V | QUAD | - | - | - | - | 0.4mm | - | 1.575GHz | - | STA8088 | - | - | - | - | 1.21.8/3.3V | - | I2C, SPI, UART, USB | - | I2C, SPI, UART, USB | - | CONSUMER CIRCUIT | - | - | - | - | GPS, GLONASS, GNSS | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TESEO-LIV3F STMicroelectronics | 2000 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | 18-SMD Module | NO | - | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | - | Active | 3 (168 Hours) | 18 | - | - | General Purpose | - | 2.1V~4.3V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 1.1mm | - | 1.575GHz | NOT SPECIFIED | - | - | R-XDMA-N18 | - | - | - | - | I2C, UART | - | I2C, UART | TELECOM CIRCUIT | - | -163dBm | - | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | - | 85°C | - | - | - | 2.33mm | - | 10.1mm | 9.7mm | - | ROHS3 Compliant | - | ||
![]() TDA7786 STMicroelectronics | 10000 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 8 months ago) | - | 64-LQFP | - | - | - | -40°C~85°C | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | General Purpose | - | 4.7V~5.2V | - | - | - | - | - | - | - | AM FM WB | - | TDA7786 | - | - | - | - | - | - | - | - | I2C, I2S | - | - | - | - | - | 175mA | AM, FM, WB | - | - | - | PCB, Surface Mount | RDS Demodulator + Band Pass Filter | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA7705 STMicroelectronics | 9600 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 8 months ago) | - | 64-LQFP | YES | 64 | - | -40°C~85°C | Tray | Automotive, AEC-Q100 | e3 | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | Automotive Audio | - | 4.75V~5.25V | QUAD | GULL WING | 260 | - | - | - | - | - | - | TDA7705 | 64 | - | - | - | - | - | - | - | PCB, Surface Mount | - | AUDIO/VIDEO DEMODULATOR | - | - | - | 220mA | AM, FM | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TDA7705TR STMicroelectronics | 992 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 7 months ago) | - | 64-LQFP | YES | 64 | - | -40°C~85°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 3 (168 Hours) | 64 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive Audio | - | 4.75V~5.25V | QUAD | GULL WING | 260 | - | - | - | - | - | - | TDA7705 | 64 | - | - | - | - | - | - | - | PCB, Surface Mount | - | AUDIO/VIDEO DEMODULATOR | - | - | - | 220mA | AM, FM | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TDA7786CTR STMicroelectronics | 10000 |
| Datasheet | 24 Weeks | - | - | 64-LQFP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | AM/FM Car Radios | - | 4.7V~5.2V | - | - | - | - | - | - | - | AM FM | - | TDA7786 | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 175mA | AM, FM | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STA8090FGB STMicroelectronics | 500 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 7 months ago) | - | 99-TFBGA | - | - | - | -40°C~85°C | Tray | - | - | Active | 3 (168 Hours) | - | - | - | GPS Receiver | - | 1.08V~1.32V | - | - | - | - | - | - | - | - | - | STA8090 | - | - | - | - | - | - | - | 256kB SRAM | I2C, SPI, UART | - | - | -162dBm | 12Mbps | - | - | BeiDou, Galileo, Glonass, GPS | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA7703TR STMicroelectronics | 6000 |
| Datasheet | 24 Weeks | - | - | 44-LQFP | - | - | - | -30°C~75°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | Automotive Audio | - | 4.7V~5.25V | - | - | - | - | - | - | - | - | - | TDA7703 | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | 220mA | AM, FM | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA7786M STMicroelectronics | 33000 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 8 months ago) | - | 64-LQFP | - | - | - | -40°C~85°C | - | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | General Purpose | - | 4.7V~5.2V | - | - | - | - | - | - | - | AM FM WB | - | TDA7786 | - | - | - | - | - | - | - | - | I2C, I2S | - | - | - | - | - | 175mA | AM, FM, WB | - | - | - | PCB, Surface Mount | RDS Demodulator + Band Pass Filter | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STA8089FGBD STMicroelectronics | 15069 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 7 months ago) | - | 56-VFQFN Exposed Pad | - | - | Industrial grade | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | General Purpose | - | 1.08V~1.32V | - | - | - | - | - | - | - | 1.561GHz 1.575GHz 1.601GHz | - | STA8089 | - | - | - | - | - | - | - | 256kB SRAM 512kB ROM | I2C, SPI, UART | - | - | -162dBm | 12Mbps | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STA8090FG STMicroelectronics | 2422 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 8 months ago) | - | 99-TFBGA | - | - | - | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | - | - | - | GPS Receiver | - | 1.08V~1.32V | - | - | - | - | - | - | - | - | - | STA8090 | - | - | - | - | - | - | - | 256kB SRAM | I2C, SPI, UART | - | - | -162dBm | 12Mbps | - | - | BeiDou, Galileo, Glonass, GPS | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TDA7786C STMicroelectronics | 5000 | - | Datasheet | 24 Weeks | - | - | 64-LQFP | - | - | - | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | - | - | - | AM/FM Car Radios | - | 4.7V~5.2V | - | - | - | - | - | - | - | AM FM | - | TDA7786 | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | 175mA | AM, FM | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STA8088EXGA STMicroelectronics | 8 | - | Datasheet | 26 Weeks | - | Surface Mount | 169-TFBGA | - | 169 | Automotive grade | -40°C~85°C | Tray | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | 169 | 7A994 | - | General Purpose | - | 1.8V~3.3V | BOTTOM | BALL | - | - | - | 0.635mm | - | 1.575GHz | - | STA8088 | - | - | 1.2V | - | 1.21.8/3.3V | - | I2C, SPI, UART, USB | - | I2C, SPI, UART, USB | - | CONSUMER CIRCUIT | - | - | - | - | Galileo, GPS | - | -162 dBm | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() STA8089FG STMicroelectronics | 15069 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 7 months ago) | - | 56-VFQFN Exposed Pad | YES | - | Automotive grade | -40°C~85°C TA | - | - | e3 | Active | 3 (168 Hours) | 56 | 7A994 | Matte Tin (Sn) - annealed | General Purpose | 8542.39.00.01 | 1.08V~1.32V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.4mm | - | 1.561GHz 1.575GHz 1.601GHz | NOT SPECIFIED | STA8089 | - | S-XQCC-N56 | - | - | - | - | - | 256kB SRAM 512kB ROM | I2C, SPI, UART | RF AND BASEBAND CIRCUIT | - | -162dBm | 12Mbps | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | - | - | PCB, Surface Mount | - | - | - | 0.9mm | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() STA8089FGBDTR STMicroelectronics | 15069 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 7 months ago) | - | 56-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | General Purpose | - | 1.08V~1.32V | - | - | - | - | - | - | - | 1.561GHz 1.575GHz 1.601GHz | - | STA8089 | - | - | - | - | - | - | - | 256kB SRAM 512kB ROM | I2C, SPI, UART | - | - | -162dBm | 12Mbps | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TDA7703 STMicroelectronics | 1920 | - | - | 24 Weeks | - | - | 44-LQFP | - | - | - | -30°C~75°C | Tray | - | - | Active | 3 (168 Hours) | - | - | - | Automotive Audio | - | 4.7V~5.25V | - | - | - | - | - | - | - | - | - | TDA7703 | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | 220mA | AM, FM | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TDA7540NTR STMicroelectronics | 1000 | - | Datasheet | - | - | - | 80-LQFP | YES | 80 | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 80 | EAR99 | - | Automotive Audio | 8542.39.00.01 | 7.7V~9V | QUAD | GULL WING | - | 1 | - | 0.65mm | - | 10.7MHz | - | TDA7540 | 80 | - | 8.5V | 9V | - | 7.7V | - | - | PCB, Surface Mount | - | AUDIO TUNER | - | - | 2 | 12mA | AM, FM | 12 dB | - | - | PCB, Surface Mount | - | YES | - | 1.6mm | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() STA8088CFG STMicroelectronics | 1020 |
| Datasheet | 26 Weeks | - | - | 77-UFBGA, WLCSP | - | - | - | -40°C~85°C TA | - | - | - | Active | 3 (168 Hours) | - | - | - | General Purpose | 8542.39.00.01 | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | STA8088 | - | - | - | - | - | - | - | 256kB SRAM | I2C, UART, USB | TELECOM CIRCUIT | - | -162dBm | 12Mbps | - | - | Galileo, GLONASS, GPS | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STA8089GA STMicroelectronics | 999 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 8 months ago) | - | 56-VFQFN Exposed Pad | - | - | Industrial grade | -40°C~85°C TA | - | Automotive, AEC-Q100 | - | Active | - | - | - | - | GPS Receiver | - | 1.08V~1.32V | - | - | - | - | - | - | compliant | 1.561GHz 1.575GHz 1.601GHz | - | - | - | - | - | - | - | - | - | 256kB SRAM 512kB ROM | I2C, SPI, UART, USB | - | - | -162dBm | 12Mbps | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | ||
![]() STA8088FGTR STMicroelectronics | 9999 |
| Datasheet | 26 Weeks | - | - | 56-VFQFN Exposed Pad | YES | 56 | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 56 | EAR99 | - | General Purpose | 8542.39.00.01 | 1.8V~3.3V | QUAD | - | - | - | - | 0.4mm | - | 1.575GHz | - | STA8088 | - | - | - | - | 1.21.8/3.3V | - | I2C, SPI, UART, USB | - | I2C, SPI, UART, USB | - | CONSUMER CIRCUIT | - | - | - | - | GPS, GLONASS, GNSS | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - |