- Package / Case
- Applications
- Modulation or Protocol
- Voltage - Supply
- Data Interface
- Operating Temperature
- Packaging
- Antenna Connector
- Part Status
- Frequency
- Memory Size
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Memory Size | Data Interface | Consumer IC Type | Current - Receiving | Modulation or Protocol | Antenna Connector | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7708LX32TR STMicroelectronics | 3000 | - | - | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | - | Automotive | 3.15V~3.45V | - | - | 108MHz | - | - | - | I2C, I2S, SPI | - | 350mA | AM, FM, RDS, SW-LW | PCB, Surface Mount | - | ||
![]() TDA7708LX52TR STMicroelectronics | 50 |
| - | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | - | Automotive | 3.15V~3.45V | - | - | 108MHz | - | - | - | I2C, I2S, SPI | - | 350mA | AM, FM, RDS, SW-LW | PCB, Surface Mount | - | ||
![]() TDA7708L52TR STMicroelectronics | In Stock | - | - | - | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | - | Automotive | 3.15V~3.45V | - | - | 108MHz | - | - | - | I2C, I2S, SPI | - | 350mA | AM, FM, RDS, SW-LW | PCB, Surface Mount | - | ||
![]() TDA7708LX64TR STMicroelectronics | 3000 |
| - | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | - | Automotive | 3.15V~3.45V | - | - | 108MHz | - | - | - | I2C, I2S, SPI | - | 350mA | AM, FM, RDS, SW-LW | PCB, Surface Mount | - | ||
![]() TDA7708CB STMicroelectronics | 125 |
| Datasheet | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Automotive | 3.15V~3.45V | NOT SPECIFIED | compliant | 108MHz | NOT SPECIFIED | TDA7708 | - | - | - | 350mA | AM, FM, RDS, SW-LW | - | RoHS Compliant | ||
![]() TDA7708LX32 STMicroelectronics | 20000 |
| - | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | - | Automotive, AEC-Q100 | Active | - | Automotive | 3.15V~3.45V | - | - | 108MHz | - | - | - | I2C, I2S, SPI | - | 350mA | AM, FM, RDS, SW-LW | PCB, Surface Mount | - | ||
![]() TDA7708TR STMicroelectronics | 33000 | - | Datasheet | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Automotive | 3.15V~3.45V | NOT SPECIFIED | compliant | 108MHz | NOT SPECIFIED | - | - | - | - | 350mA | AM, FM, RDS, SW-LW | - | RoHS Compliant | ||
![]() TDA7708SCB STMicroelectronics | 3000 |
| Datasheet | 26 Weeks | 52-VFQFN Exposed Pad | Automotive grade | -40°C~85°C TA | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Automotive | 3.15V~3.45V | NOT SPECIFIED | compliant | 108MHz | NOT SPECIFIED | TDA7708 | - | - | - | 350mA | AM, FM, RDS, SW-LW | - | RoHS Compliant | ||
![]() TDA7707TR STMicroelectronics | In Stock | - | Datasheet | 26 Weeks | 64-VFQFN Exposed Pad | - | - | Tape & Reel (TR) | - | Active | 3 (168 Hours) | AM/FM Radio Receiver | 3.3V | - | compliant | AM FM | - | - | - | - | CONSUMER CIRCUIT | - | AM, FM | - | - | ||
![]() STA660 STMicroelectronics | 65 | - | Datasheet | 26 Weeks | 168-LBGA | - | -40°C~85°C TA | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Automotive | 1.2V | - | compliant | - | - | STA660 | 512Mb | PCB, Surface Mount | - | 149mA | AM, FM | - | RoHS Compliant | ||
![]() TDA7708STR STMicroelectronics | 33000 | - | Datasheet | 26 Weeks | 52-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Automotive | 3.15V~3.45V | NOT SPECIFIED | compliant | 108MHz | NOT SPECIFIED | - | - | - | - | 350mA | AM, FM, RDS, SW-LW | - | RoHS Compliant | ||
![]() TDA7708LX52 STMicroelectronics | 10000 |
| - | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | - | Automotive, AEC-Q100 | Active | - | Automotive | 3.15V~3.45V | - | - | 108MHz | - | - | - | I2C, I2S, SPI | - | 350mA | AM, FM, RDS, SW-LW | PCB, Surface Mount | - | ||
![]() STA660TR STMicroelectronics | 20 |
| Datasheet | 26 Weeks | 168-LBGA | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Automotive | 1.2V | - | compliant | - | - | STA660 | 512Mb | PCB, Surface Mount | - | 149mA | AM, FM | - | RoHS Compliant | ||
![]() TDA7708CBTR STMicroelectronics | 1000 |
| Datasheet | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | Active | 3 (168 Hours) | Automotive | 3.15V~3.45V | NOT SPECIFIED | compliant | 108MHz | NOT SPECIFIED | TDA7708 | - | - | - | 350mA | AM, FM, RDS, SW-LW | - | RoHS Compliant |