- Package / Case
- Type
- Frequency
- Operating Temperature
- Voltage - Supply
- RF Family/Standard
- Current - Receiving
- Current - Transmitting
- Power - Output
- Serial Interfaces
- Data Rate (Max)
- Protocol
Attribute column
Manufacturer
STMicroelectronics RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Quantity | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | For Use With | Instruction Set Architecture | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Power Class | Processing Unit | Product Status | Qualification | Receiver Sensitivity | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Subcategory | Technology | Voltage - Supply | Shielding | Style | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Operating Frequency | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Number of Channels | Interface | Memory Size | Operating Supply Current | Load Capacitance | RAM Size | Operating Mode | Accessory Type | Frequency Tolerance | Program Memory Type | Program Memory Size | Spread Spectrum Bandwidth | Output Power | Data Rate | Data Bus Width | Adhesive | Product Type | Protocol | Screening Level | Power - Output | RF Family/Standard | Absolute Pull Range (APR) | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Finish | Number of Timers | Modulation | GPIO | Flash Size | Product | Product Category | Cam Length | Device Core | Height | Height Seated (Max) | Length | Width | Thickness - Overall | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32WB35CEU6A STMicroelectronics | 5652 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | -- | Rectangular | - | STM32 | STMicroelectronics | 256 kB | SRAM | 1560 | STM32WB | - | - | I2C, SPI | STMicroelectronics | 32 MHz | - | + 105 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 72 I/O | Tray | UFQFPN | - | - | Active | - | - | Details | - | - | - | 3.6 V | 1.71 V | STM32 | - | -- | Tray | ECCOSTOCK® | - | Active | Absorbing Sheet | Microcontrollers - MCU | - | 1.71V ~ 3.6V | - | - | 2.4GHz | - | - | 48 | - | - | - | - | - | - | - | - | LPUART/SAI/Serial I2 | 512kB Flash, 256kB SRAM | - | - | - | - | - | - | Flash | 512 KB | - | - | - | 32 Bit | -- | ARM Microcontrollers - MCU | Bluetooth v5.3, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | - | -100dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.5mA ~ 9.2mA | 4.5mA ~ 12.7mA | - | - | - | 30 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex-M4 | - | - | 60.000 (152.40cm) | 48.000 (121.92cm) | 0.062 (1.57mm) | - | ||
![]() STM32WL55CCU6 STMicroelectronics | 5315 |
| Datasheet | Surface Mount | 4-SMD, No Lead | 48-UFQFPN (7x7) | - | - | - | STM32 | STMicroelectronics | - | - | 1560 | STM32WL | - | - | - | STMicroelectronics | - | - | - | - | Suntsu Electronics, Inc. | - | Yes | - | MSL 3 - 168 hours | - | Bulk | ECOPACK | - | - | Active | - | - | Details | - | - | - | - | - | STM32 | 0.003527 oz | -10°C ~ 60°C | Tray | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | Microcontrollers - MCU | - | 1.8V ~ 3.6V | - | - | 29.4912 MHz | ±50ppm | - | 48 | - | - | - | - | - | 50 Ohms | - | - | I2C, I2S, SPI, LPUART, USART | 256kB Flash | - | 13pF | - | Fundamental | - | ±50ppm | Flash | 256KB | - | - | - | 32bit | - | ARM Microcontrollers - MCU | LoRaWAN 1.0, Sigfox | - | 22dBm | 802.15.4 | - | -148dBm | 300kbps | - | ADC, GPIO, I²C, SPI, IrDA, UART, USART | 4.82mA | 21mA ~ 120mA | - | - | BPSK, GFSK, GMSK, FSK, MSK | 29 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex-M4, ARM Cortex-M0+ | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() STM32WB55VGQ7 STMicroelectronics | 44 |
| Datasheet | Surface Mount | 129-UFBGA | 129-UFBGA (7x7) | - | - | - | STM32 | STMicroelectronics | - | - | 2496 | - | - | - | - | STMicroelectronics | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Details | - | - | - | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32WB | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.62V ~ 3.6V | - | - | 2.4GHz ~ 2.48GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1MB Flash, 256kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | Bluetooth v5.3, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | - | -100dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART, USB | 4.5mA ~ 9.2mA | 4.5mA ~ 12.7mA | - | - | GFSK | 72 | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | ||
![]() STM32WLE5J8I6 STMicroelectronics | 5315 | - | Datasheet | Surface Mount | 73-UFBGA | 73-UFBGA (5x5) | - | - | - | STM32 | STMicroelectronics | - | - | 2940 | STM32WL | - | - | - | STMicroelectronics | - | - | - | - | STMicroelectronics | - | Yes | - | MSL 3 - 168 hours | - | Tray | ECOPACK | - | - | Active | - | - | Details | - | - | - | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | - | - | - | TxRx + MCU | Microcontrollers - MCU | - | 1.8V ~ 3.6V | - | - | 150MHz ~ 960MHz | - | - | 48 | - | - | - | - | - | - | - | - | LPUART/I2S/Serial I2 | 64kB Flash | - | - | - | - | - | - | Flash | 64 KB | - | - | - | 32 Bit | - | ARM Microcontrollers - MCU | LoRa™ | - | 22dBm | 802.15.4 | - | -148dBm | 300kbps | - | ADC, GPIO, I²C, SPI, IrDA, UART, USART | 63mA ~ 68mA | 160mA ~ 310mA | - | - | BPSK, GFSK, GMSK, FSK, MSK | 43 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex-M4 | - | - | - | - | - | - | ||
![]() STM32WLE5JCI6 STMicroelectronics | 4392 | - | Datasheet | Surface Mount | 73-UFBGA | 73-UFBGA (5x5) | - | - | - | STM32 | STMicroelectronics | - | - | 2940 | STM32WL | - | - | - | STMicroelectronics | - | - | - | - | KYOCERA AVX | - | Yes | - | MSL 3 - 168 hours | - | Tape & Reel (TR) | ECOPACK | - | - | Active | - | - | Details | - | - | - | - | - | STM32 | 0.001164 oz | -40°C ~ 85°C (TA) | Tray | * | - | - | TxRx + MCU | Microcontrollers - MCU | - | 1.8V ~ 3.6V | - | - | 150MHz ~ 960MHz | - | - | 48 | - | - | - | - | - | - | - | - | LPUART/Serial I2C/SP | 256kB Flash | - | - | - | - | - | - | Flash | 256 KB | - | - | - | 32 Bit | - | ARM Microcontrollers - MCU | LoRa™ | - | 22dBm | 802.15.4 | - | -148dBm | 300kbps | - | ADC, GPIO, I²C, SPI, IrDA, UART, USART | 63mA ~ 68mA | 160mA ~ 310mA | - | - | BPSK, GFSK, GMSK, FSK, MSK | 43 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex-M4 | - | - | - | - | - | - | ||
![]() BLUENRG-355AC STMicroelectronics | 6000 | - | Datasheet | Surface Mount | QFN-32 | 32-QFN (5x5) | - | - | 250 | BLUENRG | STMicroelectronics | 64 kB | RAM | 3000 | - | Controller | - | I2C, LPART, Serial, USART | STMicroelectronics | 32 MHz | 2 Mbps | + 105 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 32 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Class II | - | Active | - | -104 dBm | Details | VFQFPN | 3.4 mA | 4.3 mA | 3.6 V | 1.7 V | - | 0.002434 oz | -40 to 105 °C | MouseReel | BLUENRG-LP | - | - | Programmable Bluetooth | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | Hook Feature with Stopper | 64MHz | - | - | 32 | - | - | - | 2400 to 2483.5 MHz | 3, 3.3 V | - | - | 8 | LPUART/Serial I2C/Serial I2S/SPI/UART/USART | 256kB Flash, 64kB RAM | 2.49 mA | - | 64 KB | - | Cam | - | Flash | 256 kB | - | 8 dBm | 2Mbps | 32 bit | - | RF System on a Chip - SoC | Bluetooth v5.2 | Extended Industrial | 8dBm | Bluetooth | - | - 97 dBm | 2Mbps | 8 | ADC, GPIO, I²C, I²S, PDM, SPI, USART | 3.4mA | 4.3mA | Zinc-Plated | 1 | GFSK | 32 | 256 KB | - | RF System on a Chip - SoC | 55.0 mm | - | 0.9 mm | - | 5 mm | 5 mm | - | - | ||
![]() BLUENRG-355MT STMicroelectronics | 2858 | - | Datasheet | Surface Mount | QFN-48 | 48-QFN (6x6) | - | - | - | BLUENRG | STMicroelectronics | 64 kB | RAM | 3000 | - | - | - | I2C, LPART, Serial, USART | STMicroelectronics | 32 MHz | 2 Mbps | + 105 C | 8dBm | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 32 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | -97dBm | Details | - | 3.4 mA | 4.3 mA | 3.6 V | 1.7 V | - | 0.001270 oz | -40°C ~ 105°C | MouseReel | BlueNRG-LP | - | - | Bluetooth | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | 256kB Flash, 64kB RAM | - | - | - | - | - | - | Flash | 256 kB | - | 8 dBm | 2Mbps | 32 bit | - | RF System on a Chip - SoC | Bluetooth v5.1 | - | 8dBm | Bluetooth | - | - 97 dBm | 2Mbps | 8 | I²C, SPI | 3.4mA | 4.3mA | - | 1 | GFSK | 32 | - | - | RF System on a Chip - SoC | - | - | 0.9 mm | - | 5 mm | 5 mm | - | - | ||
![]() STM32WLE5C8U6 STMicroelectronics | 3447 | - | Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | - | - | - | STM32 | STMicroelectronics | 64 kB | RAM | 1560 | STM32WL | - | - | I2C | STMicroelectronics | 48 MHz | - | + 105 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 43 I/O | Tray | ECOPACK | - | - | Active | - | - | Details | - | - | - | 3.6 V | 1.8 V | STM32 | 0.003527 oz | -40°C ~ 85°C (TA) | Tray | STM32WL | - | - | TxRx + MCU | Microcontrollers - MCU | - | 1.8V ~ 3.6V | - | - | 150MHz ~ 960MHz | - | - | 48 | - | - | - | - | - | - | - | - | I2C, I2S, SPI, LPUART, USART | 64kB Flash | - | - | - | - | - | - | Flash | 64 kB | - | - | - | 32bit | - | ARM Microcontrollers - MCU | LoRaWAN 1.0, Sigfox | - | 22dBm | 802.15.4 | - | -148dBm | 300kbps | - | ADC, GPIO, I²C, SPI, IrDA, UART, USART | 4.82mA | 21mA ~ 120mA | - | - | BPSK, GFSK, GMSK, FSK, MSK | 29 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex M4 | - | - | - | - | - | - | ||
![]() BLUENRG-355VT STMicroelectronics | 995 | - | Datasheet | Surface Mount | 49-XFBGA, WLCSP | 49-WLCSP (3.14x3.14) | - | - | - | BLUENRG | STMicroelectronics | 64 kB | SRAM | 2500 | - | - | RISC | I2C, SPI, UART | STMicroelectronics | - | 2 Mbps | + 105 C | - | STMicroelectronics | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 32 | - | - | - | Microcontroller | Active | - | - | Details | - | 3.4 mA | 4.3 mA | 3.6 V | 1.7 V | - | 0.000247 oz | -40°C ~ 105°C (TA) | MouseReel | BlueNRG | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | - | 2.4GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | LPUART/I2S/Serial I2C/SPI/USART | 256kB Flash, 64kB RAM | - | - | 64 KB | - | - | - | - | 256 kB | - | 8 dBm | 2Mbps | 32 bit | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | 8dBm | Bluetooth | - | -104dBm | 2Mbps | 8 Channel | I2C, I2S, JTAG, PCM, PWM, SPI, USART | 3.4mA | 4.3mA | - | 1 | GFSK | 30 | - | - | RF System on a Chip - SoC | - | ARM Cortex-M0+ | 0.9 mm | - | - | 5 mm | - | - | ||
![]() BLUENRG-345AT STMicroelectronics | 2423 | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | BLUENRG | STMicroelectronics | 32 kB | SRAM | 3000 | - | - | - | I2C, I2S, SPI, UART | STMicroelectronics | 32 MHz | 2 Mbps | + 105 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 20 I/O | - | QFN48 | - | Wireless Audio Microcontroller | Active | - | - | Details | - | 3.4 mA | 4.3 mA | 3.6 V | 1.7 V | - | 0.002434 oz | -40°C ~ 105°C (TA) | MouseReel | BlueNRG | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | 32 bit ARM Cortex M0 | 1.7V ~ 3.6V | - | - | 2.4GHz ~ 2.4835GHz | - | - | 48 | - | - | - | 2.4 GHz | - | - | - | - | - | 256kB Flash, 32kB RAM | - | - | - | - | - | - | Flash | 256 kB | - | 8 dBm | 2Mbps | 32 bit | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | 8dBm | Bluetooth | - | -97dBm | 2Mbps | 8 Channel | ADC, GPIO, I2C, I2S, PDM, SPI, USART | 3.4mA | 4.3mA | - | 1 x 16 bit | GFSK | 32 | - | - | RF System on a Chip - SoC | - | - | 0.9 mm | - | 5 mm | 5 mm | - | - | ||
![]() STM32WB15CCU6 STMicroelectronics | 35301 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | - | - | STMicroelectronics | 48 kB | SRAM | 1560 | STM32WB | - | - | I2C, SPI, UART | STMicroelectronics | 64 MHz | - | + 105 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 30 I/O | Tray | UFQFPN | - | - | Active | - | - | Details | - | - | - | 3.6 V | 1.71 V | STM32 | 0.003527 oz | -40°C ~ 105°C (TA) | Tray | - | - | - | TxRx + MCU | Microcontrollers - MCU | - | 1.71V ~ 3.6V | - | - | 2.4GHz | - | - | 48 | - | - | - | - | - | - | - | - | I2C, SPI, USART | 320kB Flash, 48kB SRAM | - | - | - | - | - | - | Flash | 320KB | - | - | - | 32bit | - | ARM Microcontrollers - MCU | Bluetooth v5.2 | - | 5.5dBm | Bluetooth | - | -95.5dBm | 2Mbps | 13 Channel | ADC, I2C, SPI, UART, USART | 4.5mA ~ 7.7mA | 5.2mA ~ 12.5mA | - | - | GFSK | 30 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex-M4F, ARM Cortex-M0+ | - | - | - | - | - | - | ||
![]() STM32WB10CCU5 STMicroelectronics | 3120 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | - | - | STMicroelectronics | 48 kB | SRAM | 1560 | STM32WB | - | - | I2C, SPI, UART | STMicroelectronics | 32 MHz | - | + 105 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 30 I/O | Tray | UFQFPN | - | - | Active | - | - | Details | - | - | - | 3.6 V | 1.71 V | STM32 | 0.003527 oz | -10°C ~ 85°C (TA) | Tray | - | - | - | TxRx + MCU | Microcontrollers - MCU | - | 2V ~ 3.6V | - | - | 2.4GHz | - | - | 48 | - | - | - | - | - | - | - | - | I2C, SPI, USART | 320kB Flash, 48kB SRAM | - | - | - | - | - | - | Flash | 320 kB | - | - | - | 32bit | - | ARM Microcontrollers - MCU | Bluetooth v5.2 | - | 4dBm | Bluetooth | - | -95.5dBm | 1Mbps | 13 Channel | ADC, I2C, SPI, UART, USART | 7.7mA | 8.7mA ~ 11.9mA | - | - | GFSK | 30 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex M0+, ARM Cortex M4 | - | - | - | - | - | - | ||
![]() ST60A2G0C1C7GYO STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | - | 1.8V ~ 3.3V | - | - | 18.8696 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() STM32WL55JCI6 STMicroelectronics | 197 | - | Datasheet | Surface Mount | 73-UFBGA | 73-UFBGA (5x5) | - | - | - | STM32 | STMicroelectronics | - | - | 2940 | STM32WL | - | - | - | STMicroelectronics | - | - | - | - | STMicroelectronics | - | Yes | - | MSL 3 - 168 hours | - | Tray | ECOPACK | - | - | Active | - | - | Details | - | - | - | - | - | STM32 | 0.001164 oz | -40°C ~ 85°C (TA) | Tray | STM32WL55JC | - | - | TxRx + MCU | Microcontrollers - MCU | - | 1.8V ~ 3.6V | - | - | 150MHz ~ 960MHz | - | - | 48 | - | - | - | - | - | - | - | - | I2C, I2S, SPI, LPUART, USART | 256kB Flash | - | - | - | - | - | - | Flash | 64 kB | - | - | - | 32bit | - | ARM Microcontrollers - MCU | LoRaWAN 1.0, Sigfox | - | 22dBm | 802.15.4 | - | -148dBm | 300kbps | - | ADC, GPIO, I²C, SPI, IrDA, UART, USART | 4.82mA | 21mA ~ 120mA | - | - | BPSK, GFSK, GMSK, FSK, MSK | 43 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex M0+, ARM Cortex M4 | - | - | - | - | - | - | ||
![]() STM32WB55VGQ6 STMicroelectronics | 4992 | - | Datasheet | Surface Mount | UFBGA-169 | 129-UFBGA (7x7) | - | - | - | STM32 | STMicroelectronics | - | - | 2496 | STM32WB | - | - | - | STMicroelectronics | - | - | - | - | STMicroelectronics | - | Yes | - | MSL 3 - 168 hours | - | Tray | UFBGA | - | - | Active | - | - | Details | - | - | - | - | - | STM32 | 0.002399 oz | -40°C ~ 85°C (TA) | Tray | STM32WB | - | - | TxRx + MCU | Microcontrollers - MCU | - | 1.71V ~ 3.6V | - | - | 2.405GHz ~ 2.48GHz | - | - | 129 | - | - | - | - | - | - | - | - | I2C, LPUART, SAI, SPI, USART, USB | 1MB Flash, 256kB SRAM | - | - | - | - | - | - | Flash | 640 kB | - | - | - | 32bit | - | ARM Microcontrollers - MCU | Bluetooth v5.2, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | - | -100dBm | 2Mbps | - | ADC, I²C, SPI, UART, USART, USB | 4.5mA ~ 7.9mA | 5.2mA ~ 12.7mA | - | - | GFSK | 72 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex M0+, ARM Cortex M4 | - | - | - | - | - | - | ||
![]() STM32WB30CEU5A STMicroelectronics | 47233 |
| Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | - | - | - | STM32 | STMicroelectronics | - | - | 1560 | STM32WB | - | - | - | STMicroelectronics | 64 MHz | - | + 105 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 30 I/O | Tray | UFQFPN | - | - | Active | - | - | Details | - | - | - | 3.6 V | 2 V | STM32 | 0.003527 oz | -10°C ~ 85°C (TA) | Tray | STM32WB | - | - | TxRx + MCU | Microcontrollers - MCU | - | 2V ~ 3.6V | - | - | 2.402GHz ~ 2.48GHz | - | - | 48 | - | - | - | - | - | - | - | - | Serial I2C/SPI/UART | 512kB Flash, 96kB SRAM | - | - | - | - | - | - | Flash | 512 KB | - | - | - | 32 Bit | - | ARM Microcontrollers - MCU | Bluetooth v5.2, Thread, Zigbee® | - | 4dBm | 802.15.4, Bluetooth | - | -100dBm | 1Mbps | 13 Channel | I²C, SPI, USART | 7.9mA | 8.8mA ~ 12 mA | - | - | GFSK | 30 | - | - | ARM Microcontrollers - MCU | - | ARM Cortex-M4 | - | - | - | - | - | - | ||
![]() STM32WLE4CBU6TR STMicroelectronics | 19 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | - | STM32 | STMicroelectronics | - | - | 2500 | - | - | - | - | STMicroelectronics | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | STM32 | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | TxRx + MCU | Microcontrollers - MCU | - | 1.8V ~ 3.6V | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | - | - | - | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | 22dBm | General ISM < 1GHz | - | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | - | - | BPSK, FSK, GFSK, GMSK, MSK | 29 | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | ||
![]() STM32WB55REV6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 68-VFQFN Exposed Pad | 68-VFQFPN (8x8) | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32WB | - | - | TxRx + MCU | - | - | 1.62V ~ 3.6V | - | - | 2.4GHz ~ 2.48GHz | - | - | - | - | - | - | - | - | - | - | - | - | 512kB Flash, 256kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.3, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | - | -100dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART, USB | 4.5mA ~ 9.2mA | 4.5mA ~ 12.7mA | - | - | GFSK | 49 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WB1MMCH6TR STMicroelectronics | 1203 | - | Datasheet | Surface Mount | 77-LGA Module | 77-LGA (10x6.5) | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - 96 dBm | - | - | - | - | 3.6 V | 1.7 V | - | - | -40°C ~ 85°C | - | - | - | - | TxRx + MCU | Wireless & RF Modules | - | 1.71V ~ 3.6V | Unshielded | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 320kB Flash, 48kB SRAM | - | - | - | - | - | - | - | - | - | 5.5 dBm | 2 Mb/s | - | - | Bluetooth Modules | Bluetooth v5.3 | - | 5.5dBm | Bluetooth | - | -96dBm | 32Mbps | - | - | - | - | - | - | - | 27 | - | Bluetooth Modules | - | - | - | - | - | - | - | - | - | ||
![]() STA5635STR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |