- Package / Case
- Type
- Frequency
- Operating Temperature
- Voltage - Supply
- RF Family/Standard
- Current - Receiving
- Current - Transmitting
- Power - Output
- Serial Interfaces
- Data Rate (Max)
- Protocol
Attribute column
Manufacturer
STMicroelectronics RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | ECCN (US) | Lead Shape | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum RF Operating Frequency (MHz) | Maximum RF Operating Frequency Range (MHz) | Memory Types | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature (°C) | Mounting | Number of I/Os | Operating Band Frequency (MHz) | Package | Package Height | Package Length | Package Width | PCB changed | Product Status | Standard Package Name | Supplier Package | Typical Operating Supply Voltage | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Speed | RAM Size | Peripherals | Program Memory Size | Bit Size | Has ADC | DMA Channels | Data Rate | Data Bus Width | PWM Channels | Data Interface | Number of Timers/Counters | Protocol | Core Architecture | CPU Family | Boundary Scan | Low Power Mode | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Sensitivity (dBm) | GPIO | Antenna Connector | Features | Modulation Technique | Device Core | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32WL55UCY7TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 59-BGA, WLCSP | - | - | 59-WLCSP | STM32 | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | TxRx + MCU | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | - | LPUART/Serial I2C/Se | 256kB Flash, 64kB SRAM | - | - | - | 256 KB | - | - | - | - | 32 Bit | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | - | - | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | - | BPSK, FSK, GFSK, GMSK, MSK | - | 29 | - | - | - | ARM Cortex-M4/ARM Cortex-M0 | - | - | - | - | - | - | - | ||
![]() STM32WBA52CEU6 STMicroelectronics | 3437 |
| Datasheet | - | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | STM32 | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32WBA | - | - | - | - | - | TxRx + MCU | - | - | - | 1.71V ~ 3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 512kB Flash, 96kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.3 | - | - | - | - | - | Bluetooth | - | - | ADC, I²C, SPI, UART, USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WBA55UGI6 STMicroelectronics | 1500 |
| Datasheet | - | - | Surface Mount | 59-UFBGA | - | - | 59-UFBGA (5x5) | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, Zigbee? | - | - | - | - | - | 802.15.4, Bluetooth | - | - | GPIO, HCI, I2S, UART, USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WBA52KGU6 STMicroelectronics | 382 |
| Datasheet | - | - | Surface Mount | 32-UFQFN Exposed Pad | - | - | 32-UFQFPN (5x5) | STM32 | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32WBA52xx | - | - | Active | - | - | TxRx + MCU | - | - | - | 1.71V ~ 3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 1MB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.3 | - | - | - | - | 10dBm | Bluetooth | -101dBm | 2Mbps | ADC, GPIO, I2C, IrDA, SPI, UART, USART | 7.39mA ~ 8mA | 10.6mA ~ 20.4mA | - | GFSK | - | 20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WBA52CEU6TR STMicroelectronics | 480202 |
| Datasheet | - | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | STM32 | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | TxRx + MCU | - | - | - | 1.71V ~ 3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 512kB Flash, 96kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.3 | - | - | - | - | 10dBm | Bluetooth | -101dBm | 2Mbps | ADC, GPIO, I2C, IrDA, SPI, UART, USART | 7.39mA ~ 8mA | 10.6mA ~ 20.4mA | - | GFSK | - | 35 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32W108CZU74TR STMicroelectronics | 608 |
| Datasheet | - | - | Surface Mount | 48-UFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | -40°C~105°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 48 | TxRx + MCU | - | - | - | 2.1V~3.6V | QUAD | NO LEAD | - | - | - | 0.5mm | - | 2.4GHz | - | STM32W108 | - | - | Not Qualified | 3.6V | - | I2C, SPI, UART | 192kB Flash 12kB RAM | - | 12kB | I2C | - | 32 | - | - | - | - | - | - | 2 | - | ARM | CORTEX-M3 | - | - | 8dBm | 802.15.4 | -102dBm | 5Mbps | I2C, JTAG, SPI, UART | 22mA~28.5mA | 22.5mA~43.5mA | - | O-QPSK | -100 dBm | 24 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7528 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 64-LQFP | - | - | 64-TQFP (10x10) | TDA7528 | EAR99 | Gull-wing | - | 3.5V|5.53V | 125 | 1015 | 163 | 100 to 500 | - | STMicroelectronics | 4.7V|3.1V | -40 | Surface Mount | - | 0.05 to 163 | Tray | 1.4 | 10 | 10 | 64 | Active | QFP | LQFP EP | 5V|3.3V | - | - | -40°C ~ 105°C | Tray | - | - | - | Unconfirmed | - | - | - | - | Automotive Audio | - | 3.3V, 5V | - | - | - | - | - | - | - | 50kHz ~ 108MHz, 161MHz ~ 163MHz | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 175mA | - | AM, FM | - | - | - | - | - | AM/FM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STA2500DC STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | 48-LFBGA | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | - | yes | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.65V~2.85V | BOTTOM | BALL | - | 1 | 2.75V | 0.8mm | - | 2.4GHz | - | STA2500 | 48 | - | - | - | 2.75V | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v2.1 +EDR | - | - | - | - | 8dBm | Bluetooth | - | 3Mbps | I2C, JTAG, SPI, UART | 35.4mA | 23mA~35.4mA | - | 8DPSK, DQPSK, GFSK | -88 dBm | 10 | - | - | - | - | 1.25mm | 6mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() SN250Q STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 2.1V~3.6V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 2.4GHz | - | SN250 | 48 | - | - | 3.3V | - | I2C, SPI, UART | 128kB Flash 5kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | - | 5dBm | 802.15.4 | - | 12Mbps | I2C, SPI, UART | 27mA~35.5mA | 19.5mA~35.5mA | - | O-QPSK | -98 dBm | 17 | - | - | - | - | - | 7mm | 7mm | 1mm | No | ROHS3 Compliant | Lead Free | ||
![]() SN260Q STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | e3 | - | Obsolete | 3 (168 Hours) | 40 | TxRx + MCU | Matte Tin (Sn) - annealed | - | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | 260 | - | 1.8V | 0.5mm | - | 2.4GHz | 30 | SN260 | 40 | S-XQCC-N40 | Not Qualified | 3.3V | 1.8V | SPI, UART | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | - | Zigbee® | - | - | NO | YES | 4.5dBm | 802.15.4 | -100dBm | - | SPI, UART | 28mA~36mA | 19mA~36mA | - | O-QPSK | -99 dBm | - | - | - | - | - | 1.9mm | 6mm | 6mm | 1mm | - | ROHS3 Compliant | Lead Free | ||
![]() CRX14-MQ/1GE STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | EAR99 | Gull-wing | 100Kbps | 5.5V | 85 | - | 13.567 | 0.04 to 100 | - | - | 4.5V | -20 | Surface Mount | - | 13.553 to 13.567 | - | 1.6(Max) | 10(Max) | 4(Max) | 16 | - | SOP | SO N | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASK | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() STA2500DCTR STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | 48-LFBGA | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 8542.39.00.01 | 1.65V~2.85V | BOTTOM | BALL | - | 1 | 2.75V | 0.8mm | - | 2.4GHz | - | STA2500 | 48 | - | - | 2.75V | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v2.1 +EDR | - | - | - | - | 8dBm | Bluetooth | - | 3Mbps | I2C, JTAG, SPI, UART | 35.4mA | 23mA~35.4mA | - | 8DPSK, DQPSK, GFSK | -88 dBm | 10 | - | - | - | - | 1.25mm | 6mm | 6mm | - | No | ROHS3 Compliant | - | ||
![]() CRX14-MQTP/1CO STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | EAR99 | Gull-wing | 106Kbps | 5.5V | 85 | - | 13.56 | 0.04 to 100 | - | - | 4.5V | -20 | Surface Mount | - | 13.56 | - | 1.6(Max) | 10(Max) | 4(Max) | 16 | - | SOP | SOIC | 5V | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASK|BPSK | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BLUENRG-248 STMicroelectronics | 9 | - | Datasheet | 10 Weeks | - | - | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~105°C | Tape & Reel (TR) | BlueNRG | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.4GHz | NOT SPECIFIED | - | - | - | - | - | - | - | 256kB Flash 24kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | - | - | 10dBm | Bluetooth | -88dBm | 2Mbps | I2C, SPI, UART | 7.7mA~14.5mA | 6.6mA~28.8mA | - | GFSK | - | 15 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STM32WB50CGU5 STMicroelectronics | 31200 | - | Datasheet | 12 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~85°C TA | - | - | - | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 2.402GHz~2.48GHz | - | - | - | - | - | - | - | - | 1MB Flash 128kB SRAM | 64 MHz | - | - | - | 32 | YES | YES | - | - | YES | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | - | - | 4dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART | 7.9mA | 8.8mA~12mA | - | GFSK | - | 30 | - | - | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() STM32WB55CEU6 STMicroelectronics | 3500 | - | Datasheet | 10 Weeks | - | - | 48-UFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | - | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 2.405GHz~2.48GHz | NOT SPECIFIED | STM32WB55 | - | - | - | - | - | - | 512kB Flash 256kB SRAM | 64 MHz | - | - | - | 32 | YES | YES | - | - | YES | - | - | Bluetooth v5.0 | - | - | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 3.8mA~7mA | 8.1mA~13.1mA | - | - | - | 30 | - | - | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() S2-LPCBQTR STMicroelectronics | 3987 |
| Datasheet | 15 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | TxRx Only | - | - | - | 1.8V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 452MHz~527MHz 904MHz~1055MHz | NOT SPECIFIED | S2-LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIGFOX™ | - | - | - | - | 14dBm | 802.15.4 | -128dBm | 500kbps | SPI | 8.6mA | 20.6mA | - | 2FSK, 2GFSK, 4FSK, 4GFSK, ASK, OOK | - | 4 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STM32WB55CGU6 STMicroelectronics | 6240 | - | Datasheet | 10 Weeks | - | - | 48-UFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~105°C TA | - | - | - | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 2.405GHz~2.48GHz | NOT SPECIFIED | STM32WB55 | - | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | - | - | - | 32 | YES | YES | - | - | YES | - | - | Bluetooth v5.0 | - | - | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 3.8mA~7mA | 8.1mA~13.1mA | - | - | - | 30 | - | - | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() STM32WB55RGV6 STMicroelectronics | 9000 | - | Datasheet | 10 Weeks | - | - | 68-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | - | - | Active | 3 (168 Hours) | 68 | TxRx + MCU | - | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.4mm | compliant | 2.405GHz~2.48GHz | NOT SPECIFIED | STM32WB55 | - | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | - | - | - | 32 | YES | YES | - | - | YES | - | - | Bluetooth v5.0 | - | - | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 3.8mA~7mA | 8.1mA~13.1mA | - | - | - | 49 | - | - | - | - | - | 8mm | 8mm | - | - | RoHS Compliant | - | ||
![]() STM32WB55CGU7 STMicroelectronics | 3096 | - | Datasheet | 10 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | - | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | - | - | - | 32 | YES | YES | - | - | YES | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | - | GFSK | - | 30 | - | - | - | - | - | 7mm | 7mm | - | - | RoHS Compliant | - |