- Package / Case
- Type
- Frequency
- Operating Temperature
- Voltage - Supply
- RF Family/Standard
- Current - Receiving
- Current - Transmitting
- Power - Output
- Serial Interfaces
- Data Rate (Max)
- Protocol
Attribute column
Manufacturer
STMicroelectronics RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | ECCN (US) | Lead Shape | Maximum Operating Supply Voltage | Maximum Operating Temperature (°C) | Maximum RF Operating Frequency (MHz) | Maximum RF Operating Frequency Range (MHz) | Minimum Operating Supply Voltage | Minimum Operating Temperature (°C) | Mounting | Number of I/Os | Operating Band Frequency (MHz) | Package Height | Package Length | Package Width | PCB changed | Standard Package Name | Supplier Package | Typical Operating Supply Voltage | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Speed | Bit Size | Has ADC | DMA Channels | Data Rate | PWM Channels | Protocol | Boundary Scan | Low Power Mode | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Modulation Technique | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32WB55CGU7 STMicroelectronics | 3096 | - | Datasheet | 10 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | - | YES | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 30 | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() SN250QT STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | 48-VFQFN Exposed Pad | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | e3 | Obsolete | 3 (168 Hours) | 48 | TxRx + MCU | Matte Tin (Sn) - annealed | 8542.39.00.01 | 2.1V~3.6V | QUAD | - | 260 | 1 | 1.8V | 0.5mm | - | 2.4GHz | - | SN250 | 48 | 3.3V | - | I2C, SPI, UART | 128kB Flash 5kB SRAM | - | - | - | - | - | - | Zigbee® | - | - | 5dBm | 802.15.4 | - | 12Mbps | I2C, SPI, UART | 27mA~35.5mA | 19.5mA~35.5mA | O-QPSK | -98 dBm | 17 | - | - | 7mm | 7mm | 1mm | No | ROHS3 Compliant | Lead Free | ||
![]() SN260QT STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | e3 | Obsolete | 3 (168 Hours) | 40 | TxRx + MCU | Matte Tin (Sn) - annealed | 8542.31.00.01 | 2.1V~3.6V | QUAD | - | 260 | - | 1.8V | 0.5mm | - | 2.4GHz | 30 | SN260 | 40 | 3.3V | 1.8V | SPI, UART | - | - | - | - | - | 250 kbps | - | Zigbee® | NO | YES | 4.5dBm | 802.15.4 | -100dBm | - | SPI, UART | 28mA~36mA | 19mA~36mA | O-QPSK | -99 dBm | - | - | 1.9mm | 6mm | 6mm | 1mm | No | ROHS3 Compliant | Lead Free | ||
![]() STM32WB55CCU7 STMicroelectronics | 1560 |
| Datasheet | 10 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | - | YES | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 30 | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() STM32WB55CGU6TR STMicroelectronics | 670 | - | Datasheet | 10 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 30 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TEA5767HL2FE STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | EAR99 | Gull-wing | 5V | 75 | 108 | 100 to 500|0.04 to 100 | 2.5V | -10 | Surface Mount | - | 87.5 to 108 | 1.4 | 7 | 7 | 32 | QFP | LQFP | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FM | - | - | - | - | - | - | - | ||
![]() TDA7021T/V4 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | EAR99 | Gull-wing | 6V | 70 | 110 | 100 to 500 | 1.8V | -10 | Surface Mount | - | 1.5 to 110 | 1.45(Max) | 10(Max) | 4(Max) | 16 | SOP | SO | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FM | - | - | - | - | - | - | - | ||
![]() STM32WB55CCU6TR STMicroelectronics | 5072 | - | Datasheet | 10 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 30 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STM32WB55CEU6TR STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 30 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STM32WB55RCV6 STMicroelectronics | 9999 |
| Datasheet | 10 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 3 (168 Hours) | 68 | TxRx + MCU | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.4mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | - | YES | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 49 | - | - | 8mm | 8mm | - | - | RoHS Compliant | - | ||
![]() STM32WB55CEU7 STMicroelectronics | 1560 | - | Datasheet | 10 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | - | YES | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 30 | - | - | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() STM32WB55REV6 STMicroelectronics | 9999 | - | Datasheet | 10 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 3 (168 Hours) | 68 | TxRx + MCU | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.4mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | - | YES | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 49 | - | - | 8mm | 8mm | - | - | RoHS Compliant | - | ||
![]() STM32WB55CGU6U STMicroelectronics | 1 |
| Datasheet | 20 Weeks | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 30 | - | - | - | - | - | - | - | - | ||
![]() STM32WB55VGY6TR STMicroelectronics | 547719 | - | Datasheet | 12 Weeks | - | Surface Mount | 100-UFBGA, WLCSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0 | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA | 5.2mA | GFSK | - | 72 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM32WB55VCY6TR STMicroelectronics | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 100-UFBGA, WLCSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 72 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STM32WB55RGV6TR STMicroelectronics | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 49 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STM32WB55RGV6U STMicroelectronics | 32 | - | Datasheet | 20 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 49 | - | - | - | - | - | - | - | - | ||
![]() STM32WB55RGV7TR STMicroelectronics | 32 |
| Datasheet | 10 Weeks | - | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 49 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S2-LPTXQTR STMicroelectronics | 52000 |
| Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | - | - | TxRx + MCU | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 413MHz~479MHz 826MHz~958MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | SIGFOX™, Wireless M-Bus | - | - | 16dBm | 802.15.4, General ISM < 1GHz | - | 500kbps | SPI, UART | - | 11.5mA~32mA | 2-FSK, 4-FSK, 2GFSK, 4GFSK, ASK, OOK | - | 4 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM32WB55VGY7TR STMicroelectronics | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 100-UFBGA, WLCSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0 | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | - | 72 | - | - | - | - | - | - | RoHS Compliant | - |