- Antenna Connector
- Applications
- Base Part Number
- Current - Transmitting
- Data Interface
- Frequency
- HTS Code
- Length
- Modulation or Protocol
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
Attribute column
Manufacturer
STMicroelectronics RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Data Interface | Telecom IC Type | Power - Output | Consumer IC Type | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSH512CFT STMicroelectronics | 3000 |
| Datasheet | - | - | - | 44-LQFP | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Infrared Headsets, Infrared Hi-Fi Stereo Transmitters | 8542.39.00.01 | 2.3V~5.5V | QUAD | GULL WING | 260 | 1 | - | 0.8mm | - | 400kHz~11MHz | 40 | TSH512 | 44 | S-PQFP-G44 | Not Qualified | - | 5.5V | 2.3V | - | - | 18.6mA | PCB, Surface Mount | - | - | CONSUMER CIRCUIT | - | 16mA | FM | PCB, Surface Mount | - | 1.6mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() STS1TXQTR STMicroelectronics | 15000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | 20-VQFN Exposed Pad | - | 20 | 123.008581mg | -40°C~85°C | Cut Tape (CT) | - | - | Active | 3 (168 Hours) | 20 | 5A992.C | - | Home/Building Automation, Industrial Control and Monitoring | 8542.39.00.01 | 1.8V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | 4mm | 169MHz 315MHz 433MHz 868MHz 915MHz | NOT SPECIFIED | STS1 | - | - | - | 3V | - | - | 400μA | - | - | PCB, Surface Mount | TELECOM CIRCUIT | 16dBm | - | 500kbps | 21mA | ASK, FSK, GFSK, MSK, OOK | PCB, Surface Mount | 950μm | - | 4mm | 4.15mm | - | ROHS3 Compliant | - | ||
![]() TSH512CYFT STMicroelectronics | In Stock | - | Datasheet | - | - | - | 44-LQFP | YES | 44 | - | -40°C~85°C | Tape & Reel (TR) | Q Automotive | e3 | Obsolete | 3 (168 Hours) | 44 | - | Tin (Sn) | General Purpose | 8542.39.00.01 | 2.3V~5.5V | QUAD | GULL WING | 260 | 1 | - | 0.8mm | - | 400kHz~11MHz | 40 | TSH512 | 44 | - | - | - | 5.5V | 2.3V | - | - | - | PCB, Surface Mount | - | - | CONSUMER CIRCUIT | - | 19.6mA | FM | PCB, Surface Mount | - | 1.6mm | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() TSH512CF STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 44-LQFP | - | 44 | - | -40°C~85°C | Tray | - | e4 | Obsolete | 1 (Unlimited) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Infrared Headsets, Infrared Hi-Fi Stereo Transmitters | 8542.39.00.01 | 2.3V~5.5V | QUAD | GULL WING | 260 | 1 | - | 0.8mm | - | 400kHz~11MHz | 40 | TSH512 | 44 | - | Not Qualified | 5V | - | 2.3V | - | 11mA | - | PCB, Surface Mount | - | - | CONSUMER CIRCUIT | - | 16mA | FM | PCB, Surface Mount | - | 1.6mm | 10mm | 10mm | - | Non-RoHS Compliant | - |