- Axis
- Base Part Number
- Factory Lead Time
- Features
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
STMicroelectronics Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Current - Supply (Max) | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Max Supply Current | Resolution | Sensing Method | Sensing Range | Axis | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IIS2MDCTR STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 12-WFLGA | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | e4 | Active | 3 (168 Hours) | 12 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.71V~3.6V | BOTTOM | BUTT | NOT SPECIFIED | 1 | - | 0.5mm | NOT SPECIFIED | IIS2M | S-PBGA-B12 | - | I2C, SPI | 3.6V | 1.71V | ANALOG CIRCUIT | - | 16 b | - | - | X, Y, Z | Temperature Compensated | - | 0.7mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() LIS3MDLTR STMicroelectronics | 7160 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 12-VFLGA | - | 12 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | Active | 3 (168 Hours) | 12 | EAR99 | - | 8542.39.00.01 | 1.9V~3.6V | BOTTOM | BUTT | - | 1 | 2.5V | 0.5mm | - | LIS3 | - | 270μA Typ | I2C, SPI | 3.6V | 1.9V | ANALOG CIRCUIT | 270μA | 16 b | Magnetic | ±0.4mT, ±0.8mT, ±1.2mT, ±1.6mT | X, Y, Z | Selectable Scale | 1mm | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LIS2MDLTR STMicroelectronics | 5945 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 12-WFLGA | - | - | LGA-12-DM00170568 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | - | - | - | 1.71V~3.6V | - | - | - | - | - | - | - | LIS2M | - | - | I2C, SPI | - | - | - | - | 16 b | Magnetic | - | X, Y, Z | Selectable Scale | 700μm | - | - | - | - | - | Non-RoHS Compliant | - |