- Packaging
- Mounting Type
- Package / Case
- Series
- Type
- Operating Temperature
- Output Type
- Proximity Detection
- Voltage - Supply
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
STMicroelectronics Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Product Style | RoHS | Tradename | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Additional Feature | Subcategory | Pitch | Voltage - Supply | Base Part Number | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Resolution | Product Type | Sensing Distance | Sensor Type | Wavelength | Peak Wavelength | Proximity Detection | Product | Product Category | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VL6180XV0NR/1 STMicroelectronics | 4950 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 12-SMD Module | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -10°C~60°C | Tape & Reel (TR) | FlightSense™ | Active | 3 (168 Hours) | EAR99 | Ambient | IT HAS OPTIMUM VOLTAGE AND TEMPERATURE RANGE 2.7 TO 2.9 V AND -10 TO 60 DEGREE CENTIGRADE RESPECTIVELY | - | - | 2.6V~3V | VL6180 | 4.8mm | 2.8 mm | I2C | - | - | - | 100 mm | - | - | - | Yes | - | - | - | - | - | 1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VL6180V1NR/1 STMicroelectronics | 7088 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 12-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | FlightSense™ | Active | 3 (168 Hours) | - | - | - | - | - | - | VL6180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VD6283TA45/1 STMicroelectronics | 5000 |
| - | - | - | - | - | - | - | - | STMicroelectronics | 5000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | Bulk | Active | BGA Socketing Systems | - | - | - | - | - | - | Cut Tape | - | - | - | - | Socket Adapter Systems | - | Optical Detectors and Sensors | 1.27mm Pitch | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | Ambient Light Sensors | - | - | - | - | - | - | - | ||
![]() VD6283TX45/1 STMicroelectronics | 8557 | - | Datasheet | - | - | - | Surface Mount | 6-UFBGA | - | 6-BGA (1.83x1.01) | STMicroelectronics | 5000 | Serial I2C | STMicroelectronics | 1000 kHz | + 85 C | STMicroelectronics | - 30 C | Yes | SMD/SMT | - | Active | - | Details | - | 0.000141 oz | - | - | -30°C ~ 85°C | MouseReel | - | - | - | - | Ambient, IR | - | Sensor Modules | - | 1.65V ~ 1.95V | - | - | - | I2C | 1.8 V | 24 bit | Optical Sensor Modules | - | Light to Digital | 850nm | 850 nm | No | Optical Sensor Modules | Optical Sensor Modules | 0.55 mm | 1.83 mm | 1 mm | - | - | - | - | ||
![]() VD6282TB45/1 STMicroelectronics | 20 |
| - | - | - | - | - | - | - | - | STMicroelectronics | 5000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | Bulk | Active | - | Details | - | - | - | - | - | Reel | - | - | - | - | Ambient | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Proximity Sensors | - | - | - | - | - | - | - | ||
![]() VD6281TF46/1 STMicroelectronics | In Stock | - | - | - | - | - | Surface Mount | 6-BGA, WLCSP | - | 6-WLCSP (1.83x1) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Bulk | - | Active | - | - | Ultraviolet (UV) | - | - | - | 1.8V | - | - | - | I2C | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() STHS34PF80TR STMicroelectronics | 600 | - | Datasheet | - | - | - | Surface Mount | 10-LFDFN | - | 10-OLGA (3.2x4.2) | Molex / GWconnect | 1 | - | Molex | - | + 85 C | STMicroelectronics | - 40 C | - | SMD/SMT | Tape & Reel (TR) | Active | - | Details | HDC | 1 lb | - | 500 V | -40°C ~ 85°C (TA) | Reel | 93601 | - | - | - | IR | - | Power Connectors | - | 1.7V ~ 3.6V | - | - | - | I²C, SPI | - | - | Heavy Duty Power Connectors | - | - | 5000nm ~ 20000nm | - | No | Thermal Infrared Detectors | Heavy Duty Power Connectors | - | - | - | - | - | - | - |